TCF-018-135-S-R -- TORSION SPRING
D.R. Templeman Company (The)
Torsion Spring
TCF-018-135-S-R
Description
Torsion Spring
-
D.R. Templeman Company (The)
Description
Torsion Spring
Technical Specifications
|
Product Category
|
Torsion Springs |
|
Product Number
|
TCF-018-135-S-R |
|
Product Name
|
Torsion Spring |
|
Units
|
English
|
|
I.D.
|
0.2140 inch (5.44 mm)
|
|
O.D.
|
0.2500 inch (6.35 mm)
|
|
Wire Diameter
|
0.0180 inch (0.4572 mm)
|
|
Spring Length
|
0.1250 inch (3.17 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Coiling Technologies, Inc.
End Style
Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
O.D.
0.4400 inch (11.18 mm)
Wire Diameter
0.0240 inch (0.6096 mm)
Spring Rate
0.0075 in-lb/deg (0.0141 mN-m/arcmin)
View Details
D.R. Templeman Company (The)
Units
English
I.D.
0.2550 inch (6.48 mm)
O.D.
0.2950 inch (7.49 mm)
View Details
Units
English
O.D.
0.3400 inch (8.64 mm)
Wire Diameter
0.0250 inch (0.6350 mm)
View Details