ASRaymond Torsion Spring T054-180-421

Description
Stock sizes in stainless steel and music wire SPEC stainless steel torsion springs are widely useful to store and release energy of rotation or to maintain a pressure over a short distance. Our stock selection includes torsion springs with four end positions and music wire springs with three end positions as shown in the drawings. SPEC torsion springs are normally used over a supporting mandrel or arbor. Suggested mandrel sizes allow about 10% clearance at the deflections listed. If greater deflections are used, the arbor size should be reduced. Sufficient room (minimum axial space) must be provided in the assembly for the spring to function properly. SPEC torsion springs should be used in the direction that winds the coils. In the unwinding direction that winds the coils. In the unwinding direction the maximum load is lower because of residual stresses. Torque values listed are suitable for average conditions. These values can be increased about 20% for static conditions with only slight setting. Material Stainless Steel Commercial Type 302 ASTM-A313 or AMS 5688 (chemical and physical only) Music Wire ASTM-A228 or AMS 5112 Certificate of compliance available on request. Ends Straight torsion ends are standard. Special end treatment available. Allow additional time. Finish Plain finish is standard. Allow additional time for special finishes.
Description
Stock sizes in stainless steel and music wire SPEC stainless steel torsion springs are widely useful to store and release energy of rotation or to maintain a pressure over a short distance. Our stock selection includes torsion springs with four end positions and music wire springs with three end positions as shown in the drawings. SPEC torsion springs are normally used over a supporting mandrel or arbor. Suggested mandrel sizes allow about 10% clearance at the deflections listed. If greater deflections are used, the arbor size should be reduced. Sufficient room (minimum axial space) must be provided in the assembly for the spring to function properly. SPEC torsion springs should be used in the direction that winds the coils. In the unwinding direction that winds the coils. In the unwinding direction the maximum load is lower because of residual stresses. Torque values listed are suitable for average conditions. These values can be increased about 20% for static conditions with only slight setting. Material Stainless Steel Commercial Type 302 ASTM-A313 or AMS 5688 (chemical and physical only) Music Wire ASTM-A228 or AMS 5112 Certificate of compliance available on request. Ends Straight torsion ends are standard. Special end treatment available. Allow additional time. Finish Plain finish is standard. Allow additional time for special finishes.

Suppliers

Company
Product
Description
Supplier Links
Torsion Spring - T054-180-421 - ASRaymond
Maumee, OH, United States
Torsion Spring
T054-180-421
Torsion Spring T054-180-421
Stock sizes in stainless steel and music wire SPEC stainless steel torsion springs are widely useful to store and release energy of rotation or to maintain a pressure over a short distance. Our stock selection includes torsion springs with four end positions and music wire springs with three end positions as shown in the drawings. SPEC torsion springs are normally used over a supporting mandrel or arbor. Suggested mandrel sizes allow about 10% clearance at the deflections listed. If greater deflections are used, the arbor size should be reduced. Sufficient room (minimum axial space) must be provided in the assembly for the spring to function properly. SPEC torsion springs should be used in the direction that winds the coils. In the unwinding direction that winds the coils. In the unwinding direction the maximum load is lower because of residual stresses. Torque values listed are suitable for average conditions. These values can be increased about 20% for static conditions with only slight setting. Material Stainless Steel Commercial Type 302 ASTM-A313 or AMS 5688 (chemical and physical only) Music Wire ASTM-A228 or AMS 5112 Certificate of compliance available on request. Ends Straight torsion ends are standard. Special end treatment available. Allow additional time. Finish Plain finish is standard. Allow additional time for special finishes.

Stock sizes in stainless steel and music wire

SPEC stainless steel torsion springs are widely useful to store and release energy of rotation or to maintain a pressure over a short distance. Our stock selection includes torsion springs with four end positions and music wire springs with three end positions as shown in the drawings. SPEC torsion springs are normally used over a supporting mandrel or arbor. Suggested mandrel sizes allow about 10% clearance at the deflections listed. If greater deflections are used, the arbor size should be reduced. Sufficient room (minimum axial space) must be provided in the assembly for the spring to function properly. SPEC torsion springs should be used in the direction that winds the coils. In the unwinding direction that winds the coils. In the unwinding direction the maximum load is lower because of residual stresses. Torque values listed are suitable for average conditions. These values can be increased about 20% for static conditions with only slight setting.

Material

  • Stainless Steel
    Commercial Type 302 ASTM-A313 or AMS 5688 (chemical and physical only)
  • Music Wire
    ASTM-A228 or AMS 5112
    Certificate of compliance available on request.

Ends

Straight torsion ends are standard.

Special end treatment available. Allow additional time.

Finish

Plain finish is standard. Allow additional time for special finishes.

Supplier's Site

Technical Specifications

  ASRaymond
Product Category Torsion Springs
Product Number T054-180-421
Product Name Torsion Spring
Units English
O.D. 0.6540 inch (16.61 mm)
Wire Diameter 0.0540 inch (1.37 mm)
Maximum Deflection 180 degrees
Maximum Load 3.27 In-lbs (3.78 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Torsion Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
End Style Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
302 Stainless Steel Anti-Backlash Torsion spring with 0.018
Specs
O.D. 0.3450 inch (8.76 mm)
Wire Diameter 0.0180 inch (0.4572 mm)
Spring Rate 0.0031 in-lb/deg (0.0059 mN-m/arcmin)
View Details
Torsion Spring - T023-360-172 - ASRaymond
Specs
Units English
O.D. 0.2710 inch (6.88 mm)
Wire Diameter 0.0230 inch (0.5842 mm)
View Details