TDD-025-225-S-L -- TORSION SPRING
D.R. Templeman Company (The)
Torsion Spring
TDD-025-225-S-L
Description
Torsion Spring
-
D.R. Templeman Company (The)
Description
Torsion Spring
Technical Specifications
|
Product Category
|
Torsion Springs |
|
Product Number
|
TDD-025-225-S-L |
|
Product Name
|
Torsion Spring |
|
Units
|
English
|
|
I.D.
|
0.2900 inch (7.37 mm)
|
|
O.D.
|
0.3400 inch (8.64 mm)
|
|
Wire Diameter
|
0.0250 inch (0.6350 mm)
|
|
Spring Length
|
0.1300 inch (3.3 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Coiling Technologies, Inc.
End Style
Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
O.D.
0.1669 inch (4.24 mm)
Wire Diameter
0.0118 inch (0.3000 mm)
Maximum Deflection
180 degrees
View Details
D.R. Templeman Company (The)
Units
English
I.D.
0.3190 inch (8.1 mm)
O.D.
0.3750 inch (9.52 mm)
View Details
Units
English
O.D.
0.4770 inch (12.12 mm)
Wire Diameter
0.0380 inch (0.9652 mm)
View Details