Banner Engineering Corp. Machine Vision Lighting Tubular Fluorescent Lights

Description
Overview Tubular fluoresent lights provide easy, affordable, flicker free illumination of large objects. Connects directly to PresencePLUS vision sensors or an external power supply Illuminates large objects with flicker-free white fluorescent light Available in models with 24V dc, 110V ac, 230V ac 120-277V ac or 100-120V ac supply voltage Available with remote or built-in ballast Uses waterproof housing for washdown environments - rated IP67; NEMA 4X Includes built-in mounting brackets in end caps Offers minimum useful life of 10,000 to 20,000 hours, depending on model
Description
Overview Tubular fluoresent lights provide easy, affordable, flicker free illumination of large objects. Connects directly to PresencePLUS vision sensors or an external power supply Illuminates large objects with flicker-free white fluorescent light Available in models with 24V dc, 110V ac, 230V ac 120-277V ac or 100-120V ac supply voltage Available with remote or built-in ballast Uses waterproof housing for washdown environments - rated IP67; NEMA 4X Includes built-in mounting brackets in end caps Offers minimum useful life of 10,000 to 20,000 hours, depending on model

Suppliers

Company
Product
Description
Supplier Links
Machine Vision Lighting - Tubular Fluorescent Lights - Banner Engineering Corp.
Minneapolis, MN, USA
Machine Vision Lighting
Tubular Fluorescent Lights
Machine Vision Lighting Tubular Fluorescent Lights
Overview Tubular fluoresent lights provide easy, affordable, flicker free illumination of large objects. Connects directly to PresencePLUS vision sensors or an external power supply Illuminates large objects with flicker-free white fluorescent light Available in models with 24V dc, 110V ac, 230V ac 120-277V ac or 100-120V ac supply voltage Available with remote or built-in ballast Uses waterproof housing for washdown environments - rated IP67; NEMA 4X Includes built-in mounting brackets in end caps Offers minimum useful life of 10,000 to 20,000 hours, depending on model

Overview


Tubular fluoresent lights provide easy, affordable, flicker free illumination of large objects.



  • Connects directly to PresencePLUS vision sensors or an external power supply
  • Illuminates large objects with flicker-free white fluorescent light
  • Available in models with 24V dc, 110V ac, 230V ac 120-277V ac or 100-120V ac supply voltage
  • Available with remote or built-in ballast
  • Uses waterproof housing for washdown environments - rated IP67; NEMA 4X
  • Includes built-in mounting brackets in end caps
  • Offers minimum useful life of 10,000 to 20,000 hours, depending on model
Supplier's Site

Technical Specifications

  Banner Engineering Corp.
Product Category Illuminators
Product Number Tubular Fluorescent Lights
Product Name Machine Vision Lighting
Illumination Type Backlight
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Machine Vision Lighting - Linear Array Lights - Banner Engineering Corp.
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature)
View Details