Banner Engineering Corp. iVu Remote Display

Description
3.5" diagonal color LCD flat-panel touch screen display Has an exceptionally wide viewing angle - 60 degrees left and 60 degrees right; 50 degrees up, and 55 degrees down Display has two LEDs that provide feedback on the remote sensor operation - one for Power/Error, and the other indicating inspection Pass/Fail Small and lightweight display unit with an ergonomic shape that fits comfortably in the hand Can be safely disconnected and reconnected to a live sensor Mounting bracket/docking station and stylus included with cable (ordered separately); 5 cordset lengths available - up to 50' (16 m)
Description
3.5" diagonal color LCD flat-panel touch screen display Has an exceptionally wide viewing angle - 60 degrees left and 60 degrees right; 50 degrees up, and 55 degrees down Display has two LEDs that provide feedback on the remote sensor operation - one for Power/Error, and the other indicating inspection Pass/Fail Small and lightweight display unit with an ergonomic shape that fits comfortably in the hand Can be safely disconnected and reconnected to a live sensor Mounting bracket/docking station and stylus included with cable (ordered separately); 5 cordset lengths available - up to 50' (16 m)

Suppliers

Company
Product
Description
Supplier Links
iVu Remote Display -  - Banner Engineering Corp.
Minneapolis, MN, USA
iVu Remote Display
iVu Remote Display
3.5" diagonal color LCD flat-panel touch screen display Has an exceptionally wide viewing angle - 60 degrees left and 60 degrees right; 50 degrees up, and 55 degrees down Display has two LEDs that provide feedback on the remote sensor operation - one for Power/Error, and the other indicating inspection Pass/Fail Small and lightweight display unit with an ergonomic shape that fits comfortably in the hand Can be safely disconnected and reconnected to a live sensor Mounting bracket/docking station and stylus included with cable (ordered separately); 5 cordset lengths available - up to 50' (16 m)
  • 3.5" diagonal color LCD flat-panel touch screen display
  • Has an exceptionally wide viewing angle - 60 degrees left and 60 degrees right; 50 degrees up, and 55 degrees down
  • Display has two LEDs that provide feedback on the remote sensor operation - one for Power/Error, and the other indicating inspection Pass/Fail
  • Small and lightweight display unit with an ergonomic shape that fits comfortably in the hand
  • Can be safely disconnected and reconnected to a live sensor
  • Mounting bracket/docking station and stylus included with cable (ordered separately); 5 cordset lengths available - up to 50' (16 m)
Supplier's Site

Technical Specifications

  Banner Engineering Corp.
Product Category Video Displays
Product Name iVu Remote Display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 331750 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color; Monochrome
Input Types Serial Interface; SPI
View Details
PresencePLUS Monitors -  - Banner Engineering Corp.
Banner Engineering Corp.
Specs
Monitor Type LCD Display
Color Black and White (optional feature); Color (optional feature); Monochrome (optional feature)
Screen Resolution VGA (640 x 480)
View Details
Rackmount Keyboard Drawer - PRA-1158 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Monitor Type LCD Display
Screen Resolution XGA (1024 x 768)
Diagonal Screen Size 15 inch (381 mm)
View Details