Baker Compounding Aseptic Containment Isolator (CACI) ChemoSHIELD® CS500

Description
A level of safety that is built in, not bolted on. Both your life and the lives of your patients depend on the safety and performance of your barrier isolator. Each ChemoSHIELD® barrier isolator is made to order with details like seamless covered corners and single sheet construction to ensure a level of safety that is unparalleled in the industry. The ChemoSHIELD® offers a contained, leak-tight negative pressure work area suitable for hazardous pharmaceutical compounds, chemotherapy agents or IV admixtures that can be harmful to pharmacy personnel. ChemoSHIELD creates a unidirectional HEPA-filtered airflow of better than ISO Class 5 (Class 100) air cleanliness conditions within the negative pressure chamber to prevent migration of hazardous contaminants to the outside and to minimize cross-contamination in the direct compounding area. Our clean technology design improves the pharmaceutical compounding process by offering the finest environmental protection in the pharmacy laboratory. As one of the most comfortable isolators in the industry, the ChemoSHIELD features a slanted viewscreen with a top hinge that allows for full opening for loading and unloading of pharmacy instrumentation or equipment. Oval gloveports offer easy reach to interior surfaces for users of different heights, and multiple positions allow total access to the interior. There is also a spacious, negative pressure interchange (pass-thru chamber) which allows clean and easy transfer of materials into or out of the chamber. An adjustable stand allows the cabinet to be configured for standing or seated operation. ISO Class 5 Negative pressure Aseptic compounding of hazardous chemotherapy and other harmful agents 5' and 6' models
Request a Quote
Description
A level of safety that is built in, not bolted on. Both your life and the lives of your patients depend on the safety and performance of your barrier isolator. Each ChemoSHIELD® barrier isolator is made to order with details like seamless covered corners and single sheet construction to ensure a level of safety that is unparalleled in the industry. The ChemoSHIELD® offers a contained, leak-tight negative pressure work area suitable for hazardous pharmaceutical compounds, chemotherapy agents or IV admixtures that can be harmful to pharmacy personnel. ChemoSHIELD creates a unidirectional HEPA-filtered airflow of better than ISO Class 5 (Class 100) air cleanliness conditions within the negative pressure chamber to prevent migration of hazardous contaminants to the outside and to minimize cross-contamination in the direct compounding area. Our clean technology design improves the pharmaceutical compounding process by offering the finest environmental protection in the pharmacy laboratory. As one of the most comfortable isolators in the industry, the ChemoSHIELD features a slanted viewscreen with a top hinge that allows for full opening for loading and unloading of pharmacy instrumentation or equipment. Oval gloveports offer easy reach to interior surfaces for users of different heights, and multiple positions allow total access to the interior. There is also a spacious, negative pressure interchange (pass-thru chamber) which allows clean and easy transfer of materials into or out of the chamber. An adjustable stand allows the cabinet to be configured for standing or seated operation. ISO Class 5 Negative pressure Aseptic compounding of hazardous chemotherapy and other harmful agents 5' and 6' models
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ChemoSHIELDr CS500 is a Compounding Aseptic Containment Isolator designed for aseptic pharmaceutical compounding, particularly for handling hazardous materials such as chemotherapy agents. It features a contained, pressurized work area that ensures both personnel and product protection through a negative pressure environment. The isolator maintains air cleanliness conditions better than ISO Class 5 (Class 100) via HEPA-filtered, unidirectional airflow, which minimizes the risk of contamination.

The design includes ergonomic features such as oval gloveports for easy access to the interior and an adjustable height stand to accommodate different user preferences. A slanted, top-hinged viewscreen allows for full opening, facilitating the loading and unloading of equipment. The isolator also includes a spacious pass-through chamber for the clean transfer of materials.

Electrical service requirements for the ChemoSHIELDr CS500 are 115V or 220V AC, with a total amperage of 20 or 16. The unit's dimensions and weight are optimized for stability and functionality in a pharmacy setting. The product is built to comply with NIOSH guidelines, requiring connection to an externally vented exhaust system for safety when preparing chemotherapy drugs.

Datasheet Summary
Powered by GS/AI

The ChemoSHIELDr CS500 is a Compounding Aseptic Containment Isolator designed for aseptic pharmaceutical compounding, particularly for handling hazardous materials such as chemotherapy agents. It features a contained, pressurized work area that ensures both personnel and product protection through a negative pressure environment. The isolator maintains air cleanliness conditions better than ISO Class 5 (Class 100) via HEPA-filtered, unidirectional airflow, which minimizes the risk of contamination.

The design includes ergonomic features such as oval gloveports for easy access to the interior and an adjustable height stand to accommodate different user preferences. A slanted, top-hinged viewscreen allows for full opening, facilitating the loading and unloading of equipment. The isolator also includes a spacious pass-through chamber for the clean transfer of materials.

Electrical service requirements for the ChemoSHIELDr CS500 are 115V or 220V AC, with a total amperage of 20 or 16. The unit's dimensions and weight are optimized for stability and functionality in a pharmacy setting. The product is built to comply with NIOSH guidelines, requiring connection to an externally vented exhaust system for safety when preparing chemotherapy drugs.

Suppliers

Company
Product
Description
Supplier Links
Compounding Aseptic Containment Isolator (CACI) - ChemoSHIELD® CS500 - Baker
Sanford, ME, United States
Compounding Aseptic Containment Isolator (CACI)
ChemoSHIELD® CS500
Compounding Aseptic Containment Isolator (CACI) ChemoSHIELD® CS500
A level of safety that is built in, not bolted on. Both your life and the lives of your patients depend on the safety and performance of your barrier isolator. Each ChemoSHIELD® barrier isolator is made to order with details like seamless covered corners and single sheet construction to ensure a level of safety that is unparalleled in the industry. The ChemoSHIELD® offers a contained, leak-tight negative pressure work area suitable for hazardous pharmaceutical compounds, chemotherapy agents or IV admixtures that can be harmful to pharmacy personnel. ChemoSHIELD creates a unidirectional HEPA-filtered airflow of better than ISO Class 5 (Class 100) air cleanliness conditions within the negative pressure chamber to prevent migration of hazardous contaminants to the outside and to minimize cross-contamination in the direct compounding area. Our clean technology design improves the pharmaceutical compounding process by offering the finest environmental protection in the pharmacy laboratory. As one of the most comfortable isolators in the industry, the ChemoSHIELD features a slanted viewscreen with a top hinge that allows for full opening for loading and unloading of pharmacy instrumentation or equipment. Oval gloveports offer easy reach to interior surfaces for users of different heights, and multiple positions allow total access to the interior. There is also a spacious, negative pressure interchange (pass-thru chamber) which allows clean and easy transfer of materials into or out of the chamber. An adjustable stand allows the cabinet to be configured for standing or seated operation. ISO Class 5 Negative pressure Aseptic compounding of hazardous chemotherapy and other harmful agents 5' and 6' models

A level of safety that is built in, not bolted on.

Both your life and the lives of your patients depend on the safety and performance of your barrier isolator. Each ChemoSHIELD® barrier isolator is made to order with details like seamless covered corners and single sheet construction to ensure a level of safety that is unparalleled in the industry.

The ChemoSHIELD® offers a contained, leak-tight negative pressure work area suitable for hazardous pharmaceutical compounds, chemotherapy agents or IV admixtures that can be harmful to pharmacy personnel. ChemoSHIELD creates a unidirectional HEPA-filtered airflow of better than ISO Class 5 (Class 100) air cleanliness conditions within the negative pressure chamber to prevent migration of hazardous contaminants to the outside and to minimize cross-contamination in the direct compounding area. Our clean technology design improves the pharmaceutical compounding process by offering the finest environmental protection in the pharmacy laboratory.

As one of the most comfortable isolators in the industry, the ChemoSHIELD features a slanted viewscreen with a top hinge that allows for full opening for loading and unloading of pharmacy instrumentation or equipment. Oval gloveports offer easy reach to interior surfaces for users of different heights, and multiple positions allow total access to the interior. There is also a spacious, negative pressure interchange (pass-thru chamber) which allows clean and easy transfer of materials into or out of the chamber. An adjustable stand allows the cabinet to be configured for standing or seated operation.

  • ISO Class 5
  • Negative pressure
  • Aseptic compounding of hazardous chemotherapy and other harmful agents
  • 5' and 6' models
Supplier's Site Datasheet

Technical Specifications

  Baker
Product Category Gloveboxes and Isolators
Product Number ChemoSHIELD® CS500
Product Name Compounding Aseptic Containment Isolator (CACI)
Isolator Type Glovebox
Unlock Full Specs
to access all available technical data

Similar Products

Class III Glovebox - IsoGARD® IG-14 - Baker
Specs
Isolator Type Glovebox
Glove Ports 4
View Details
Physiological Cell Culture Workstations - InvivO<sub>2</sub> - Baker
Specs
Isolator Type Glovebox
Isolator Features Compact / Mini
Glove Ports 2
View Details
Compounding Aseptic Isolator (CAI) - SterilSHIELD® SS500 - Baker
Specs
Isolator Type Glovebox
Glove Ports 2
Width / Length 39.38 inch (1000 mm)
View Details
Anaerobic & Microaerophilic Workstation - Bugbox Mx - Baker
Specs
Isolator Type Glovebox
Isolator Features Compact / Mini
Glove Ports 2
View Details