BRIM Electronics, Inc. Intercom / Computer / Audio Cable, Unshielded 3014

Description
Each conductor UL Type 1061, 24 AWG 7/32 T.C., UL VW-1. Conductors are cabled, then a .032" Gray 105°C UL VW-1 PVC jacket overall. Color coded. Cable meets UL Style 2464. Suitable as an unshielded computer cable, communication, intercom or audio cable. OPER. VOLT.: 300V UL OPER. TEMP.: -40°C to +105°C. See color code for multi-conductor cables. RoHS compliant constructions are available to order. STD. P-U: 500’, 1000’
Request a Quote
Description
Each conductor UL Type 1061, 24 AWG 7/32 T.C., UL VW-1. Conductors are cabled, then a .032" Gray 105°C UL VW-1 PVC jacket overall. Color coded. Cable meets UL Style 2464. Suitable as an unshielded computer cable, communication, intercom or audio cable. OPER. VOLT.: 300V UL OPER. TEMP.: -40°C to +105°C. See color code for multi-conductor cables. RoHS compliant constructions are available to order. STD. P-U: 500’, 1000’
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Intercom / Computer / Audio Cable, Unshielded - 3014 - BRIM Electronics, Inc.
Lodi, NJ, United States
Intercom / Computer / Audio Cable, Unshielded
3014
Intercom / Computer / Audio Cable, Unshielded 3014
Each conductor UL Type 1061, 24 AWG 7/32 T.C., UL VW-1. Conductors are cabled, then a .032" Gray 105°C UL VW-1 PVC jacket overall. Color coded. Cable meets UL Style 2464. Suitable as an unshielded computer cable, communication, intercom or audio cable. OPER. VOLT.: 300V UL OPER. TEMP.: -40°C to +105°C. See color code for multi-conductor cables. RoHS compliant constructions are available to order. STD. P-U: 500’, 1000’

Each conductor UL Type 1061, 24 AWG 7/32 T.C., UL VW-1. Conductors are cabled, then a .032" Gray 105°C UL VW-1 PVC jacket overall. Color coded. Cable meets UL Style 2464. Suitable as an unshielded computer cable, communication, intercom or audio cable. OPER. VOLT.: 300V UL OPER. TEMP.: -40°C to +105°C. See color code for multi-conductor cables. RoHS compliant constructions are available to order. STD. P-U: 500’, 1000’

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Audio Cables
Product Number 3014
Product Name Intercom / Computer / Audio Cable, Unshielded
Product Category Cable
Cable Shielding No Shielding
Standards / Certifications UL Recognized Component Mark (US and Canadian); RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multi-conductor Stranded Audio Cable, Unshielded - 3012 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Shielding No Shielding
Cable Insulation Polyvinyl Chloride
View Details
Heavy Duty Unshielded Twisted-paired Intercom Cable - 3018 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Shielding No Shielding
Cable Insulation Polyvinyl Chloride
View Details
Aluminum Mylar Foil Shielded Sound Cable - 1620 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Shielding Foil Braid
Cable Insulation Polypropylene
View Details
Telephone Cable REA PE-22, Aerial / Duct / Conduit - 1900 / 1905 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Shielding Aluminum
Cable Insulation Polypropylene
View Details