BLM GROUP USA Corporation Machining Center PLANET

Description
The benefit of this combined working process, is the ability to incorporate different working operations in a single and specific production process i.e. straightening, end-forming, de-burring, bending and cut-off. The PLANET can also be configured, with different modules, to allow optional operation cycles rather than the complete production process from straightening to unloading e.g. cutting or bending or end-forming only. With a max. capacity of O.D. 19 mm the Planet is available with Compression or Rotary Draw Bending, Left & Right-Hand dual-stack bending with the option to combine both types of bending in the same automatic cycle, with two different radii. It is particularly suitable for the complex shapes typical of small tubing of the automotive (hydraulics, air conditioning, fuel pipes), air conditioning and heating, refrigeration. The work centre performance is dependably controlled by a CNC Siemens 810D. The PLANET can satisfy an extremely varied production process and can be configured with: De-coiling unit Saw blade cutting unit Internal or external swarfless orbital cutting device 4 or 6 in-line ram forming station and one rotary
Description
The benefit of this combined working process, is the ability to incorporate different working operations in a single and specific production process i.e. straightening, end-forming, de-burring, bending and cut-off. The PLANET can also be configured, with different modules, to allow optional operation cycles rather than the complete production process from straightening to unloading e.g. cutting or bending or end-forming only. With a max. capacity of O.D. 19 mm the Planet is available with Compression or Rotary Draw Bending, Left & Right-Hand dual-stack bending with the option to combine both types of bending in the same automatic cycle, with two different radii. It is particularly suitable for the complex shapes typical of small tubing of the automotive (hydraulics, air conditioning, fuel pipes), air conditioning and heating, refrigeration. The work centre performance is dependably controlled by a CNC Siemens 810D. The PLANET can satisfy an extremely varied production process and can be configured with: De-coiling unit Saw blade cutting unit Internal or external swarfless orbital cutting device 4 or 6 in-line ram forming station and one rotary

Suppliers

Company
Product
Description
Supplier Links
Machining Center - PLANET - BLM GROUP USA Corporation
Wixom, MI, USA
Machining Center
PLANET
Machining Center PLANET
The benefit of this combined working process, is the ability to incorporate different working operations in a single and specific production process i.e. straightening, end-forming, de-burring, bending and cut-off. The PLANET can also be configured, with different modules, to allow optional operation cycles rather than the complete production process from straightening to unloading e.g. cutting or bending or end-forming only. With a max. capacity of O.D. 19 mm the Planet is available with Compression or Rotary Draw Bending, Left & Right-Hand dual-stack bending with the option to combine both types of bending in the same automatic cycle, with two different radii. It is particularly suitable for the complex shapes typical of small tubing of the automotive (hydraulics, air conditioning, fuel pipes), air conditioning and heating, refrigeration. The work centre performance is dependably controlled by a CNC Siemens 810D. The PLANET can satisfy an extremely varied production process and can be configured with: De-coiling unit Saw blade cutting unit Internal or external swarfless orbital cutting device 4 or 6 in-line ram forming station and one rotary

The benefit of this combined working process, is the ability to incorporate different working operations in a single and specific production process i.e. straightening, end-forming, de-burring, bending and cut-off.

The PLANET can also be configured, with different modules, to allow optional operation cycles rather than the complete production process from straightening to unloading e.g. cutting or bending or end-forming only.

With a max. capacity of O.D. 19 mm the Planet is available with Compression or Rotary Draw Bending, Left & Right-Hand dual-stack bending with the option to combine both types of bending in the same automatic cycle, with two different radii.

It is particularly suitable for the complex shapes typical of small tubing of the automotive (hydraulics, air conditioning, fuel pipes), air conditioning and heating, refrigeration.

The work centre performance is dependably controlled by a CNC Siemens 810D.

The PLANET can satisfy an extremely varied production process and can be configured with:

  • De-coiling unit
  • Saw blade cutting unit
  • Internal or external swarfless orbital cutting device
  • 4 or 6 in-line ram forming station and one rotary
Supplier's Site

Technical Specifications

  BLM GROUP USA Corporation
Product Category Tube and Pipe Bending Machines
Product Number PLANET
Product Name Machining Center
Type Ram; Rotary Draw / Mandrel
Unlock Full Specs
to access all available technical data

Similar Products

Mandrel Bending Machine  - DB 60273 3A CNC - transfluid Maschinenbau GmbH
Specs
Type Rotary Draw / Mandrel
Power Hydraulic
Shape Round
View Details
E-Turn Series - ET35 - BLM GROUP USA Corporation
BLM GROUP USA Corporation
Specs
Type Rotary Draw / Mandrel
Power Electric
Shape Round
View Details
Hand Conduit Bender - 74-026 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Roll
Power Manual
Shape Round
View Details