BLM GROUP USA Corporation Tube Bending Machine SMART

Description
SMART is the new all-electric (8 axes) tube bending machine with 3D visual programming software (VGP3D), SMART meets the following requirements: Can be freely and quickly switched into right-hand or left-hand configuration Multi-stack The automatic load and unload integrated in the machine offer the possibility of lights-out operation Compact machine with small footprint (compact layout) Suitable for the bending of tubes up to diam. 28 mm, SMART offers the following advantages: Fixed or variable radius bending All critical machine setting parameters are fixed and managed by the CNC (clamping, pressure die, mandrel, CLR ) Set-up data are stored together with the piece program Constant repeatability and accuracy Cheaply to run (power consumption reduced up to 50% compared to electro-hydraulic machines) Environment friendly: no oil disposal, noise level < 70dba Reduced capital expenditure Easy to use Programming is made through the BLM graphical interactive programming software VGP3D, with: Component feasibility check and generation of themost suitable working cycle (times and costs) Likely collision risks are highlighted and the most efficient avoidance route selected automatically by simply inputting the components bend coordinates, the complete bending program is graphically simulated Particularly suitable for the bending of tubes with complex shape and multiple bending radii, even pre-assembled (fittings, end-forms, etc.), mostly used in the automotive branch (hydraulic pipes, air conditioning, power supply) as well as HVAC.
Description
SMART is the new all-electric (8 axes) tube bending machine with 3D visual programming software (VGP3D), SMART meets the following requirements: Can be freely and quickly switched into right-hand or left-hand configuration Multi-stack The automatic load and unload integrated in the machine offer the possibility of lights-out operation Compact machine with small footprint (compact layout) Suitable for the bending of tubes up to diam. 28 mm, SMART offers the following advantages: Fixed or variable radius bending All critical machine setting parameters are fixed and managed by the CNC (clamping, pressure die, mandrel, CLR ) Set-up data are stored together with the piece program Constant repeatability and accuracy Cheaply to run (power consumption reduced up to 50% compared to electro-hydraulic machines) Environment friendly: no oil disposal, noise level < 70dba Reduced capital expenditure Easy to use Programming is made through the BLM graphical interactive programming software VGP3D, with: Component feasibility check and generation of themost suitable working cycle (times and costs) Likely collision risks are highlighted and the most efficient avoidance route selected automatically by simply inputting the components bend coordinates, the complete bending program is graphically simulated Particularly suitable for the bending of tubes with complex shape and multiple bending radii, even pre-assembled (fittings, end-forms, etc.), mostly used in the automotive branch (hydraulic pipes, air conditioning, power supply) as well as HVAC.

Suppliers

Company
Product
Description
Supplier Links
Tube Bending Machine - SMART - BLM GROUP USA Corporation
Wixom, MI, USA
Tube Bending Machine
SMART
Tube Bending Machine SMART
SMART is the new all-electric (8 axes) tube bending machine with 3D visual programming software (VGP3D), SMART meets the following requirements: Can be freely and quickly switched into right-hand or left-hand configuration Multi-stack The automatic load and unload integrated in the machine offer the possibility of lights-out operation Compact machine with small footprint (compact layout) Suitable for the bending of tubes up to diam. 28 mm, SMART offers the following advantages: Fixed or variable radius bending All critical machine setting parameters are fixed and managed by the CNC (clamping, pressure die, mandrel, CLR ) Set-up data are stored together with the piece program Constant repeatability and accuracy Cheaply to run (power consumption reduced up to 50% compared to electro-hydraulic machines) Environment friendly: no oil disposal, noise level < 70dba Reduced capital expenditure Easy to use Programming is made through the BLM graphical interactive programming software VGP3D, with: Component feasibility check and generation of themost suitable working cycle (times and costs) Likely collision risks are highlighted and the most efficient avoidance route selected automatically by simply inputting the components bend coordinates, the complete bending program is graphically simulated Particularly suitable for the bending of tubes with complex shape and multiple bending radii, even pre-assembled (fittings, end-forms, etc.), mostly used in the automotive branch (hydraulic pipes, air conditioning, power supply) as well as HVAC.

SMART is the new all-electric (8 axes) tube bending machine with 3D visual programming software (VGP3D), SMART meets the following requirements:

  • Can be freely and quickly switched into right-hand or left-hand configuration
  • Multi-stack
  • The automatic load and unload integrated in the machine offer the possibility of lights-out operation
  • Compact machine with small footprint (compact layout)

Suitable for the bending of tubes up to diam. 28 mm, SMART offers the following advantages:

  • Fixed or variable radius bending
  • All critical machine setting parameters are fixed and managed by the CNC (clamping, pressure die, mandrel, CLR )
  • Set-up data are stored together with the piece program
  • Constant repeatability and accuracy
  • Cheaply to run (power consumption reduced up to 50% compared to electro-hydraulic machines)
  • Environment friendly: no oil disposal, noise level < 70dba
  • Reduced capital expenditure
  • Easy to use

Programming is made through the BLM graphical interactive programming software VGP3D, with:

  • Component feasibility check and generation of themost suitable working cycle (times and costs)
  • Likely collision risks are highlighted and the most efficient avoidance route selected automatically
  • by simply inputting the components bend coordinates, the complete bending program is graphically simulated

Particularly suitable for the bending of tubes with complex shape and multiple bending radii, even pre-assembled (fittings, end-forms, etc.), mostly used in the automotive branch (hydraulic pipes, air conditioning, power supply) as well as HVAC.

Supplier's Site

Technical Specifications

  BLM GROUP USA Corporation
Product Category Tube and Pipe Bending Machines
Product Number SMART
Product Name Tube Bending Machine
Type Rotary Draw / Mandrel
Unlock Full Specs
to access all available technical data

Similar Products

Mandrel Bending Machine - DB 80330 3A CNC - transfluid Maschinenbau GmbH
transfluid Maschinenbau GmbH
Specs
Type Rotary Draw / Mandrel
Power Hydraulic
Shape Round
View Details
DH Series - DH2008 - BLM GROUP USA Corporation
BLM GROUP USA Corporation
Specs
Type Rotary Draw / Mandrel
Power Electric
Shape Round
View Details
Hand Held Tube Benders - TB108 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Type Roll
Power Manual
View Details