BLM GROUP USA Corporation ELECT Series ELECT 40

Description
Fully electric CNC tube bending machine for tubes with OD 80 mm, 9 axis with 3D visual graphic programming (VGP3D) Features: multiradii (up to 8 tools) bend head with left or right hand bending sense configuration all the critical machine setting parameters set and managed by the CNC control Fixed, variable radius and boost bend up to 5000kg High reliability and high productivity Use of existing tools - low running costs Real time bend simulation automatically selecting the shortest and most efficient bending cycle to minimize cycle time and reduce cost Any possible collision points are highlighted and the most practical avoidance routes effected Axis position is read by absolute encoder eliminating all conventional sensors, increasing reliability, performance and reducing maintenance cost VGP3D Highly innovative 3D Graphic Programming Software dramatically reducing dependence on operator intervention for: real time bend simulation automatically selecting the shortest and most efficient bending cycle to minimise cycle time and reduce cost component simulation and feasibility check highlighting any possible collisions immediate creation and execution of the machine program with twin data input The multi-stack tool mounting facility allows multi radius and variable radius bending to the same tube in a single set up, Bends with very little straight between them, even compound bends. Generally used within the automotive and climate control sectors. Machine available in three versions: ELECT 40 - maximum tube O.D. capacity up to 42*2mm ELECT 63 - maximum tube O.D. capacity up to 63*2mm ELECT 80 - maximum tube O.D. capacity up to 80*2mm
Description
Fully electric CNC tube bending machine for tubes with OD 80 mm, 9 axis with 3D visual graphic programming (VGP3D) Features: multiradii (up to 8 tools) bend head with left or right hand bending sense configuration all the critical machine setting parameters set and managed by the CNC control Fixed, variable radius and boost bend up to 5000kg High reliability and high productivity Use of existing tools - low running costs Real time bend simulation automatically selecting the shortest and most efficient bending cycle to minimize cycle time and reduce cost Any possible collision points are highlighted and the most practical avoidance routes effected Axis position is read by absolute encoder eliminating all conventional sensors, increasing reliability, performance and reducing maintenance cost VGP3D Highly innovative 3D Graphic Programming Software dramatically reducing dependence on operator intervention for: real time bend simulation automatically selecting the shortest and most efficient bending cycle to minimise cycle time and reduce cost component simulation and feasibility check highlighting any possible collisions immediate creation and execution of the machine program with twin data input The multi-stack tool mounting facility allows multi radius and variable radius bending to the same tube in a single set up, Bends with very little straight between them, even compound bends. Generally used within the automotive and climate control sectors. Machine available in three versions: ELECT 40 - maximum tube O.D. capacity up to 42*2mm ELECT 63 - maximum tube O.D. capacity up to 63*2mm ELECT 80 - maximum tube O.D. capacity up to 80*2mm

Suppliers

Company
Product
Description
Supplier Links
ELECT Series - ELECT 40 - BLM GROUP USA Corporation
Wixom, MI, USA
ELECT Series
ELECT 40
ELECT Series ELECT 40
Fully electric CNC tube bending machine for tubes with OD 80 mm, 9 axis with 3D visual graphic programming (VGP3D) Features: multiradii (up to 8 tools) bend head with left or right hand bending sense configuration all the critical machine setting parameters set and managed by the CNC control Fixed, variable radius and boost bend up to 5000kg High reliability and high productivity Use of existing tools - low running costs Real time bend simulation automatically selecting the shortest and most efficient bending cycle to minimize cycle time and reduce cost Any possible collision points are highlighted and the most practical avoidance routes effected Axis position is read by absolute encoder eliminating all conventional sensors, increasing reliability, performance and reducing maintenance cost VGP3D Highly innovative 3D Graphic Programming Software dramatically reducing dependence on operator intervention for: real time bend simulation automatically selecting the shortest and most efficient bending cycle to minimise cycle time and reduce cost component simulation and feasibility check highlighting any possible collisions immediate creation and execution of the machine program with twin data input The multi-stack tool mounting facility allows multi radius and variable radius bending to the same tube in a single set up, Bends with very little straight between them, even compound bends. Generally used within the automotive and climate control sectors. Machine available in three versions: ELECT 40 - maximum tube O.D. capacity up to 42*2mm ELECT 63 - maximum tube O.D. capacity up to 63*2mm ELECT 80 - maximum tube O.D. capacity up to 80*2mm

Fully electric CNC tube bending machine for tubes with OD 80 mm, 9 axis with 3D visual graphic programming (VGP3D)
Features:

  • multiradii (up to 8 tools)
  • bend head with left or right hand bending sense configuration
  • all the critical machine setting parameters set and managed by the CNC control
  • Fixed, variable radius and boost bend up to 5000kg
  • High reliability and high productivity
  • Use of existing tools - low running costs
  • Real time bend simulation automatically selecting the shortest and most efficient bending cycle to minimize cycle time and reduce cost
  • Any possible collision points are highlighted and the most practical avoidance routes effected
  • Axis position is read by absolute encoder eliminating all conventional sensors, increasing reliability, performance and reducing maintenance cost

VGP3D Highly innovative 3D Graphic Programming Software dramatically reducing dependence on operator intervention for:

  • real time bend simulation automatically selecting the shortest and most efficient bending cycle to minimise cycle time and reduce cost
  • component simulation and feasibility check highlighting any possible collisions
  • immediate creation and execution of the machine program with twin data input

The multi-stack tool mounting facility allows multi radius and variable radius bending to the same tube in a single set up, Bends with very little straight between them, even compound bends. Generally used within the automotive and climate control sectors.
Machine available in three versions:
ELECT 40 - maximum tube O.D. capacity up to 42*2mm
ELECT 63 - maximum tube O.D. capacity up to 63*2mm
ELECT 80 - maximum tube O.D. capacity up to 80*2mm

Supplier's Site

Technical Specifications

  BLM GROUP USA Corporation
Product Category Tube and Pipe Bending Machines
Product Number ELECT 40
Product Name ELECT Series
Type Rotary Draw / Mandrel
Unlock Full Specs
to access all available technical data

Similar Products

Hand Conduit Bender - 74-034 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Roll
Power Manual
Shape Round
View Details
Hand Conduit Bender - 882CBH755 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Power Manual
Shape Round
Maximum Round Size 1.25 to 2 inch (31.75 to 50.8 mm)
View Details