Comco USA CNC 1D Booster Bender KBB-30 Series

Description
Precision 1D bends in a compact CNC tube and pipe bender! When your specifications call for tight bends from your tube and pipe bender, the Comco KBB-30 Series booster bender is the machine for you. The booster feature of the KBB-30 Series provides the additional power required to produce superior quality 1D bends in the most demanding materials up to 1-1/4” OD. The fast 6 second average cycle time of the KBB-30 Series gives you the competitive production rates while the Windows based controller reduces new part development time and provides virtually unlimited program storage capacity, allowing you to move between parts with a minimum of time and effort. When you add a Motoman robot or a Romer CMM to the machine, you can increase your production time as well as the accuracy of all your parts. As with all Comco CNC tube and pipe benders, the compact design saves you valuable floor space and allows easy access for routine maintenance. Comco booster benders are proven performers in a wide range of applications including outdoor power equipment, automotive and aerospace applications. Whether it’s your first tube and pipe bender or a new addition to your tube bending equipment list, the powerful and precise KBB-30 Series booster bender will provide returns on your investment for many years to come! Features: Windows Controller for Ultimate Flexibility and Ease of Operation Major Axes are All-Electric Servo Driven Maximize Part Clearances with Bend Head Design and Drop-Away Clamp System Safety Mat and Bend Arm Safety Plate for Maximum Operator Protection Smallest Machine Footprint for Machine in its Capacity Saving your Production Space A NEMA-Style Lockable Filtered Enclosure is Standard on All Models, Providing Maximum Protection of the Electronics Precision Bearing Components and Rigid Machine Construction Provides the Fastest and Most Accurate Machine in its Class Ball-Screw Feed Drive for Fast, Clean and Silent Machine Operation Sliding Pressure Die Assembly for Bend Consistency
Description
Precision 1D bends in a compact CNC tube and pipe bender! When your specifications call for tight bends from your tube and pipe bender, the Comco KBB-30 Series booster bender is the machine for you. The booster feature of the KBB-30 Series provides the additional power required to produce superior quality 1D bends in the most demanding materials up to 1-1/4” OD. The fast 6 second average cycle time of the KBB-30 Series gives you the competitive production rates while the Windows based controller reduces new part development time and provides virtually unlimited program storage capacity, allowing you to move between parts with a minimum of time and effort. When you add a Motoman robot or a Romer CMM to the machine, you can increase your production time as well as the accuracy of all your parts. As with all Comco CNC tube and pipe benders, the compact design saves you valuable floor space and allows easy access for routine maintenance. Comco booster benders are proven performers in a wide range of applications including outdoor power equipment, automotive and aerospace applications. Whether it’s your first tube and pipe bender or a new addition to your tube bending equipment list, the powerful and precise KBB-30 Series booster bender will provide returns on your investment for many years to come! Features: Windows Controller for Ultimate Flexibility and Ease of Operation Major Axes are All-Electric Servo Driven Maximize Part Clearances with Bend Head Design and Drop-Away Clamp System Safety Mat and Bend Arm Safety Plate for Maximum Operator Protection Smallest Machine Footprint for Machine in its Capacity Saving your Production Space A NEMA-Style Lockable Filtered Enclosure is Standard on All Models, Providing Maximum Protection of the Electronics Precision Bearing Components and Rigid Machine Construction Provides the Fastest and Most Accurate Machine in its Class Ball-Screw Feed Drive for Fast, Clean and Silent Machine Operation Sliding Pressure Die Assembly for Bend Consistency

Suppliers

Company
Product
Description
Supplier Links
CNC 1D Booster Bender - KBB-30 Series - Comco USA
Madison, TN, USA
CNC 1D Booster Bender
KBB-30 Series
CNC 1D Booster Bender KBB-30 Series
Precision 1D bends in a compact CNC tube and pipe bender! When your specifications call for tight bends from your tube and pipe bender, the Comco KBB-30 Series booster bender is the machine for you. The booster feature of the KBB-30 Series provides the additional power required to produce superior quality 1D bends in the most demanding materials up to 1-1/4” OD. The fast 6 second average cycle time of the KBB-30 Series gives you the competitive production rates while the Windows based controller reduces new part development time and provides virtually unlimited program storage capacity, allowing you to move between parts with a minimum of time and effort. When you add a Motoman robot or a Romer CMM to the machine, you can increase your production time as well as the accuracy of all your parts. As with all Comco CNC tube and pipe benders, the compact design saves you valuable floor space and allows easy access for routine maintenance. Comco booster benders are proven performers in a wide range of applications including outdoor power equipment, automotive and aerospace applications. Whether it’s your first tube and pipe bender or a new addition to your tube bending equipment list, the powerful and precise KBB-30 Series booster bender will provide returns on your investment for many years to come! Features: Windows Controller for Ultimate Flexibility and Ease of Operation Major Axes are All-Electric Servo Driven Maximize Part Clearances with Bend Head Design and Drop-Away Clamp System Safety Mat and Bend Arm Safety Plate for Maximum Operator Protection Smallest Machine Footprint for Machine in its Capacity Saving your Production Space A NEMA-Style Lockable Filtered Enclosure is Standard on All Models, Providing Maximum Protection of the Electronics Precision Bearing Components and Rigid Machine Construction Provides the Fastest and Most Accurate Machine in its Class Ball-Screw Feed Drive for Fast, Clean and Silent Machine Operation Sliding Pressure Die Assembly for Bend Consistency

Precision 1D bends in a compact CNC tube and pipe bender!

When your specifications call for tight bends from your tube and pipe bender, the Comco KBB-30 Series booster bender is the machine for you. The booster feature of the KBB-30 Series provides the additional power required to produce superior quality 1D bends in the most demanding materials up to 1-1/4” OD. The fast 6 second average cycle time of the KBB-30 Series gives you the competitive production rates while the Windows based controller reduces new part development time and provides virtually unlimited program storage capacity, allowing you to move between parts with a minimum of time and effort. When you add a Motoman robot or a Romer CMM to the machine, you can increase your production time as well as the accuracy of all your parts.

As with all Comco CNC tube and pipe benders, the compact design saves you valuable floor space and allows easy access for routine maintenance. Comco booster benders are proven performers in a wide range of applications including outdoor power equipment, automotive and aerospace applications.

Whether it’s your first tube and pipe bender or a new addition to your tube bending equipment list, the powerful and precise KBB-30 Series booster bender will provide returns on your investment for many years to come!

Features:

  • Windows Controller for Ultimate Flexibility and Ease of Operation
  • Major Axes are All-Electric Servo Driven
  • Maximize Part Clearances with Bend Head Design and Drop-Away Clamp System
  • Safety Mat and Bend Arm Safety Plate for Maximum Operator Protection
  • Smallest Machine Footprint for Machine in its Capacity Saving your Production Space
  • A NEMA-Style Lockable Filtered Enclosure is Standard on All Models, Providing Maximum Protection of the Electronics
  • Precision Bearing Components and Rigid Machine Construction Provides the Fastest and Most Accurate Machine in its Class
  • Ball-Screw Feed Drive for Fast, Clean and Silent Machine Operation
  • Sliding Pressure Die Assembly for Bend Consistency

Technical Specifications

  Comco USA
Product Category Tube and Pipe Bending Machines
Product Number KBB-30 Series
Product Name CNC 1D Booster Bender
Unlock Full Specs
to access all available technical data

Similar Products

Mobile Bending Machine - MB 30115 - transfluid Maschinenbau GmbH
transfluid Maschinenbau GmbH
Specs
Power Hydraulic
Shape Round
Maximum Round Size 0.2500 to 4.5 inch (6.35 to 114 mm)
View Details
Tube Bending Machine - SMART - BLM GROUP USA Corporation
BLM GROUP USA Corporation
Specs
Type Rotary Draw / Mandrel
Power Electric
Shape Round
View Details
Hand Held Tube Benders - TB108 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Type Roll
Power Manual
View Details