BINDER Inc. Vacuum Drying Oven for Non-Flammable Solvents VD Series VD 53

Description
Electronically controlled APT.line™ preheating chamber with 2 expansion racks assuring temperature accuracy and reproducible results Temperature range from 15 °C above ambient temperature to 200 °C MP controller with 2 programs with 10 sections each or switchable to 1 program with 20 sections Integrated weekly program timer with real-time function Digital temperature setting with an accuracy of one degree Elapsed time indicator Precision-adjustable ventilation valve Precision-adjustable inert gas valve with Cross-Flow-Technolog y All electrical components are decoupled from the inner chamber Spring-mounted safety glass panel with shatter protection Independent adjustable temperature safety device class 2 (DIN 12880), with visual temperature alarm Measuring port DN 16 in rear panel Analog pressure gauge (displays pressure difference between the inner chamber and ambient pressure) Electro polished inner chamber, suction and ventilation tubes, pressure container, expansion racks, and ball valve are made of stainless steel Door gasket made of tempered silicone 2 x 24 V DC (max 0.4 A) switching outputs, switched via 2 control contacts in the program editor RS 422 interface for communication software APT-COM™ DataControlSystem 2 patented, flexible aluminum expansion racks Also available as complete system with module and vacuum pump. Features: Reduced noise level Practical working height Coordinated system BINDER test confirmation
Description
Electronically controlled APT.line™ preheating chamber with 2 expansion racks assuring temperature accuracy and reproducible results Temperature range from 15 °C above ambient temperature to 200 °C MP controller with 2 programs with 10 sections each or switchable to 1 program with 20 sections Integrated weekly program timer with real-time function Digital temperature setting with an accuracy of one degree Elapsed time indicator Precision-adjustable ventilation valve Precision-adjustable inert gas valve with Cross-Flow-Technolog y All electrical components are decoupled from the inner chamber Spring-mounted safety glass panel with shatter protection Independent adjustable temperature safety device class 2 (DIN 12880), with visual temperature alarm Measuring port DN 16 in rear panel Analog pressure gauge (displays pressure difference between the inner chamber and ambient pressure) Electro polished inner chamber, suction and ventilation tubes, pressure container, expansion racks, and ball valve are made of stainless steel Door gasket made of tempered silicone 2 x 24 V DC (max 0.4 A) switching outputs, switched via 2 control contacts in the program editor RS 422 interface for communication software APT-COM™ DataControlSystem 2 patented, flexible aluminum expansion racks Also available as complete system with module and vacuum pump. Features: Reduced noise level Practical working height Coordinated system BINDER test confirmation

Suppliers

Company
Product
Description
Supplier Links
Vacuum Drying Oven for Non-Flammable Solvents VD Series - VD 53 - BINDER Inc.
Tuttlingen, Germany
Vacuum Drying Oven for Non-Flammable Solvents VD Series
VD 53
Vacuum Drying Oven for Non-Flammable Solvents VD Series VD 53
Electronically controlled APT.line™ preheating chamber with 2 expansion racks assuring temperature accuracy and reproducible results Temperature range from 15 °C above ambient temperature to 200 °C MP controller with 2 programs with 10 sections each or switchable to 1 program with 20 sections Integrated weekly program timer with real-time function Digital temperature setting with an accuracy of one degree Elapsed time indicator Precision-adjustable ventilation valve Precision-adjustable inert gas valve with Cross-Flow-Technolog y All electrical components are decoupled from the inner chamber Spring-mounted safety glass panel with shatter protection Independent adjustable temperature safety device class 2 (DIN 12880), with visual temperature alarm Measuring port DN 16 in rear panel Analog pressure gauge (displays pressure difference between the inner chamber and ambient pressure) Electro polished inner chamber, suction and ventilation tubes, pressure container, expansion racks, and ball valve are made of stainless steel Door gasket made of tempered silicone 2 x 24 V DC (max 0.4 A) switching outputs, switched via 2 control contacts in the program editor RS 422 interface for communication software APT-COM™ DataControlSystem 2 patented, flexible aluminum expansion racks Also available as complete system with module and vacuum pump. Features: Reduced noise level Practical working height Coordinated system BINDER test confirmation
  • Electronically controlled APT.line™ preheating chamber with 2 expansion racks assuring temperature accuracy and reproducible results
  • Temperature range from 15 °C above ambient temperature to 200 °C
  • MP controller with 2 programs with 10 sections each or switchable to 1 program with 20 sections
  • Integrated weekly program timer with real-time function
    • Digital temperature setting with an accuracy of one degree
    • Elapsed time indicator
  • Precision-adjustable ventilation valve
  • Precision-adjustable inert gas valve with Cross-Flow-Technology
  • All electrical components are decoupled from the inner chamber
  • Spring-mounted safety glass panel with shatter protection
  • Independent adjustable temperature safety device class 2 (DIN 12880), with visual temperature alarm
  • Measuring port DN 16 in rear panel
  • Analog pressure gauge (displays pressure difference between the inner chamber and ambient pressure)
  • Electro polished inner chamber, suction and ventilation tubes, pressure container, expansion racks, and ball valve are made of stainless steel
  • Door gasket made of tempered silicone
  • 2 x 24 V DC (max 0.4 A) switching outputs, switched via 2 control contacts in the program editor
  • RS 422 interface for communication software APT-COM™ DataControlSystem
  • 2 patented, flexible aluminum expansion racks
  • Also available as complete system with module and vacuum pump. Features:
  • Reduced noise level
    • Practical working height
    • Coordinated system
  • BINDER test confirmation
Supplier's Site

Technical Specifications

  BINDER Inc.
Product Category Laboratory Ovens
Product Number VD 53
Product Name Vacuum Drying Oven for Non-Flammable Solvents VD Series
External Bench / Cabinet
Features Shelves, Racks or Carts; Timer; Alarms
Heat Source Indirect / Contact / Conduction
Controller Type Programmable
Atmosphere Vacuum Oven / Furnace
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Drying Oven for Non-Flammable Solvents VD Series - VD 115 - BINDER Inc.
Specs
External Bench / Cabinet
Features Shelves, Racks or Carts; Timer; Alarms
Heat Source Indirect / Contact / Conduction
View Details
Da Vinci Kiln Automatic - X2345-D - L&L Kiln Mfg. Inc.
Specs
External Vertical (Bell Top)
Features Shelves, Racks or Carts (optional feature)
Heat Source Electric / Resistance
View Details
Laboratory Oven - BD-900 - Associated Environmental Systems
Associated Environmental Systems
Specs
External Bench / Cabinet
Features Shelves, Racks or Carts (optional feature); Data Logger or Recorder (optional feature)
Heat Source Electric / Resistance
View Details