BINDER Inc. Heating Oven with Mechanical Convection FD Series FD 115

Description
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range from 5 °C above ambient temperature to 300 °C DS control with integrated timer 0 to 99 hrs Digital temperature setting with an accuracy of one degree Independent adjustable temperature safety device class 2 (DIN 12880), with visual temperature alarm Adjustable front ventilation flap slide and rear exhaust ø 50 mm (1.97 inch) Units up to 115 liters are stackable 2 chrome-plated racks included BINDER test confirmation
Description
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range from 5 °C above ambient temperature to 300 °C DS control with integrated timer 0 to 99 hrs Digital temperature setting with an accuracy of one degree Independent adjustable temperature safety device class 2 (DIN 12880), with visual temperature alarm Adjustable front ventilation flap slide and rear exhaust ø 50 mm (1.97 inch) Units up to 115 liters are stackable 2 chrome-plated racks included BINDER test confirmation

Suppliers

Company
Product
Description
Supplier Links
Heating Oven with Mechanical Convection FD Series - FD 115 - BINDER Inc.
Tuttlingen, Germany
Heating Oven with Mechanical Convection FD Series
FD 115
Heating Oven with Mechanical Convection FD Series FD 115
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range from 5 °C above ambient temperature to 300 °C DS control with integrated timer 0 to 99 hrs Digital temperature setting with an accuracy of one degree Independent adjustable temperature safety device class 2 (DIN 12880), with visual temperature alarm Adjustable front ventilation flap slide and rear exhaust ø 50 mm (1.97 inch) Units up to 115 liters are stackable 2 chrome-plated racks included BINDER test confirmation
  • Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results
  • Temperature range from 5 °C above ambient temperature to 300 °C
  • DS control with integrated timer 0 to 99 hrs
  • Digital temperature setting with an accuracy of one degree
  • Independent adjustable temperature safety device class 2 (DIN 12880), with visual temperature alarm
  • Adjustable front ventilation flap slide and rear exhaust Ø 50 mm (1.97 inch)
  • Units up to 115 liters are stackable
  • 2 chrome-plated racks included
  • BINDER test confirmation
Supplier's Site

Technical Specifications

  BINDER Inc.
Product Category Laboratory Ovens
Product Number FD 115
Product Name Heating Oven with Mechanical Convection FD Series
External Bench / Cabinet
Features Shelves, Racks or Carts; Timer; Alarms
Heat Source Indirect / Contact / Conduction
Controller Type Programmable
Atmosphere Air / Oxidizing
Unlock Full Specs
to access all available technical data

Similar Products

Batch Oven Vertical Air Flow - M2-WOF-38 - Trent, Inc.
Specs
External Bench / Cabinet
Features Shelves, Racks or Carts
Heat Source Electric / Resistance
View Details
Safety Vacuum Drying Oven for Flammable Solvents VDL Series - VDL 53 - BINDER Inc.
Specs
External Bench / Cabinet
Features Shelves, Racks or Carts; Timer; Alarms
Heat Source Indirect / Contact / Conduction
View Details
Tissue Drying Oven - TDO SAHARA - MEDITE Group
Specs
External Bench / Cabinet
Heat Source Steam
View Details