BINDER Inc. Heating Chamber with Mechanical Convection FED Series FED 400

Description
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range from 5 °C above ambient temperature to 300 °C MS controller with several timer functions Controller timer functions: delayed ON, delayed OFF, temperature dependent delayed OFF Digital temperature setting with an accuracy of one degree Adjustable fan speed Front ventilation flap slide and rear exhaust duct ø 50 mm (1.97 inch) Independent adjustable temperature safety device class 2 (DIN 12880), with visual temperature alarm RS 422 interface for use with APT-COM™ DataControlSystem communication software or switch over to printer output with RS 232 / RS 422 interface converter Units up to 115 liters are stackable 2 chrome-plated racks included BINDER test confirmation
Description
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range from 5 °C above ambient temperature to 300 °C MS controller with several timer functions Controller timer functions: delayed ON, delayed OFF, temperature dependent delayed OFF Digital temperature setting with an accuracy of one degree Adjustable fan speed Front ventilation flap slide and rear exhaust duct ø 50 mm (1.97 inch) Independent adjustable temperature safety device class 2 (DIN 12880), with visual temperature alarm RS 422 interface for use with APT-COM™ DataControlSystem communication software or switch over to printer output with RS 232 / RS 422 interface converter Units up to 115 liters are stackable 2 chrome-plated racks included BINDER test confirmation

Suppliers

Company
Product
Description
Supplier Links
Heating Chamber with Mechanical Convection FED Series - FED 400 - BINDER Inc.
Tuttlingen, Germany
Heating Chamber with Mechanical Convection FED Series
FED 400
Heating Chamber with Mechanical Convection FED Series FED 400
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range from 5 °C above ambient temperature to 300 °C MS controller with several timer functions Controller timer functions: delayed ON, delayed OFF, temperature dependent delayed OFF Digital temperature setting with an accuracy of one degree Adjustable fan speed Front ventilation flap slide and rear exhaust duct ø 50 mm (1.97 inch) Independent adjustable temperature safety device class 2 (DIN 12880), with visual temperature alarm RS 422 interface for use with APT-COM™ DataControlSystem communication software or switch over to printer output with RS 232 / RS 422 interface converter Units up to 115 liters are stackable 2 chrome-plated racks included BINDER test confirmation
  • Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results
  • Temperature range from 5 °C above ambient temperature to 300 °C
  • MS controller with several timer functions
  • Controller timer functions: delayed ON, delayed OFF, temperature dependent delayed OFF
    • Digital temperature setting with an accuracy of one degree
  • Adjustable fan speed
  • Front ventilation flap slide and rear exhaust duct Ø 50 mm (1.97 inch)
  • Independent adjustable temperature safety device class 2 (DIN 12880), with visual temperature alarm
  • RS 422 interface for use with APT-COM™ DataControlSystem communication software or switch over to printer output with RS 232 / RS 422 interface converter
  • Units up to 115 liters are stackable
  • 2 chrome-plated racks included
  • BINDER test confirmation
Supplier's Site

Technical Specifications

  BINDER Inc.
Product Category Laboratory Ovens
Product Number FED 400
Product Name Heating Chamber with Mechanical Convection FED Series
External Bench / Cabinet
Features Shelves, Racks or Carts; Timer; Alarms
Heat Source Indirect / Contact / Conduction
Controller Type Programmable
Atmosphere Air / Oxidizing
Unlock Full Specs
to access all available technical data

Similar Products

Batch Oven Horizontal Air Flow - COFH-118 - Trent, Inc.
Specs
External Bench / Cabinet
Features Shelves, Racks or Carts
Heat Source Electric / Resistance
View Details
Vacuum Drying Oven for Non-Flammable Solvents VD Series - VD 23 - BINDER Inc.
Specs
External Bench / Cabinet
Features Shelves, Racks or Carts; Timer; Alarms
Heat Source Indirect / Contact / Conduction
View Details
Tissue Drying Oven - TDO SAHARA - MEDITE Group
Specs
External Bench / Cabinet
Heat Source Steam
View Details