BINDER Inc. Heating Oven with Mechanical Control ED Series ED 720

Description
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range from 5 °C (9 °F) above ambient temperature to 300 °C (527 °F) Digital temperature setting with an accuracy of one degree DS control with integrated timer 0 to 99 hrs Independent adjustable temperature safety device class 2 (DIN 12880), with visual temperature alarm Adjustable ventilation by means of front ventilation flap slide and rear exhaust ø 50 mm Optional RS 422 Interface for APT-COM™ Data Control System communication software Units up to 115 liters are stackable 2 chrome-plated racks included BINDER test confirmation
Description
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range from 5 °C (9 °F) above ambient temperature to 300 °C (527 °F) Digital temperature setting with an accuracy of one degree DS control with integrated timer 0 to 99 hrs Independent adjustable temperature safety device class 2 (DIN 12880), with visual temperature alarm Adjustable ventilation by means of front ventilation flap slide and rear exhaust ø 50 mm Optional RS 422 Interface for APT-COM™ Data Control System communication software Units up to 115 liters are stackable 2 chrome-plated racks included BINDER test confirmation

Suppliers

Company
Product
Description
Supplier Links
Heating Oven with Mechanical Control ED Series - ED 720 - BINDER Inc.
Tuttlingen, Germany
Heating Oven with Mechanical Control ED Series
ED 720
Heating Oven with Mechanical Control ED Series ED 720
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range from 5 °C (9 °F) above ambient temperature to 300 °C (527 °F) Digital temperature setting with an accuracy of one degree DS control with integrated timer 0 to 99 hrs Independent adjustable temperature safety device class 2 (DIN 12880), with visual temperature alarm Adjustable ventilation by means of front ventilation flap slide and rear exhaust ø 50 mm Optional RS 422 Interface for APT-COM™ Data Control System communication software Units up to 115 liters are stackable 2 chrome-plated racks included BINDER test confirmation
  • Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results
  • Temperature range from 5 °C (9 °F) above ambient temperature to 300 °C (527 °F)
  • Digital temperature setting with an accuracy of one degree
  • DS control with integrated timer 0 to 99 hrs
  • Independent adjustable temperature safety device class 2 (DIN 12880), with visual temperature alarm
  • Adjustable ventilation by means of front ventilation flap slide and rear exhaust Ø 50 mm
  • Optional RS 422 Interface for APT-COM™ Data Control System communication software
  • Units up to 115 liters are stackable
  • 2 chrome-plated racks included
  • BINDER test confirmation
Supplier's Site

Technical Specifications

  BINDER Inc.
Product Category Laboratory Ovens
Product Number ED 720
Product Name Heating Oven with Mechanical Control ED Series
External Bench / Cabinet
Features Shelves, Racks or Carts; Timer; Alarms
Heat Source Indirect / Contact / Conduction
Controller Type Programmable
Atmosphere Air / Oxidizing
Unlock Full Specs
to access all available technical data

Similar Products

Batch Oven Horizontal Air Flow - COFH-1 - Trent, Inc.
Specs
External Bench / Cabinet
Features Shelves, Racks or Carts
Heat Source Electric / Resistance
View Details
Vacuum Drying Oven for Non-Flammable Solvents VD Series - VD 23 - BINDER Inc.
Specs
External Bench / Cabinet
Features Shelves, Racks or Carts; Timer; Alarms
Heat Source Indirect / Contact / Conduction
View Details
Tissue Drying Oven - TDO SAHARA - MEDITE Group
Specs
External Bench / Cabinet
Heat Source Steam
View Details