BINDER Inc. Safety Drying Oven FDL Series FDL 115

Description
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results All safety features met according to EN 1539 Temperature range from 5 °C above ambient temperature to 300 °C MP controller with 2 programs with 10 sections each, or alternatively one program with 20 sections The time of an individual program step can be set to max. 99.59 hours or 999.59 hours. This adjustment applies to all program sections. Integrated weekly program timer with real-time function Adjustable ramp function via program editor Digital temperature setting with an accuracy of one degree Adjustable fan speed Adjustable ventilation by means of front ventilation flap slide and rear exhaust ø 50 mm Elapsed time indicator Door gasket, FKM (Viton) heat resistant up to 200 °C (392 °F) Replaceable fresh-air filter cartridge. Class F6 (EU6 fine-particle filter for particle sizes 1 μm to 10 μm) Independent adjustable temperature safety device class 2 (DIN 12880), with visual temperature alarm Fresh-air monitoring with visual and audible alarm and automatic deactivation of heating Rear exhaust connector ø 100 mm (4 inch) RS 422 interface for use with APT-COM™ DataControlSystem communication software or switch over to printer output with RS 232 / RS 422 interface converter Units up to 115 liters are stackable 2 chrome-plated racks included BINDER test confirmation
Description
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results All safety features met according to EN 1539 Temperature range from 5 °C above ambient temperature to 300 °C MP controller with 2 programs with 10 sections each, or alternatively one program with 20 sections The time of an individual program step can be set to max. 99.59 hours or 999.59 hours. This adjustment applies to all program sections. Integrated weekly program timer with real-time function Adjustable ramp function via program editor Digital temperature setting with an accuracy of one degree Adjustable fan speed Adjustable ventilation by means of front ventilation flap slide and rear exhaust ø 50 mm Elapsed time indicator Door gasket, FKM (Viton) heat resistant up to 200 °C (392 °F) Replaceable fresh-air filter cartridge. Class F6 (EU6 fine-particle filter for particle sizes 1 μm to 10 μm) Independent adjustable temperature safety device class 2 (DIN 12880), with visual temperature alarm Fresh-air monitoring with visual and audible alarm and automatic deactivation of heating Rear exhaust connector ø 100 mm (4 inch) RS 422 interface for use with APT-COM™ DataControlSystem communication software or switch over to printer output with RS 232 / RS 422 interface converter Units up to 115 liters are stackable 2 chrome-plated racks included BINDER test confirmation

Suppliers

Company
Product
Description
Supplier Links
Safety Drying Oven FDL Series - FDL 115 - BINDER Inc.
Tuttlingen, Germany
Safety Drying Oven FDL Series
FDL 115
Safety Drying Oven FDL Series FDL 115
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results All safety features met according to EN 1539 Temperature range from 5 °C above ambient temperature to 300 °C MP controller with 2 programs with 10 sections each, or alternatively one program with 20 sections The time of an individual program step can be set to max. 99.59 hours or 999.59 hours. This adjustment applies to all program sections. Integrated weekly program timer with real-time function Adjustable ramp function via program editor Digital temperature setting with an accuracy of one degree Adjustable fan speed Adjustable ventilation by means of front ventilation flap slide and rear exhaust ø 50 mm Elapsed time indicator Door gasket, FKM (Viton) heat resistant up to 200 °C (392 °F) Replaceable fresh-air filter cartridge. Class F6 (EU6 fine-particle filter for particle sizes 1 μm to 10 μm) Independent adjustable temperature safety device class 2 (DIN 12880), with visual temperature alarm Fresh-air monitoring with visual and audible alarm and automatic deactivation of heating Rear exhaust connector ø 100 mm (4 inch) RS 422 interface for use with APT-COM™ DataControlSystem communication software or switch over to printer output with RS 232 / RS 422 interface converter Units up to 115 liters are stackable 2 chrome-plated racks included BINDER test confirmation
  • Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results
  • All safety features met according to EN 1539
  • Temperature range from 5 °C above ambient temperature to 300 °C
  • MP controller with 2 programs with 10 sections each, or alternatively one program with 20 sections
  • The time of an individual program step can be set to max. 99.59 hours or 999.59 hours. This adjustment applies to all program sections.
    • Integrated weekly program timer with real-time function
    • Adjustable ramp function via program editor
    • Digital temperature setting with an accuracy of one degree
  • Adjustable fan speed
  • Adjustable ventilation by means of front ventilation flap slide and rear exhaust Ø 50 mm
  • Elapsed time indicator
  • Door gasket, FKM (Viton) heat resistant up to 200 °C (392 °F)
  • Replaceable fresh-air filter cartridge. Class F6 (EU6 fine-particle filter for particle sizes 1 μm to 10 μm)
  • Independent adjustable temperature safety device class 2 (DIN 12880), with visual temperature alarm
  • Fresh-air monitoring with visual and audible alarm and automatic deactivation of heating
  • Rear exhaust connector Ø 100 mm (4 inch)
  • RS 422 interface for use with APT-COM™ DataControlSystem communication software or switch over to printer output with RS 232 / RS 422 interface converter
  • Units up to 115 liters are stackable
  • 2 chrome-plated racks included
  • BINDER test confirmation
Supplier's Site

Technical Specifications

  BINDER Inc.
Product Category Laboratory Ovens
Product Number FDL 115
Product Name Safety Drying Oven FDL Series
External Bench / Cabinet
Features Shelves, Racks or Carts; AirFilter; Timer; Alarms
Heat Source Indirect / Contact / Conduction
Controller Type Programmable
Atmosphere Air / Oxidizing
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Oven - BOV-20 - BEING Scientific Inc.
BEING Scientific Inc.
Specs
Features Shelves, Racks or Carts; Timer; Alarms
Heat Source Electric / Resistance;

4-Sided Jacket Heating

Atmosphere Inert; Vacuum Oven / Furnace
View Details
Heating Oven with Mechanical Control E Series - E 28 - BINDER Inc.
Specs
External Bench / Cabinet
Features Shelves, Racks or Carts; Timer
Heat Source Indirect / Contact / Conduction
View Details
Cleanroom Oven - 2148-15 - Terra Universal, Inc.
Terra Universal, Inc.
Specs
External Bench / Cabinet
Features AirFilter
Heat Source Electric / Resistance
View Details