BINDER Inc. Safety Vacuum Drying Oven for Flammable Solvents VDL Series VDL 115

Description
Inner chamber is designed according to ATEX guidelines for Zone II 3G Electronically controlled APT.line™ preheating chamber with 2 expansion racks assuring temperature accuracy and reproducible results Temperature range from 15 °C above ambient temperature to 200 °C MP controller with 2 programs with 10 sections each or switchable to 1 program with 20 sections Integrated weekly program timer with real-time function Digital temperature setting with an accuracy of one degree Elapsed time indicator Spring-mounted safety glass panel with shatter protection Precision-adjustable ventilation valve Precision-adjustable inert gas valve with Cross-Flow-Technolog y Safety features: Pressure control device for heating activated < 125 mbar Over pressure capsuled instrument panel with compressed air connection and maintenance unit Flame protection gasket Analog pressure gauge (displays pressure difference between the inner chamber and ambient pressure) Electro polished inner chamber, suction and ventilation tubes, pressure container, expansion racks, and ball valve are made of stainless steel Door gasket made of tempered silicone Independent adjustable temperature safety device class 2 (DIN 12880), with visual temperature alarm Measuring port DN 16 in rear panel RS 422 interface for use with optional GMP/GLP and FDA guideline 21 CFR Part 11 compliant APT-COM™ DataControlSystem software 2 patented, flexible aluminum expansion racks All electrical components are decoupled from the inner chamber Available as a complete system, with module and vacuum pump. Features: Reduced sound level Practical working height Well balanced system BINDER test confirmation
Description
Inner chamber is designed according to ATEX guidelines for Zone II 3G Electronically controlled APT.line™ preheating chamber with 2 expansion racks assuring temperature accuracy and reproducible results Temperature range from 15 °C above ambient temperature to 200 °C MP controller with 2 programs with 10 sections each or switchable to 1 program with 20 sections Integrated weekly program timer with real-time function Digital temperature setting with an accuracy of one degree Elapsed time indicator Spring-mounted safety glass panel with shatter protection Precision-adjustable ventilation valve Precision-adjustable inert gas valve with Cross-Flow-Technolog y Safety features: Pressure control device for heating activated < 125 mbar Over pressure capsuled instrument panel with compressed air connection and maintenance unit Flame protection gasket Analog pressure gauge (displays pressure difference between the inner chamber and ambient pressure) Electro polished inner chamber, suction and ventilation tubes, pressure container, expansion racks, and ball valve are made of stainless steel Door gasket made of tempered silicone Independent adjustable temperature safety device class 2 (DIN 12880), with visual temperature alarm Measuring port DN 16 in rear panel RS 422 interface for use with optional GMP/GLP and FDA guideline 21 CFR Part 11 compliant APT-COM™ DataControlSystem software 2 patented, flexible aluminum expansion racks All electrical components are decoupled from the inner chamber Available as a complete system, with module and vacuum pump. Features: Reduced sound level Practical working height Well balanced system BINDER test confirmation

Suppliers

Company
Product
Description
Supplier Links
Safety Vacuum Drying Oven for Flammable Solvents VDL Series - VDL 115 - BINDER Inc.
Tuttlingen, Germany
Safety Vacuum Drying Oven for Flammable Solvents VDL Series
VDL 115
Safety Vacuum Drying Oven for Flammable Solvents VDL Series VDL 115
Inner chamber is designed according to ATEX guidelines for Zone II 3G Electronically controlled APT.line™ preheating chamber with 2 expansion racks assuring temperature accuracy and reproducible results Temperature range from 15 °C above ambient temperature to 200 °C MP controller with 2 programs with 10 sections each or switchable to 1 program with 20 sections Integrated weekly program timer with real-time function Digital temperature setting with an accuracy of one degree Elapsed time indicator Spring-mounted safety glass panel with shatter protection Precision-adjustable ventilation valve Precision-adjustable inert gas valve with Cross-Flow-Technolog y Safety features: Pressure control device for heating activated < 125 mbar Over pressure capsuled instrument panel with compressed air connection and maintenance unit Flame protection gasket Analog pressure gauge (displays pressure difference between the inner chamber and ambient pressure) Electro polished inner chamber, suction and ventilation tubes, pressure container, expansion racks, and ball valve are made of stainless steel Door gasket made of tempered silicone Independent adjustable temperature safety device class 2 (DIN 12880), with visual temperature alarm Measuring port DN 16 in rear panel RS 422 interface for use with optional GMP/GLP and FDA guideline 21 CFR Part 11 compliant APT-COM™ DataControlSystem software 2 patented, flexible aluminum expansion racks All electrical components are decoupled from the inner chamber Available as a complete system, with module and vacuum pump. Features: Reduced sound level Practical working height Well balanced system BINDER test confirmation
  • Inner chamber is designed according to ATEX guidelines for Zone II 3G
  • Electronically controlled APT.line™ preheating chamber with 2 expansion racks assuring temperature accuracy and reproducible results
  • Temperature range from 15 °C above ambient temperature to 200 °C
  • MP controller with 2 programs with 10 sections each or switchable to 1 program with 20 sections
  • Integrated weekly program timer with real-time function
    • Digital temperature setting with an accuracy of one degree
    • Elapsed time indicator
  • Spring-mounted safety glass panel with shatter protection
  • Precision-adjustable ventilation valve
  • Precision-adjustable inert gas valve with Cross-Flow-Technology
  • Safety features:
  • Pressure control device for heating activated < 125 mbar
    • Over pressure capsuled instrument panel with compressed air connection and maintenance unit
    • Flame protection gasket
  • Analog pressure gauge (displays pressure difference between the inner chamber and ambient pressure)
  • Electro polished inner chamber, suction and ventilation tubes, pressure container, expansion racks, and ball valve are made of stainless steel
  • Door gasket made of tempered silicone
  • Independent adjustable temperature safety device class 2 (DIN 12880), with visual temperature alarm
  • Measuring port DN 16 in rear panel
  • RS 422 interface for use with optional GMP/GLP and FDA guideline 21 CFR Part 11 compliant APT-COM™ DataControlSystem software
  • 2 patented, flexible aluminum expansion racks
  • All electrical components are decoupled from the inner chamber
  • Available as a complete system, with module and vacuum pump. Features:
  • Reduced sound level
    • Practical working height
    • Well balanced system
  • BINDER test confirmation
Supplier's Site

Technical Specifications

  BINDER Inc.
Product Category Laboratory Ovens
Product Number VDL 115
Product Name Safety Vacuum Drying Oven for Flammable Solvents VDL Series
External Bench / Cabinet
Features Shelves, Racks or Carts; Timer; Alarms
Heat Source Indirect / Contact / Conduction
Controller Type Programmable
Atmosphere Vacuum Oven / Furnace
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Oven - BOV-120 - BEING Scientific Inc.
BEING Scientific Inc.
Specs
Features Shelves, Racks or Carts; Timer; Alarms
Heat Source Electric / Resistance;

Individual Shelf Heating

Atmosphere Inert; Vacuum Oven / Furnace
View Details
Safety Vacuum Drying Oven for Flammable Solvents VDL Series - VDL 23 - BINDER Inc.
Specs
External Bench / Cabinet
Features Shelves, Racks or Carts; Timer; Alarms
Heat Source Indirect / Contact / Conduction
View Details
Specs
External Bench / Cabinet
Features Shelves, Racks or Carts
Heat Source Electric / Resistance
View Details