BINDER Inc. Vacuum Drying Oven for Non-Flammable Solvents VD Series VD 23

Description
Electronically controlled APT.line™ preheating chamber with 2 expansion racks assuring temperature accuracy and reproducible results Temperature range from 15 °C above ambient temperature to 200 °C MP controller with 2 programs with 10 sections each or switchable to 1 program with 20 sections Integrated weekly program timer with real-time function Digital temperature setting with an accuracy of one degree Elapsed time indicator Precision-adjustable ventilation valve (for VD 23, the standard inert gas connection is also used as the ventilation valve) Precision-adjustable inert gas valve with Cross-Flow-Technolog y All electrical components are decoupled from the inner chamber Spring-mounted safety glass panel with shatter protection Independent adjustable temperature safety device class 2 (DIN 12880), with visual temperature alarm Measuring port DN 16 in rear panel Analog pressure gauge (displays pressure difference between the inner chamber and ambient pressure) Electro polished inner chamber, suction and ventilation tubes, pressure container, expansion racks, and ball valve are made of stainless steel Door gasket made of tempered silicone 2 x 24 V DC (max 0.4 A) switching outputs, switched via 2 control contacts in the program editor RS 422 interface for communication software APT-COM™ DataControlSystem 2 patented, flexible aluminum expansion racks Also available as complete system with module and vacuum pump. Features: Reduced noise level Practical working height Coordinated system BINDER test confirmation
Description
Electronically controlled APT.line™ preheating chamber with 2 expansion racks assuring temperature accuracy and reproducible results Temperature range from 15 °C above ambient temperature to 200 °C MP controller with 2 programs with 10 sections each or switchable to 1 program with 20 sections Integrated weekly program timer with real-time function Digital temperature setting with an accuracy of one degree Elapsed time indicator Precision-adjustable ventilation valve (for VD 23, the standard inert gas connection is also used as the ventilation valve) Precision-adjustable inert gas valve with Cross-Flow-Technolog y All electrical components are decoupled from the inner chamber Spring-mounted safety glass panel with shatter protection Independent adjustable temperature safety device class 2 (DIN 12880), with visual temperature alarm Measuring port DN 16 in rear panel Analog pressure gauge (displays pressure difference between the inner chamber and ambient pressure) Electro polished inner chamber, suction and ventilation tubes, pressure container, expansion racks, and ball valve are made of stainless steel Door gasket made of tempered silicone 2 x 24 V DC (max 0.4 A) switching outputs, switched via 2 control contacts in the program editor RS 422 interface for communication software APT-COM™ DataControlSystem 2 patented, flexible aluminum expansion racks Also available as complete system with module and vacuum pump. Features: Reduced noise level Practical working height Coordinated system BINDER test confirmation

Suppliers

Company
Product
Description
Supplier Links
Vacuum Drying Oven for Non-Flammable Solvents VD Series - VD 23 - BINDER Inc.
Tuttlingen, Germany
Vacuum Drying Oven for Non-Flammable Solvents VD Series
VD 23
Vacuum Drying Oven for Non-Flammable Solvents VD Series VD 23
Electronically controlled APT.line™ preheating chamber with 2 expansion racks assuring temperature accuracy and reproducible results Temperature range from 15 °C above ambient temperature to 200 °C MP controller with 2 programs with 10 sections each or switchable to 1 program with 20 sections Integrated weekly program timer with real-time function Digital temperature setting with an accuracy of one degree Elapsed time indicator Precision-adjustable ventilation valve (for VD 23, the standard inert gas connection is also used as the ventilation valve) Precision-adjustable inert gas valve with Cross-Flow-Technolog y All electrical components are decoupled from the inner chamber Spring-mounted safety glass panel with shatter protection Independent adjustable temperature safety device class 2 (DIN 12880), with visual temperature alarm Measuring port DN 16 in rear panel Analog pressure gauge (displays pressure difference between the inner chamber and ambient pressure) Electro polished inner chamber, suction and ventilation tubes, pressure container, expansion racks, and ball valve are made of stainless steel Door gasket made of tempered silicone 2 x 24 V DC (max 0.4 A) switching outputs, switched via 2 control contacts in the program editor RS 422 interface for communication software APT-COM™ DataControlSystem 2 patented, flexible aluminum expansion racks Also available as complete system with module and vacuum pump. Features: Reduced noise level Practical working height Coordinated system BINDER test confirmation
  • Electronically controlled APT.line™ preheating chamber with 2 expansion racks assuring temperature accuracy and reproducible results
  • Temperature range from 15 °C above ambient temperature to 200 °C
  • MP controller with 2 programs with 10 sections each or switchable to 1 program with 20 sections
  • Integrated weekly program timer with real-time function
    • Digital temperature setting with an accuracy of one degree
    • Elapsed time indicator
  • Precision-adjustable ventilation valve (for VD 23, the standard inert gas connection is also used as the ventilation valve)
  • Precision-adjustable inert gas valve with Cross-Flow-Technology
  • All electrical components are decoupled from the inner chamber
  • Spring-mounted safety glass panel with shatter protection
  • Independent adjustable temperature safety device class 2 (DIN 12880), with visual temperature alarm
  • Measuring port DN 16 in rear panel
  • Analog pressure gauge (displays pressure difference between the inner chamber and ambient pressure)
  • Electro polished inner chamber, suction and ventilation tubes, pressure container, expansion racks, and ball valve are made of stainless steel
  • Door gasket made of tempered silicone
  • 2 x 24 V DC (max 0.4 A) switching outputs, switched via 2 control contacts in the program editor
  • RS 422 interface for communication software APT-COM™ DataControlSystem
  • 2 patented, flexible aluminum expansion racks
  • Also available as complete system with module and vacuum pump. Features:
  • Reduced noise level
    • Practical working height
    • Coordinated system
  • BINDER test confirmation
Supplier's Site

Technical Specifications

  BINDER Inc.
Product Category Laboratory Ovens
Product Number VD 23
Product Name Vacuum Drying Oven for Non-Flammable Solvents VD Series
External Bench / Cabinet
Features Shelves, Racks or Carts; Timer; Alarms
Heat Source Indirect / Contact / Conduction
Controller Type Programmable
Atmosphere Vacuum Oven / Furnace
Unlock Full Specs
to access all available technical data

Similar Products

Bell Type Oven - BOFM-4 - Trent, Inc.
Specs
External Bell Type Oven
Heat Source Electric / Resistance
Controller Type Single Set Point
View Details
Vacuum Drying Oven for Non-Flammable Solvents VD Series - VD 115 - BINDER Inc.
Specs
External Bench / Cabinet
Features Shelves, Racks or Carts; Timer; Alarms
Heat Source Indirect / Contact / Conduction
View Details
Tissue Drying Oven - TDO SAHARA - MEDITE Group
Specs
External Bench / Cabinet
Heat Source Steam
View Details