BINDER Inc. Incubator with Mechanical Convection BF Series BF 720

Description
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range from 5 °C above room temperature to 100 °C Digital temperature setting with an accuracy of a tenth of a degree MS controller with several timer functions Controller time functions: 0 to 99 h 59 min delayed ON 0 to 99 h 59 min delayed OFF 0 to 99 h 59 min temperature-dependen t delayed OFF Adjustable fan speed Adjustable ventilation by means of front ventilation flap slide and rear exhaust ø 50 mm Inner glass door Independent temperature safety device class 3.1 (DIN 12880) with optical alarm RS 422 interface for use with APT-COM™ DataControlSystem communication software or switch over to printer output with RS 232 / RS 422 interface converter Adjustable intervals for printer Units up to 115 liters are stackable 2 chrome-plated racks included BINDER test confirmation
Description
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range from 5 °C above room temperature to 100 °C Digital temperature setting with an accuracy of a tenth of a degree MS controller with several timer functions Controller time functions: 0 to 99 h 59 min delayed ON 0 to 99 h 59 min delayed OFF 0 to 99 h 59 min temperature-dependen t delayed OFF Adjustable fan speed Adjustable ventilation by means of front ventilation flap slide and rear exhaust ø 50 mm Inner glass door Independent temperature safety device class 3.1 (DIN 12880) with optical alarm RS 422 interface for use with APT-COM™ DataControlSystem communication software or switch over to printer output with RS 232 / RS 422 interface converter Adjustable intervals for printer Units up to 115 liters are stackable 2 chrome-plated racks included BINDER test confirmation

Suppliers

Company
Product
Description
Supplier Links
Incubator with Mechanical Convection BF Series - BF 720 - BINDER Inc.
Tuttlingen, Germany
Incubator with Mechanical Convection BF Series
BF 720
Incubator with Mechanical Convection BF Series BF 720
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range from 5 °C above room temperature to 100 °C Digital temperature setting with an accuracy of a tenth of a degree MS controller with several timer functions Controller time functions: 0 to 99 h 59 min delayed ON 0 to 99 h 59 min delayed OFF 0 to 99 h 59 min temperature-dependen t delayed OFF Adjustable fan speed Adjustable ventilation by means of front ventilation flap slide and rear exhaust ø 50 mm Inner glass door Independent temperature safety device class 3.1 (DIN 12880) with optical alarm RS 422 interface for use with APT-COM™ DataControlSystem communication software or switch over to printer output with RS 232 / RS 422 interface converter Adjustable intervals for printer Units up to 115 liters are stackable 2 chrome-plated racks included BINDER test confirmation
  • Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results
  • Temperature range from 5 °C above room temperature to 100 °C
  • Digital temperature setting with an accuracy of a tenth of a degree
  • MS controller with several timer functions
  • Controller time functions:
  • 0 to 99 h 59 min delayed ON
    • 0 to 99 h 59 min delayed OFF
    • 0 to 99 h 59 min temperature-dependent
    • delayed OFF
  • Adjustable fan speed
  • Adjustable ventilation by means of front ventilation flap slide and rear exhaust Ø 50 mm
  • Inner glass door
  • Independent temperature safety device class 3.1 (DIN 12880) with optical alarm
  • RS 422 interface for use with APT-COM™ DataControlSystem communication software or switch over to printer output with RS 232 / RS 422 interface converter
  • Adjustable intervals for printer
  • Units up to 115 liters are stackable
  • 2 chrome-plated racks included
  • BINDER test confirmation
Supplier's Site

Technical Specifications

  BINDER Inc.
Product Category Incubators
Product Number BF 720
Product Name Incubator with Mechanical Convection BF Series
Jacket Type Dry
Unlock Full Specs
to access all available technical data

Similar Products

Cell Culture Chamber - PhO2x Box - Baker
Specs
Carbon Dioxide Control 5 (%)
User Interface Digital
View Details
Cooled Incubator with Mechanical Convection KB Series - KB 53 - BINDER Inc.
Specs
Jacket Type Dry
Features Alarm; Stackable; Interior Lights
Chamber Capacity 1.9 cubic feet (53.8 liters)
View Details
Refrigerated Incubators - 6041 - Caron Products and Services, Inc.
Caron Products and Services, Inc.
View Details