BINDER Inc. Cooled Incubator with Mechanical Convection KB Series KB 53

Description
Electronically controlled APT.line™ preheating chamber and patented DCT™ refrigeration system assuring temperature accuracy and reproducible results in both heating and cooling situations Temperature range -5 °C to 100 °C MP controller with 2 programs with 10 sections each, alternatively switchable to 1 program with 20 sections Integrated week program timer with real-time function Adjustable ramp function via program editor Digital temperature setting with an accuracy of a tenth of a degree Adjustable fan speed Elapsed time indicator Independent adjustable temperature safety device class 3.1, providing full protection against chamber over-temperature, with visual and audible alarm Inner glass door RS 422 interface for communication software APT-COM™ DataControlSystem Adjustable intervals for printer Units up to 115 liters are stackable 2 shelves, stainless steel BINDER test confirmation
Description
Electronically controlled APT.line™ preheating chamber and patented DCT™ refrigeration system assuring temperature accuracy and reproducible results in both heating and cooling situations Temperature range -5 °C to 100 °C MP controller with 2 programs with 10 sections each, alternatively switchable to 1 program with 20 sections Integrated week program timer with real-time function Adjustable ramp function via program editor Digital temperature setting with an accuracy of a tenth of a degree Adjustable fan speed Elapsed time indicator Independent adjustable temperature safety device class 3.1, providing full protection against chamber over-temperature, with visual and audible alarm Inner glass door RS 422 interface for communication software APT-COM™ DataControlSystem Adjustable intervals for printer Units up to 115 liters are stackable 2 shelves, stainless steel BINDER test confirmation

Suppliers

Company
Product
Description
Supplier Links
Cooled Incubator with Mechanical Convection KB Series - KB 53 - BINDER Inc.
Tuttlingen, Germany
Cooled Incubator with Mechanical Convection KB Series
KB 53
Cooled Incubator with Mechanical Convection KB Series KB 53
Electronically controlled APT.line™ preheating chamber and patented DCT™ refrigeration system assuring temperature accuracy and reproducible results in both heating and cooling situations Temperature range -5 °C to 100 °C MP controller with 2 programs with 10 sections each, alternatively switchable to 1 program with 20 sections Integrated week program timer with real-time function Adjustable ramp function via program editor Digital temperature setting with an accuracy of a tenth of a degree Adjustable fan speed Elapsed time indicator Independent adjustable temperature safety device class 3.1, providing full protection against chamber over-temperature, with visual and audible alarm Inner glass door RS 422 interface for communication software APT-COM™ DataControlSystem Adjustable intervals for printer Units up to 115 liters are stackable 2 shelves, stainless steel BINDER test confirmation
  • Electronically controlled APT.line™ preheating chamber and patented DCT™ refrigeration system assuring temperature accuracy and reproducible results in both heating and cooling situations
  • Temperature range -5 °C to 100 °C
  • MP controller with 2 programs with 10 sections each, alternatively switchable to 1 program with 20 sections
  • Integrated week program timer with real-time function
    • Adjustable ramp function via program editor
    • Digital temperature setting with an accuracy of a tenth of a degree
    • Adjustable fan speed
    • Elapsed time indicator
  • Independent adjustable temperature safety device class 3.1, providing full protection against chamber over-temperature, with visual and audible alarm
  • Inner glass door
  • RS 422 interface for communication software APT-COM™ DataControlSystem
  • Adjustable intervals for printer
  • Units up to 115 liters are stackable
  • 2 shelves, stainless steel
  • BINDER test confirmation
Supplier's Site

Technical Specifications

  BINDER Inc.
Product Category Incubators
Product Number KB 53
Product Name Cooled Incubator with Mechanical Convection KB Series
Jacket Type Dry
Unlock Full Specs
to access all available technical data

Similar Products

Cell Culture Chamber - PhO2x Box - Baker
Specs
Carbon Dioxide Control 5 (%)
User Interface Digital
View Details
Cooled Incubator with Mechanical Convection KB Series - KB 23 - BINDER Inc.
Specs
Jacket Type Dry
Features Alarm; Stackable
Chamber Capacity 0.7000 cubic feet (19.82 liters)
View Details
Reach-In CO2 Incubators - 6046 - Caron Products and Services, Inc.
Caron Products and Services, Inc.
View Details