Caron Products and Services, Inc. Refrigerated Incubators 6041

Description
Caron’s full line of Refrigerated Incubators precisely and tightly control temperature and are the ultimate choice for refrigerated storage. These incubators serve a wide range of applications, such as laboratory refrigerators, pharmaceutical refrigerators for long term storage of drug substances, temperature critical processes, temperature conditioning and more. Our units offer more than the typical competitive economy models. Caron’s Refrigerated Incubators are loaded with earth friendly and customer driven technical innovations. Our Refrigerated Incubators come in 10, 25 and 33 cu. ft. sizes, and are all designed to take up a minimal footprint, allowing you to most efficiently take advantage of your laboratory floor or bench space. Multiple optional accessories are available, allowing you to cost-effectively customize the unit according to your specific requirements. Model 6011 is our 10 cu. ft. unit. It comes standard on leveling feet and fits on a benchtop. These units are stackable and are ideal in a situation where two different setpoints are required or where multiple researchers need their own unit. Model 6021 is our 25 cu. ft. unit. It comes standard on heavy-duty casters and is designed to roll through a standard three foot doorway without modification, making installation and relocation easy. Model 6041 is our 33 cu. ft. unit. It comes standard on heavy-duty swivel casters for easy relocation and is designed for applications demanding large capacity. This unit boasts 33 cu. ft. of high volume testing capacity, giving you 30% more interior space than the Model 6021 in the same small footprint. Standard Features & Benefits The Refrigerated Incubators offer a full temperature range of 5°C to 70°C. Our robust refrigeration system is reliable for years of trouble-free operation at a continuous 24/7 setpoint with no defrost cycle or temperature spikes. An optional defrost package is available for operations down to 0°C. gROD™, Refrigeration on Demand, efficiently manages power consumption and saves electricity by delivering refrigeration on an as-needed basis only, contributing to lower utility bills. Units are energy efficient with built-in foam insulation, blower motor and refrigeration system, allowing the unit to operate on a standard laboratory outlet, lowering operating costs. Caron’s unique design enables a "tool-less" removal of interior components, which minimizes downtime for cleaning and allows you to change the interior configuration to adjust the unit to your application. Caron’s carefully designed horizontal airflow system generates evenly distributed airflow across all shelf locations. Temperature uniformity and rapid recove
Datasheet
Description
Caron’s full line of Refrigerated Incubators precisely and tightly control temperature and are the ultimate choice for refrigerated storage. These incubators serve a wide range of applications, such as laboratory refrigerators, pharmaceutical refrigerators for long term storage of drug substances, temperature critical processes, temperature conditioning and more. Our units offer more than the typical competitive economy models. Caron’s Refrigerated Incubators are loaded with earth friendly and customer driven technical innovations. Our Refrigerated Incubators come in 10, 25 and 33 cu. ft. sizes, and are all designed to take up a minimal footprint, allowing you to most efficiently take advantage of your laboratory floor or bench space. Multiple optional accessories are available, allowing you to cost-effectively customize the unit according to your specific requirements. Model 6011 is our 10 cu. ft. unit. It comes standard on leveling feet and fits on a benchtop. These units are stackable and are ideal in a situation where two different setpoints are required or where multiple researchers need their own unit. Model 6021 is our 25 cu. ft. unit. It comes standard on heavy-duty casters and is designed to roll through a standard three foot doorway without modification, making installation and relocation easy. Model 6041 is our 33 cu. ft. unit. It comes standard on heavy-duty swivel casters for easy relocation and is designed for applications demanding large capacity. This unit boasts 33 cu. ft. of high volume testing capacity, giving you 30% more interior space than the Model 6021 in the same small footprint. Standard Features & Benefits The Refrigerated Incubators offer a full temperature range of 5°C to 70°C. Our robust refrigeration system is reliable for years of trouble-free operation at a continuous 24/7 setpoint with no defrost cycle or temperature spikes. An optional defrost package is available for operations down to 0°C. gROD™, Refrigeration on Demand, efficiently manages power consumption and saves electricity by delivering refrigeration on an as-needed basis only, contributing to lower utility bills. Units are energy efficient with built-in foam insulation, blower motor and refrigeration system, allowing the unit to operate on a standard laboratory outlet, lowering operating costs. Caron’s unique design enables a "tool-less" removal of interior components, which minimizes downtime for cleaning and allows you to change the interior configuration to adjust the unit to your application. Caron’s carefully designed horizontal airflow system generates evenly distributed airflow across all shelf locations. Temperature uniformity and rapid recove
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refrigerated Incubators - 6041 - Caron Products and Services, Inc.
Marietta, OH, USA
Refrigerated Incubators
6041
Refrigerated Incubators 6041
Caron’s full line of Refrigerated Incubators precisely and tightly control temperature and are the ultimate choice for refrigerated storage. These incubators serve a wide range of applications, such as laboratory refrigerators, pharmaceutical refrigerators for long term storage of drug substances, temperature critical processes, temperature conditioning and more. Our units offer more than the typical competitive economy models. Caron’s Refrigerated Incubators are loaded with earth friendly and customer driven technical innovations. Our Refrigerated Incubators come in 10, 25 and 33 cu. ft. sizes, and are all designed to take up a minimal footprint, allowing you to most efficiently take advantage of your laboratory floor or bench space. Multiple optional accessories are available, allowing you to cost-effectively customize the unit according to your specific requirements. Model 6011 is our 10 cu. ft. unit. It comes standard on leveling feet and fits on a benchtop. These units are stackable and are ideal in a situation where two different setpoints are required or where multiple researchers need their own unit. Model 6021 is our 25 cu. ft. unit. It comes standard on heavy-duty casters and is designed to roll through a standard three foot doorway without modification, making installation and relocation easy. Model 6041 is our 33 cu. ft. unit. It comes standard on heavy-duty swivel casters for easy relocation and is designed for applications demanding large capacity. This unit boasts 33 cu. ft. of high volume testing capacity, giving you 30% more interior space than the Model 6021 in the same small footprint. Standard Features & Benefits The Refrigerated Incubators offer a full temperature range of 5°C to 70°C. Our robust refrigeration system is reliable for years of trouble-free operation at a continuous 24/7 setpoint with no defrost cycle or temperature spikes. An optional defrost package is available for operations down to 0°C. gROD™, Refrigeration on Demand, efficiently manages power consumption and saves electricity by delivering refrigeration on an as-needed basis only, contributing to lower utility bills. Units are energy efficient with built-in foam insulation, blower motor and refrigeration system, allowing the unit to operate on a standard laboratory outlet, lowering operating costs. Caron’s unique design enables a "tool-less" removal of interior components, which minimizes downtime for cleaning and allows you to change the interior configuration to adjust the unit to your application. Caron’s carefully designed horizontal airflow system generates evenly distributed airflow across all shelf locations. Temperature uniformity and rapid recove

Caron’s full line of Refrigerated Incubators precisely and tightly control temperature and are the ultimate choice for refrigerated storage. These incubators serve a wide range of applications, such as laboratory refrigerators, pharmaceutical refrigerators for long term storage of drug substances, temperature critical processes, temperature conditioning and more. Our units offer more than the typical competitive economy models. Caron’s Refrigerated Incubators are loaded with earth friendly and customer driven technical innovations.

Our Refrigerated Incubators come in 10, 25 and 33 cu. ft. sizes, and are all designed to take up a minimal footprint, allowing you to most efficiently take advantage of your laboratory floor or bench space. Multiple optional accessories are available, allowing you to cost-effectively customize the unit according to your specific requirements.

Model 6011 is our 10 cu. ft. unit. It comes standard on leveling feet and fits on a benchtop. These units are stackable and are ideal in a situation where two different setpoints are required or where multiple researchers need their own unit.

Model 6021 is our 25 cu. ft. unit. It comes standard on heavy-duty casters and is designed to roll through a standard three foot doorway without modification, making installation and relocation easy.

Model 6041 is our 33 cu. ft. unit. It comes standard on heavy-duty swivel casters for easy relocation and is designed for applications demanding large capacity. This unit boasts 33 cu. ft. of high volume testing capacity, giving you 30% more interior space than the Model 6021 in the same small footprint.
Standard Features & Benefits

  • The Refrigerated Incubators offer a full temperature range of 5°C to 70°C. Our robust refrigeration system is reliable for years of trouble-free operation at a continuous 24/7 setpoint with no defrost cycle or temperature spikes. An optional defrost package is available for operations down to 0°C.
  • gROD™, Refrigeration on Demand, efficiently manages power consumption and saves electricity by delivering refrigeration on an as-needed basis only, contributing to lower utility bills.
  • Units are energy efficient with built-in foam insulation, blower motor and refrigeration system, allowing the unit to operate on a standard laboratory outlet, lowering operating costs.
  • Caron’s unique design enables a "tool-less" removal of interior components, which minimizes downtime for cleaning and allows you to change the interior configuration to adjust the unit to your application.
  • Caron’s carefully designed horizontal airflow system generates evenly distributed airflow across all shelf locations. Temperature uniformity and rapid recove
Supplier's Site Datasheet

Technical Specifications

  Caron Products and Services, Inc.
Product Category Incubators
Product Number 6041
Product Name Refrigerated Incubators
Unlock Full Specs
to access all available technical data

Similar Products