The Strahman M-750TG Stainless Steel Mixing Unit produces instant hot water from a steady supply of hot and cold water in any desired proportion. The unit features a specially designed blending chamber to thoroughly and evenly blend the hot and cold water, and it is also equipped with a dial-type gauge that accurately indicates the wash water’s exact temperature.
The M-750TG mixing unit is constructed from all stainless steel. To see this mixing unit in bronze, please see our M-159TG. Other available options include the unit without a temperature gauge (M-750) and the unit with ball valves rather than the standard globe valves.
The Strahman M-750TG Stainless Steel Mixing Unit produces instant hot water from a steady supply of hot and cold water in any desired proportion. The unit features a specially designed blending chamber to thoroughly and evenly blend the hot and cold water, and it is also equipped with a dial-type gauge that accurately indicates the wash water’s exact temperature.
The M-750TG mixing unit is constructed from all stainless steel. To see this mixing unit in bronze, please see our M-159TG. Other available options include the unit without a temperature gauge (M-750) and the unit with ball valves rather than the standard globe valves.
| BI-TORQ® Valve Automation | BI-TORQ® Valve Automation | |
|---|---|---|
| Product Category | Washdown Stations | Washdown Stations |
| Product Number | M-750TG | M-750TG |
| Product Name | Hot and Cold Water Mixing Unit with Ball Valves | Hot and Cold Water Stainless Steel Mixing Unit |
| Media | Hot Water; Cold Water; Hot/Cold Water | Hot Water; Cold Water; Hot/Cold Water |
| Operating Pressure | 150 psi (106 m H2O) | 150 psi (106 m H2O) |
| Temperature | 200 F (93.33 C) | 200 F (93.33 C) |
| Outlet Connection | 0.7500 inch (19.05 mm) |