BI-TORQ® Valve Automation Hot and Cold Water Mixing Unit M-159TG

Description
Description The Strahman M-159TG Bronze Mixing Unit produces instant hot water from a steady supply of hot and cold water in any desired proportion. The unit features a specially designed blending chamber to thoroughly and evenly blend the hot and cold water, and it is also equipped with a dial-type gauge that accurately indicates the wash water’s exact temperature. The standard M-159TG mixing unit is constructed from bronze with internal parts made of bronze/stainless steel. To see this mixing unit in all stainless steel, please see our M-750TG. Other available options include the unit without a temperature gauge (M-159) and the unit with ball valves rather than the standard globe valves.
Datasheet
Description
Description The Strahman M-159TG Bronze Mixing Unit produces instant hot water from a steady supply of hot and cold water in any desired proportion. The unit features a specially designed blending chamber to thoroughly and evenly blend the hot and cold water, and it is also equipped with a dial-type gauge that accurately indicates the wash water’s exact temperature. The standard M-159TG mixing unit is constructed from bronze with internal parts made of bronze/stainless steel. To see this mixing unit in all stainless steel, please see our M-750TG. Other available options include the unit without a temperature gauge (M-159) and the unit with ball valves rather than the standard globe valves.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hot and Cold Water Mixing Unit - M-159TG - BI-TORQ® Valve Automation
La Fox, IL, USA
Hot and Cold Water Mixing Unit
M-159TG
Hot and Cold Water Mixing Unit M-159TG
Description The Strahman M-159TG Bronze Mixing Unit produces instant hot water from a steady supply of hot and cold water in any desired proportion. The unit features a specially designed blending chamber to thoroughly and evenly blend the hot and cold water, and it is also equipped with a dial-type gauge that accurately indicates the wash water’s exact temperature. The standard M-159TG mixing unit is constructed from bronze with internal parts made of bronze/stainless steel. To see this mixing unit in all stainless steel, please see our M-750TG. Other available options include the unit without a temperature gauge (M-159) and the unit with ball valves rather than the standard globe valves.

Description

The Strahman M-159TG Bronze Mixing Unit produces instant hot water from a steady supply of hot and cold water in any desired proportion. The unit features a specially designed blending chamber to thoroughly and evenly blend the hot and cold water, and it is also equipped with a dial-type gauge that accurately indicates the wash water’s exact temperature.

The standard M-159TG mixing unit is constructed from bronze with internal parts made of bronze/stainless steel. To see this mixing unit in all stainless steel, please see our M-750TG. Other available options include the unit without a temperature gauge (M-159) and the unit with ball valves rather than the standard globe valves.

Supplier's Site Datasheet
Hot and Cold Water Mixing Unit with Ball Valves - M-159TG - BI-TORQ® Valve Automation
La Fox, IL, USA
Hot and Cold Water Mixing Unit with Ball Valves
M-159TG
Hot and Cold Water Mixing Unit with Ball Valves M-159TG
Description The Strahman M-159TG Bronze Mixing Unit produces instant hot water from a steady supply of hot and cold water in any desired proportion. The unit features a specially designed blending chamber to thoroughly and evenly blend the hot and cold water, and it is also equipped with a dial-type gauge that accurately indicates the wash water’s exact temperature. The standard M-159TG mixing unit is constructed from bronze with internal parts made of bronze/stainless steel. To see this mixing unit in all stainless steel, please see our M-750TG. Other available options include the unit without a temperature gauge (M-159) and the unit with ball valves rather than the standard globe valves.

Description

The Strahman M-159TG Bronze Mixing Unit produces instant hot water from a steady supply of hot and cold water in any desired proportion. The unit features a specially designed blending chamber to thoroughly and evenly blend the hot and cold water, and it is also equipped with a dial-type gauge that accurately indicates the wash water’s exact temperature.

The standard M-159TG mixing unit is constructed from bronze with internal parts made of bronze/stainless steel. To see this mixing unit in all stainless steel, please see our M-750TG. Other available options include the unit without a temperature gauge (M-159) and the unit with ball valves rather than the standard globe valves.

Supplier's Site Datasheet

Technical Specifications

  BI-TORQ® Valve Automation BI-TORQ® Valve Automation
Product Category Washdown Stations Washdown Stations
Product Number M-159TG M-159TG
Product Name Hot and Cold Water Mixing Unit Hot and Cold Water Mixing Unit with Ball Valves
Media Hot Water; Cold Water; Hot/Cold Water Hot Water; Cold Water; Hot/Cold Water
Operating Pressure 150 psi (106 m H2O) 150 psi (106 m H2O)
Temperature 200 F (93.33 C) 200 F (93.33 C)
Outlet Connection 0.7500 inch (19.05 mm) 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Channel Stainless Steel Hot or Cold Washdown Station - 377-410120-000 - ThermOmegaTech®
Specs
Media Hot Water; Cold Water
Operating Pressure 150 psi (106 m H2O)
Temperature 200 F (93.33 C)
View Details
Steam and Cold Water Mixing Unit - M-5700TG - BI-TORQ® Valve Automation
Specs
Media Cold Water; Steam
Operating Pressure 50 to 150 psi (35.19 to 106 m H2O)
Flow 4.5 to 7 GPM (17.05 to 26.52 L/min)
View Details
Steam & Water Washdown Station - 377-111000-185 - ThermOmegaTech®
Specs
Media Hot Water; Cold Water; Steam
Operating Pressure 150 psi (106 m H2O)
Temperature 185 F (85 C)
View Details
Hot or Cold Water Bronze Mixing Unit - M-156N - BI-TORQ® Valve Automation
Specs
Media Hot Water; Cold Water; Hot/Cold Water
Operating Pressure 150 psi (106 m H2O)
Temperature 200 F (93.33 C)
View Details