The M-5000TS is a Thermostatically Controlled Bronze Mixing Unit that lets you combine steam and cold water to produce hot water efficiently without the safety concerns normally associated with steam use. The unit is equipped with several important safety features allowing for a maximum water temperature of 200°F; it automatically compensates for water pressure fluctuations to maintain the desired water temperature, and the thermostatically designed safety shut-off prevents the unit from overheating.
All units now include a Direct Diffuse Steam Trap.
Standard Strahman mixing units are constructed from bronze with internal parts made of bronze/stainless steel.
| BI-TORQ® Valve Automation | |
|---|---|
| Product Category | Washdown Stations |
| Product Number | M-5000TS |
| Product Name | Thermostatically Controlled Mixing Unit |
| Media | Cold Water; Steam |
| Operating Pressure | 50 to 150 psi (35.19 to 106 m H2O) |
| Temperature | 100 to 200 F (37.78 to 93.33 C) |
| Outlet Connection | 0.7500 inch (19.05 mm) |