The Strahman M-5000TG Bronze Mixing Unit produces instant hot water from a steady supply steam and cold water. Users can easily regulate the temperature by turning the unit’s steam and cold water valves. The unit also features a specially designed blending chamber to thoroughly and evenly blend the steam and cold water. The M-5000TG Series is equipped with a dial-type gauge that accurately indicates the wash water’s exact temperature.
As an added safety measure, these units shut off their steam source automatically if the cold water supply falls below 50 PSI for any reason. This prevents hazardous steam from exiting the unit and causing the user steam burns.
All units now include a Direct Diffuse Steam Trap.
Standard Strahman mixing units are constructed from bronze with internal parts made of bronze/stainless steel.
This High-Efficiency (HE) version of our M-5000TG bronze mixing unit will give you up to 20% savings in water, sewage, and energy costs! Designed to function on a reduced minimum required water pressure compared to our standard M-5000TG Series, this unit provides the same product quality and highly effective performance, with the added benefit of significant utility savings.
When purchased as a complete wash down system with a Strahman Hose Assembly and either our M-70 Low Flow or HP-150 Low Flow Spray Nozzle, this system will give you maximum performance, savings, and results.
The M-5000TG_HE Mixing Unit produces instant hot water from a steady supply steam and cold water. Users can easily regulate the temperature by turning the unit’s steam and cold water valves. The unit also features an integral blending chamber to thoroughly and evenly blend the steam and cold water. The M-5000TG HE Series is also equipped with a dial-type gauge that accurately indicates the wash water’s exact temperature.
As an added safety measure, these units shut off their steam source automatically if the cold water supply falls below 20 PSI for any reason. This prevents hazardous steam from exiting the unit and causing the user steam burns.
Standard Strahman mixing units are constructed from bronze with internal parts made of bronze/stainless steel.
All units now include a Direct Diffuse Steam Trap.
| BI-TORQ® Valve Automation | BI-TORQ® Valve Automation | |
|---|---|---|
| Product Category | Washdown Stations | Washdown Stations |
| Product Number | M-5000TG | M-5000TG |
| Product Name | Steam and Cold Water Mixing Unit | High Efficiency Steam and Cold Water Mixing Unit |
| Media | Cold Water; Steam | Cold Water; Steam |
| Operating Pressure | 50 to 150 psi (35.19 to 106 m H2O) | 40 to 150 psi (28.15 to 106 m H2O) |
| Temperature | 150 F (65.56 C) | 150 F (65.56 C) |
| Flow | 1.5 to 6 GPM (5.68 to 22.73 L/min) | 3.25 to 6 GPM (12.31 to 22.73 L/min) |