BEING Scientific Inc. Vacuum Oven BOV-50

Description
In a vacuum drying oven, the thermal processes occur in an airtight chamber where a desired vacuum level is set using an external vacuum pump. With vacuum ovens, entire applications can take place under vacuum or in a controlled atmosphere through the introduction of an inert gas. Vacuum ovens can help in the prevention of surface reactions (such as oxidation), decontaminating samples (removing lubricants for example) as well as for speeding up the out gassing process. When determining the vacuum oven process, bear in mind that you will need the correctly sized pump to adhere to application requirements. This requires defining the appropriate chamber size, the level of vacuum desired, and how quickly you will need to reach that desired vacuum level. Performance and Features Temperature Range:Amb+10°C - 200°C . P.I.D temperature controller provides accurate and reliable temperature control. Vacuum Range: 0 - 0.1MPa. (limit vacuum 133Pa) Bundled heating provides better temperature uniformity. Inert gas interface for easy access to inert gases such as nitrogen. LED lighting. Convenience Inner chamber is made from corrosion-resistant mirror stainless steel. Built-in toughened glass door for clear observation of internal conditions. Independent vacuum interface and vents. Equipped with solenoid valve to control vacuum degree and vacuum pump. BOV-90 come with casters. Safety & Peace of Mind Temperature deviation alarm. Over current protection alarm. Over heat protection component protects your equipment. Will Cut off the heater automatically if the Temperature is out of control. Independent overtemperature limit controller for added safety.
Datasheet
Description
In a vacuum drying oven, the thermal processes occur in an airtight chamber where a desired vacuum level is set using an external vacuum pump. With vacuum ovens, entire applications can take place under vacuum or in a controlled atmosphere through the introduction of an inert gas. Vacuum ovens can help in the prevention of surface reactions (such as oxidation), decontaminating samples (removing lubricants for example) as well as for speeding up the out gassing process. When determining the vacuum oven process, bear in mind that you will need the correctly sized pump to adhere to application requirements. This requires defining the appropriate chamber size, the level of vacuum desired, and how quickly you will need to reach that desired vacuum level. Performance and Features Temperature Range:Amb+10°C - 200°C . P.I.D temperature controller provides accurate and reliable temperature control. Vacuum Range: 0 - 0.1MPa. (limit vacuum 133Pa) Bundled heating provides better temperature uniformity. Inert gas interface for easy access to inert gases such as nitrogen. LED lighting. Convenience Inner chamber is made from corrosion-resistant mirror stainless steel. Built-in toughened glass door for clear observation of internal conditions. Independent vacuum interface and vents. Equipped with solenoid valve to control vacuum degree and vacuum pump. BOV-90 come with casters. Safety & Peace of Mind Temperature deviation alarm. Over current protection alarm. Over heat protection component protects your equipment. Will Cut off the heater automatically if the Temperature is out of control. Independent overtemperature limit controller for added safety.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Oven - BOV-50 - BEING Scientific Inc.
Ontario, CA, United States
Vacuum Oven
BOV-50
Vacuum Oven BOV-50
In a vacuum drying oven, the thermal processes occur in an airtight chamber where a desired vacuum level is set using an external vacuum pump. With vacuum ovens, entire applications can take place under vacuum or in a controlled atmosphere through the introduction of an inert gas. Vacuum ovens can help in the prevention of surface reactions (such as oxidation), decontaminating samples (removing lubricants for example) as well as for speeding up the out gassing process. When determining the vacuum oven process, bear in mind that you will need the correctly sized pump to adhere to application requirements. This requires defining the appropriate chamber size, the level of vacuum desired, and how quickly you will need to reach that desired vacuum level. Performance and Features Temperature Range:Amb+10°C - 200°C . P.I.D temperature controller provides accurate and reliable temperature control. Vacuum Range: 0 - 0.1MPa. (limit vacuum 133Pa) Bundled heating provides better temperature uniformity. Inert gas interface for easy access to inert gases such as nitrogen. LED lighting. Convenience Inner chamber is made from corrosion-resistant mirror stainless steel. Built-in toughened glass door for clear observation of internal conditions. Independent vacuum interface and vents. Equipped with solenoid valve to control vacuum degree and vacuum pump. BOV-90 come with casters. Safety & Peace of Mind Temperature deviation alarm. Over current protection alarm. Over heat protection component protects your equipment. Will Cut off the heater automatically if the Temperature is out of control. Independent overtemperature limit controller for added safety.

In a vacuum drying oven, the thermal processes occur in an airtight chamber where a desired vacuum level is set using an external vacuum pump. With vacuum ovens, entire applications can take place under vacuum or in a controlled atmosphere through the introduction of an inert gas. Vacuum ovens can help in the prevention of surface reactions (such as oxidation), decontaminating samples (removing lubricants for example) as well as for speeding up the out gassing process. When determining the vacuum oven process, bear in mind that you will need the correctly sized pump to adhere to application requirements. This requires defining the appropriate chamber size, the level of vacuum desired, and how quickly you will need to reach that desired vacuum level.


Performance and Features

  • Temperature Range:Amb+10°C - 200°C .
  • P.I.D temperature controller provides accurate and reliable temperature control.
  • Vacuum Range: 0 - 0.1MPa. (limit vacuum 133Pa)
  • Bundled heating provides better temperature uniformity.
  • Inert gas interface for easy access to inert gases such as nitrogen.
  • LED lighting.

Convenience

  • Inner chamber is made from corrosion-resistant mirror stainless steel.
  • Built-in toughened glass door for clear observation of internal conditions.
  • Independent vacuum interface and vents.
  • Equipped with solenoid valve to control vacuum degree and vacuum pump.
  • BOV-90 come with casters.

Safety & Peace of Mind

  • Temperature deviation alarm.
  • Over current protection alarm.
  • Over heat protection component protects your equipment. Will Cut off the heater automatically if the Temperature is out of control.
  • Independent overtemperature limit controller for added safety.
Supplier's Site Datasheet

Technical Specifications

  BEING Scientific Inc.
Product Category Laboratory Ovens
Product Number BOV-50
Product Name Vacuum Oven
Features Shelves, Racks or Carts; Timer; Alarms
Heat Source Electric / Resistance;

4-Sided Jacket Heating

Atmosphere Inert; Vacuum Oven / Furnace
Unlock Full Specs
to access all available technical data

Similar Products

Da Vinci Kiln Automatic - T3445-D - L&L Kiln Mfg. Inc.
Specs
External Vertical (Bell Top); Bell-Lift
Features Shelves, Racks or Carts (optional feature)
Heat Source Electric / Resistance
View Details
Natural (Gravity) Convection Ovens - BON-30T - BEING Scientific Inc.
Specs
Features Shelves, Racks or Carts; Timer; Alarms
Heat Source Electric / Resistance
Temperature Range 86 to 572 F (30 to 300 C)
View Details
Benchtop Oven - LAC 1-38A - Despatch - ITW EAE
Despatch - ITW EAE
Specs
External Bench / Cabinet; Vertical (Bell Top)
Features Shelves, Racks or Carts; Timer; Data Logger or Recorder (optional feature)
Heat Source Electric / Resistance
View Details
Tissue Drying Oven - TDO SAHARA - MEDITE Group
Specs
External Bench / Cabinet
Heat Source Steam
View Details