BEING Scientific Inc. Vacuum Oven BOV-120

Description
In a vacuum drying oven, the thermal processes occur in an airtight chamber where a desired vacuum level is set using an external vacuum pump. With vacuum ovens, entire applications can take place under vacuum or in a controlled atmosphere through the introduction of an inert gas. Vacuum ovens can help in the prevention of surface reactions (such as oxidation), decontaminating samples (removing lubricants for example) as well as for speeding up the out gassing process. When determining the vacuum oven process, bear in mind that you will need the correctly sized pump to adhere to application requirements. This requires defining the appropriate chamber size, the level of vacuum desired, and how quickly you will need to reach that desired vacuum level. Performance and Features Temperature Range:Amb+10°C - 200°C . P.I.D temperature controller provides accurate and reliable temperature control. Vacuum Range: 0 - 0.1MPa. (limit vacuum 133Pa) Bundled heating provides better temperature uniformity. Inert gas interface for easy access to inert gases such as nitrogen. LED lighting. Convenience Inner chamber is made from corrosion-resistant mirror stainless steel. Built-in toughened glass door for clear observation of internal conditions. Independent vacuum interface and vents. Equipped with solenoid valve to control vacuum degree and vacuum pump. BOV-90 come with casters. Safety & Peace of Mind Temperature deviation alarm. Over current protection alarm. Over heat protection component protects your equipment. Will Cut off the heater automatically if the Temperature is out of control. Independent overtemperature limit controller for added safety.
Datasheet
Description
In a vacuum drying oven, the thermal processes occur in an airtight chamber where a desired vacuum level is set using an external vacuum pump. With vacuum ovens, entire applications can take place under vacuum or in a controlled atmosphere through the introduction of an inert gas. Vacuum ovens can help in the prevention of surface reactions (such as oxidation), decontaminating samples (removing lubricants for example) as well as for speeding up the out gassing process. When determining the vacuum oven process, bear in mind that you will need the correctly sized pump to adhere to application requirements. This requires defining the appropriate chamber size, the level of vacuum desired, and how quickly you will need to reach that desired vacuum level. Performance and Features Temperature Range:Amb+10°C - 200°C . P.I.D temperature controller provides accurate and reliable temperature control. Vacuum Range: 0 - 0.1MPa. (limit vacuum 133Pa) Bundled heating provides better temperature uniformity. Inert gas interface for easy access to inert gases such as nitrogen. LED lighting. Convenience Inner chamber is made from corrosion-resistant mirror stainless steel. Built-in toughened glass door for clear observation of internal conditions. Independent vacuum interface and vents. Equipped with solenoid valve to control vacuum degree and vacuum pump. BOV-90 come with casters. Safety & Peace of Mind Temperature deviation alarm. Over current protection alarm. Over heat protection component protects your equipment. Will Cut off the heater automatically if the Temperature is out of control. Independent overtemperature limit controller for added safety.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Oven - BOV-120 - BEING Scientific Inc.
Ontario, CA, United States
Vacuum Oven
BOV-120
Vacuum Oven BOV-120
In a vacuum drying oven, the thermal processes occur in an airtight chamber where a desired vacuum level is set using an external vacuum pump. With vacuum ovens, entire applications can take place under vacuum or in a controlled atmosphere through the introduction of an inert gas. Vacuum ovens can help in the prevention of surface reactions (such as oxidation), decontaminating samples (removing lubricants for example) as well as for speeding up the out gassing process. When determining the vacuum oven process, bear in mind that you will need the correctly sized pump to adhere to application requirements. This requires defining the appropriate chamber size, the level of vacuum desired, and how quickly you will need to reach that desired vacuum level. Performance and Features Temperature Range:Amb+10°C - 200°C . P.I.D temperature controller provides accurate and reliable temperature control. Vacuum Range: 0 - 0.1MPa. (limit vacuum 133Pa) Bundled heating provides better temperature uniformity. Inert gas interface for easy access to inert gases such as nitrogen. LED lighting. Convenience Inner chamber is made from corrosion-resistant mirror stainless steel. Built-in toughened glass door for clear observation of internal conditions. Independent vacuum interface and vents. Equipped with solenoid valve to control vacuum degree and vacuum pump. BOV-90 come with casters. Safety & Peace of Mind Temperature deviation alarm. Over current protection alarm. Over heat protection component protects your equipment. Will Cut off the heater automatically if the Temperature is out of control. Independent overtemperature limit controller for added safety.

In a vacuum drying oven, the thermal processes occur in an airtight chamber where a desired vacuum level is set using an external vacuum pump. With vacuum ovens, entire applications can take place under vacuum or in a controlled atmosphere through the introduction of an inert gas. Vacuum ovens can help in the prevention of surface reactions (such as oxidation), decontaminating samples (removing lubricants for example) as well as for speeding up the out gassing process. When determining the vacuum oven process, bear in mind that you will need the correctly sized pump to adhere to application requirements. This requires defining the appropriate chamber size, the level of vacuum desired, and how quickly you will need to reach that desired vacuum level.


Performance and Features

  • Temperature Range:Amb+10°C - 200°C .
  • P.I.D temperature controller provides accurate and reliable temperature control.
  • Vacuum Range: 0 - 0.1MPa. (limit vacuum 133Pa)
  • Bundled heating provides better temperature uniformity.
  • Inert gas interface for easy access to inert gases such as nitrogen.
  • LED lighting.

Convenience

  • Inner chamber is made from corrosion-resistant mirror stainless steel.
  • Built-in toughened glass door for clear observation of internal conditions.
  • Independent vacuum interface and vents.
  • Equipped with solenoid valve to control vacuum degree and vacuum pump.
  • BOV-90 come with casters.

Safety & Peace of Mind

  • Temperature deviation alarm.
  • Over current protection alarm.
  • Over heat protection component protects your equipment. Will Cut off the heater automatically if the Temperature is out of control.
  • Independent overtemperature limit controller for added safety.
Supplier's Site Datasheet

Technical Specifications

  BEING Scientific Inc.
Product Category Laboratory Ovens
Product Number BOV-120
Product Name Vacuum Oven
Features Shelves, Racks or Carts; Timer; Alarms
Heat Source Electric / Resistance;

Individual Shelf Heating

Atmosphere Inert; Vacuum Oven / Furnace
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Oven - BOV-90 - BEING Scientific Inc.
BEING Scientific Inc.
Specs
Features Shelves, Racks or Carts; Timer; Alarms
Heat Source Electric / Resistance;

4-Sided Jacket Heating

Atmosphere Inert; Vacuum Oven / Furnace
View Details
Class 10,000 Dry Heat Oven - E - BMT USA, LLC
Specs
External Bench / Cabinet
Features Cooling (optional feature); Shelves, Racks or Carts; AirFilter; Timer
Heat Source Electric / Resistance
View Details
Forced Convection Benchtop Oven - LBB 1-23 - Despatch - ITW EAE
Specs
External Bench / Cabinet
Features Shelves, Racks or Carts; Timer; Data Logger or Recorder
Heat Source Electric / Resistance
View Details