BEING Scientific Inc. Natural (Gravity) Convection Ovens BON-200T

Description
The BON Natural Convection Drying Oven series offers low air turbulences for gentle drying and heating. This is ideal for sterilization, powder drying and high temperature storage. The 4.3-inch touchscreen controller provides fast, accurate, and uniform heat displacement. Users can preset 8 periods and 8 steps for a total of 64 programs. Temperature and time can be set and programmed at the same time. The doors are engineered with airtight sealing and inner chambers are designed with corrosion resistant stainless steel. Safety alarms are installed for – overtemperature, over current protection, and temperature deviation. These ovens provide excellent temperature stability and reproducibility for all your desired application needs ensuring maximum efficiency, safety, and ease of use. Performance and Features Temperature Range:Amb+10°C - 300°C . P.I.D temperature controller provides accurate and reliable temperature control. Natural convection heating allows the sample temperature to be uniform, suitable for sterilization, powder drying and high temperature storage. Extended Life Silicone Rubber Gasket provides excellent sealing and long service life, but is easily replaced when the time for replacement is needed. NEW color touchscreen controller. USB data collection port Convenience Inner chamber is made from corrosion-resistant mirror stainless steel. Round curved inner angle is easy to clean. Anti-skid shelf design, easy to operate by single hand. Safety & Peace of Mind Auto Start Feature after power loss/return. Temperature deviation alarm. Over temperature set point alarm. Over current protection. Independent overtemperature limit controller for added safety.
Datasheet
Description
The BON Natural Convection Drying Oven series offers low air turbulences for gentle drying and heating. This is ideal for sterilization, powder drying and high temperature storage. The 4.3-inch touchscreen controller provides fast, accurate, and uniform heat displacement. Users can preset 8 periods and 8 steps for a total of 64 programs. Temperature and time can be set and programmed at the same time. The doors are engineered with airtight sealing and inner chambers are designed with corrosion resistant stainless steel. Safety alarms are installed for – overtemperature, over current protection, and temperature deviation. These ovens provide excellent temperature stability and reproducibility for all your desired application needs ensuring maximum efficiency, safety, and ease of use. Performance and Features Temperature Range:Amb+10°C - 300°C . P.I.D temperature controller provides accurate and reliable temperature control. Natural convection heating allows the sample temperature to be uniform, suitable for sterilization, powder drying and high temperature storage. Extended Life Silicone Rubber Gasket provides excellent sealing and long service life, but is easily replaced when the time for replacement is needed. NEW color touchscreen controller. USB data collection port Convenience Inner chamber is made from corrosion-resistant mirror stainless steel. Round curved inner angle is easy to clean. Anti-skid shelf design, easy to operate by single hand. Safety & Peace of Mind Auto Start Feature after power loss/return. Temperature deviation alarm. Over temperature set point alarm. Over current protection. Independent overtemperature limit controller for added safety.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Natural (Gravity) Convection Ovens - BON-200T - BEING Scientific Inc.
Ontario, CA, United States
Natural (Gravity) Convection Ovens
BON-200T
Natural (Gravity) Convection Ovens BON-200T
The BON Natural Convection Drying Oven series offers low air turbulences for gentle drying and heating. This is ideal for sterilization, powder drying and high temperature storage. The 4.3-inch touchscreen controller provides fast, accurate, and uniform heat displacement. Users can preset 8 periods and 8 steps for a total of 64 programs. Temperature and time can be set and programmed at the same time. The doors are engineered with airtight sealing and inner chambers are designed with corrosion resistant stainless steel. Safety alarms are installed for – overtemperature, over current protection, and temperature deviation. These ovens provide excellent temperature stability and reproducibility for all your desired application needs ensuring maximum efficiency, safety, and ease of use. Performance and Features Temperature Range:Amb+10°C - 300°C . P.I.D temperature controller provides accurate and reliable temperature control. Natural convection heating allows the sample temperature to be uniform, suitable for sterilization, powder drying and high temperature storage. Extended Life Silicone Rubber Gasket provides excellent sealing and long service life, but is easily replaced when the time for replacement is needed. NEW color touchscreen controller. USB data collection port Convenience Inner chamber is made from corrosion-resistant mirror stainless steel. Round curved inner angle is easy to clean. Anti-skid shelf design, easy to operate by single hand. Safety & Peace of Mind Auto Start Feature after power loss/return. Temperature deviation alarm. Over temperature set point alarm. Over current protection. Independent overtemperature limit controller for added safety.

The BON Natural Convection Drying Oven series offers low air turbulences for gentle drying and heating. This is ideal for sterilization, powder drying and high temperature storage. The 4.3-inch touchscreen controller provides fast, accurate, and uniform heat displacement. Users can preset 8 periods and 8 steps for a total of 64 programs. Temperature and time can be set and programmed at the same time. The doors are engineered with airtight sealing and inner chambers are designed with corrosion resistant stainless steel. Safety alarms are installed for – overtemperature, over current protection, and temperature deviation. These ovens provide excellent temperature stability and reproducibility for all your desired application needs ensuring maximum efficiency, safety, and ease of use.


Performance and Features

  • Temperature Range:Amb+10°C - 300°C .
  • P.I.D temperature controller provides accurate and reliable temperature control.
  • Natural convection heating allows the sample temperature to be uniform, suitable for sterilization, powder drying and high temperature storage.
  • Extended Life Silicone Rubber Gasket provides excellent sealing and long service life, but is easily replaced when the time for replacement is needed.
  • NEW color touchscreen controller.
  • USB data collection port

Convenience

  • Inner chamber is made from corrosion-resistant mirror stainless steel.
  • Round curved inner angle is easy to clean.
  • Anti-skid shelf design, easy to operate by single hand.

Safety & Peace of Mind

  • Auto Start Feature after power loss/return.
  • Temperature deviation alarm.
  • Over temperature set point alarm.
  • Over current protection.
  • Independent overtemperature limit controller for added safety.
Supplier's Site Datasheet

Technical Specifications

  BEING Scientific Inc.
Product Category Laboratory Ovens
Product Number BON-200T
Product Name Natural (Gravity) Convection Ovens
Features Shelves, Racks or Carts; Timer; Alarms
Unlock Full Specs
to access all available technical data

Similar Products

Tissue Drying Oven - TDO SAHARA - MEDITE Group
Specs
External Bench / Cabinet
Heat Source Steam
View Details
Forced Convection Benchtop Oven - LBB 2-18 - Despatch - ITW EAE
Specs
External Bench / Cabinet
Features Shelves, Racks or Carts; Timer; Data Logger or Recorder
Heat Source Electric / Resistance
View Details
Vacuum Oven - BOV-90 - BEING Scientific Inc.
BEING Scientific Inc.
Specs
Features Shelves, Racks or Carts; Timer; Alarms
Heat Source Electric / Resistance;

4-Sided Jacket Heating

Atmosphere Inert; Vacuum Oven / Furnace
View Details
Natural Convection Laboratory Oven - PN 60 - Carbolite Gero Limited
Specs
External Bench / Cabinet
Features Shelves, Racks or Carts
Heat Source Electric / Resistance
View Details