BEING Scientific Inc. Natural (Gravity) Convection Incubator BIT-200

Description
Laboratory incubator applications are diverse because of the many different industries and protocols they are used for, so we have designed the BEING LAB Incubator family to accommodate a wide range of applications. The BEING Controller guarantees temperature accuracy and control. We engineer the best safety features into all our products assuring piece of mind to our customers. Performance and Features Temperature Range:Amb+10°C - 80°C . P.I.D temperature controller provides accurate and reliable temperature control. Natural convection heating allows the sample temperature to be uniform, suitable for sterilization, powder drying andhigh temperature storage. Extended Life Silicone Rubber Gasket provides excellent sealing and long service life, but is easily replaced when the time for replacement is needed. Convenience Volume(16L - 200L). Inner chamber is made from corrosion-resistant mirror stainless steel. Coved chamber corners make for easy cleaning. Anti-skid shelf design, easy to operate by single hand. Safety & Peace of Mind Auto Start Feature after power loss/return. Temperature deviation alarm. Over temperature set point alarm. Over current protection alarm. Independent Over-temperature protection meets DIN 12880 International standard requirements provides you double protection.
Datasheet
Description
Laboratory incubator applications are diverse because of the many different industries and protocols they are used for, so we have designed the BEING LAB Incubator family to accommodate a wide range of applications. The BEING Controller guarantees temperature accuracy and control. We engineer the best safety features into all our products assuring piece of mind to our customers. Performance and Features Temperature Range:Amb+10°C - 80°C . P.I.D temperature controller provides accurate and reliable temperature control. Natural convection heating allows the sample temperature to be uniform, suitable for sterilization, powder drying andhigh temperature storage. Extended Life Silicone Rubber Gasket provides excellent sealing and long service life, but is easily replaced when the time for replacement is needed. Convenience Volume(16L - 200L). Inner chamber is made from corrosion-resistant mirror stainless steel. Coved chamber corners make for easy cleaning. Anti-skid shelf design, easy to operate by single hand. Safety & Peace of Mind Auto Start Feature after power loss/return. Temperature deviation alarm. Over temperature set point alarm. Over current protection alarm. Independent Over-temperature protection meets DIN 12880 International standard requirements provides you double protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Natural (Gravity) Convection Incubator - BIT-200 - BEING Scientific Inc.
Ontario, CA, United States
Natural (Gravity) Convection Incubator
BIT-200
Natural (Gravity) Convection Incubator BIT-200
Laboratory incubator applications are diverse because of the many different industries and protocols they are used for, so we have designed the BEING LAB Incubator family to accommodate a wide range of applications. The BEING Controller guarantees temperature accuracy and control. We engineer the best safety features into all our products assuring piece of mind to our customers. Performance and Features Temperature Range:Amb+10°C - 80°C . P.I.D temperature controller provides accurate and reliable temperature control. Natural convection heating allows the sample temperature to be uniform, suitable for sterilization, powder drying andhigh temperature storage. Extended Life Silicone Rubber Gasket provides excellent sealing and long service life, but is easily replaced when the time for replacement is needed. Convenience Volume(16L - 200L). Inner chamber is made from corrosion-resistant mirror stainless steel. Coved chamber corners make for easy cleaning. Anti-skid shelf design, easy to operate by single hand. Safety & Peace of Mind Auto Start Feature after power loss/return. Temperature deviation alarm. Over temperature set point alarm. Over current protection alarm. Independent Over-temperature protection meets DIN 12880 International standard requirements provides you double protection.

Laboratory incubator applications are diverse because of the many different industries and protocols they are used for, so we have designed the BEING LAB Incubator family to accommodate a wide range of applications. The BEING Controller guarantees temperature accuracy and control. We engineer the best safety features into all our products assuring piece of mind to our customers.


Performance and Features

  • Temperature Range:Amb+10°C - 80°C .
  • P.I.D temperature controller provides accurate and reliable temperature control.
  • Natural convection heating allows the sample temperature to be uniform, suitable for sterilization, powder drying andhigh temperature storage.
  • Extended Life Silicone Rubber Gasket provides excellent sealing and long service life, but is easily replaced when the time for replacement is needed.

Convenience

  • Volume(16L - 200L).
  • Inner chamber is made from corrosion-resistant mirror stainless steel.
  • Coved chamber corners make for easy cleaning.
  • Anti-skid shelf design, easy to operate by single hand.

Safety & Peace of Mind

  • Auto Start Feature after power loss/return.
  • Temperature deviation alarm.
  • Over temperature set point alarm.
  • Over current protection alarm.
  • Independent Over-temperature protection meets DIN 12880 International standard requirements provides you double protection.
Supplier's Site Datasheet

Technical Specifications

  BEING Scientific Inc.
Product Category Incubators
Product Number BIT-200
Product Name Natural (Gravity) Convection Incubator
Features Alarm
Certifications ETL Certified
Chamber Capacity 8.05 cubic feet (228 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Reach-In CO2 Incubators - 6044 - Caron Products and Services, Inc.
Caron Products and Services, Inc.
View Details
Cooling Incubator - BIC-60C - BEING Scientific Inc.
BEING Scientific Inc.
Specs
Features Alarm
Certifications ETL Certified
Chamber Capacity 2.4 cubic feet (68 liters)
View Details