BAE Systems - Fairchild Imaging Full Frame CCD Sensor CCD595

Description
The CCD 595 is a 9216 x 9216 active element solid state charge coupled device (CCD) full frame sensor. The CCD is intended for advanced scientific, space, and aerial reconnaissance applications. The CCD 595 is organized as an array of 9216 horizontal by 9216 vertical imaging elements. The pixel pitch is 8.75µm with a 100% fill factor. Three-phase clocking is employed in the imaging area with two-phase clocking in the serial readout registers. Image readout is performed via four serial registers containing 19 isolation rows between imaging and readout sections. The imaging array can be clocked unidirectional (4-output configuration) or bi-directional (8-output configuration). The imaging area segments are split in mid-array for the latter configuration. 9216 x 9216 full frame CCD array 8.75µm x 8.75µm pixels 80.64mm x 80.64mm image area 100% fill factor Non multi-pinned phase (MPP) operation 8 outputs (4 on each side) Readout noise less than 30 e- at 100MHz (25MHz x 4)
Description
The CCD 595 is a 9216 x 9216 active element solid state charge coupled device (CCD) full frame sensor. The CCD is intended for advanced scientific, space, and aerial reconnaissance applications. The CCD 595 is organized as an array of 9216 horizontal by 9216 vertical imaging elements. The pixel pitch is 8.75µm with a 100% fill factor. Three-phase clocking is employed in the imaging area with two-phase clocking in the serial readout registers. Image readout is performed via four serial registers containing 19 isolation rows between imaging and readout sections. The imaging array can be clocked unidirectional (4-output configuration) or bi-directional (8-output configuration). The imaging area segments are split in mid-array for the latter configuration. 9216 x 9216 full frame CCD array 8.75µm x 8.75µm pixels 80.64mm x 80.64mm image area 100% fill factor Non multi-pinned phase (MPP) operation 8 outputs (4 on each side) Readout noise less than 30 e- at 100MHz (25MHz x 4)

Suppliers

Company
Product
Description
Supplier Links
Full Frame CCD Sensor - CCD595 - BAE Systems - Fairchild Imaging
Milpitas, CA, USA
Full Frame CCD Sensor
CCD595
Full Frame CCD Sensor CCD595
The CCD 595 is a 9216 x 9216 active element solid state charge coupled device (CCD) full frame sensor. The CCD is intended for advanced scientific, space, and aerial reconnaissance applications. The CCD 595 is organized as an array of 9216 horizontal by 9216 vertical imaging elements. The pixel pitch is 8.75µm with a 100% fill factor. Three-phase clocking is employed in the imaging area with two-phase clocking in the serial readout registers. Image readout is performed via four serial registers containing 19 isolation rows between imaging and readout sections. The imaging array can be clocked unidirectional (4-output configuration) or bi-directional (8-output configuration). The imaging area segments are split in mid-array for the latter configuration. 9216 x 9216 full frame CCD array 8.75µm x 8.75µm pixels 80.64mm x 80.64mm image area 100% fill factor Non multi-pinned phase (MPP) operation 8 outputs (4 on each side) Readout noise less than 30 e- at 100MHz (25MHz x 4)

The CCD 595 is a 9216 x 9216 active element solid state charge coupled device (CCD) full frame sensor. The CCD is intended for advanced scientific, space, and aerial reconnaissance applications. The CCD 595 is organized as an array of 9216 horizontal by 9216 vertical imaging elements. The pixel pitch is 8.75µm with a 100% fill factor. Three-phase clocking is employed in the imaging area with two-phase clocking in the serial readout registers. Image readout is performed via four serial registers containing 19 isolation rows between imaging and readout sections. The imaging array can be clocked unidirectional (4-output configuration) or bi-directional (8-output configuration). The imaging area segments are split in mid-array for the latter configuration.

  • 9216 x 9216 full frame CCD array
  • 8.75µm x 8.75µm pixels
  • 80.64mm x 80.64mm image area
  • 100% fill factor
  • Non multi-pinned phase (MPP) operation
  • 8 outputs (4 on each side)
  • Readout noise less than 30 e- at 100MHz (25MHz x 4)
Supplier's Site

Technical Specifications

  BAE Systems - Fairchild Imaging
Product Category CCD Image Sensors
Product Number CCD595
Product Name Full Frame CCD Sensor
CCD Type Full Frame Area Array
Horizontal Pixels 9216
Vertical Pixels 9216
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S11071-1106 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 64
Pixel Size 14 µm (0.5512 mils)
View Details
Time Delay and Integration (TDI) Sensor - CCD21241 - BAE Systems - Fairchild Imaging
Specs
CCD Type Time Delay and Integration (TDI) Sensor
Horizontal Pixels 24000
Vertical Pixels 64
View Details