B&Plus USA, Inc. Magnetic Navigation Sensor for AGV’s GS-2744B

Description
AGV Guide Sensor : Fine Step Analog 2V to 8V - DC10.8V to 30V GS-2744B is step analog voltage output type magnetic navigation sensor for AGV. GS-2744B is composed of 15 bit MACOME original magnetic sensor elements “saturable coil”, encoder and D/A converter. The step analog voltage (DEVIATION OUT) changes proportional to relative position between GS-2744B and magnetic guide tape. GS-2744B has branch selection function (SELECTION IN/straight, right or left) at junction. By input branch selection signal the step voltage changes according to the instruction signal. Gate signal (GATE OUT) indicates that GS-2744B is within controllable area of magnetic guide tape.
Description
AGV Guide Sensor : Fine Step Analog 2V to 8V - DC10.8V to 30V GS-2744B is step analog voltage output type magnetic navigation sensor for AGV. GS-2744B is composed of 15 bit MACOME original magnetic sensor elements “saturable coil”, encoder and D/A converter. The step analog voltage (DEVIATION OUT) changes proportional to relative position between GS-2744B and magnetic guide tape. GS-2744B has branch selection function (SELECTION IN/straight, right or left) at junction. By input branch selection signal the step voltage changes according to the instruction signal. Gate signal (GATE OUT) indicates that GS-2744B is within controllable area of magnetic guide tape.
Datasheet
Datasheet Summary
Powered by GS/AI

GS-2744B is a magnetic navigation sensor designed for automated guided vehicles (AGVs), featuring a step analog voltage output that ranges from 2V to 8V. It operates with a power supply of DC 10.8V to 30V and has a maximum power consumption of 30mA. The sensor utilizes 15-bit MACOME magnetic sensor elements and includes an encoder and D/A converter, allowing it to detect the relative position between the sensor and magnetic guide tape. The device supports branch selection functionality, enabling it to adjust output based on the selected path (straight, right, or left) through an input signal. It also provides a gate signal indicating when it is within the controllable area of the magnetic guide tape. The operational temperature range is from -10 to +60¬8C, with a storage temperature of -20 to +70¬8C, and it is rated for an operational humidity of 35% to 90% RH (non-condensing). The GS-2744B has an IP-54 housing rating, indicating it is protected against dust and limited water exposure. It is important to maintain a minimum distance from magnetic materials to ensure accurate output. The sensor is compliant with the EU Directive on electromagnetic compatibility.

Datasheet Summary
Powered by GS/AI

GS-2744B is a magnetic navigation sensor designed for automated guided vehicles (AGVs), featuring a step analog voltage output that ranges from 2V to 8V. It operates with a power supply of DC 10.8V to 30V and has a maximum power consumption of 30mA. The sensor utilizes 15-bit MACOME magnetic sensor elements and includes an encoder and D/A converter, allowing it to detect the relative position between the sensor and magnetic guide tape. The device supports branch selection functionality, enabling it to adjust output based on the selected path (straight, right, or left) through an input signal. It also provides a gate signal indicating when it is within the controllable area of the magnetic guide tape. The operational temperature range is from -10 to +60¬8C, with a storage temperature of -20 to +70¬8C, and it is rated for an operational humidity of 35% to 90% RH (non-condensing). The GS-2744B has an IP-54 housing rating, indicating it is protected against dust and limited water exposure. It is important to maintain a minimum distance from magnetic materials to ensure accurate output. The sensor is compliant with the EU Directive on electromagnetic compatibility.

Suppliers

Company
Product
Description
Supplier Links
Magnetic Navigation Sensor for AGV’s - GS-2744B - B&Plus USA, Inc.
Torrance, CA, USA
Magnetic Navigation Sensor for AGV’s
GS-2744B
Magnetic Navigation Sensor for AGV’s GS-2744B
AGV Guide Sensor : Fine Step Analog 2V to 8V - DC10.8V to 30V GS-2744B is step analog voltage output type magnetic navigation sensor for AGV. GS-2744B is composed of 15 bit MACOME original magnetic sensor elements “saturable coil”, encoder and D/A converter. The step analog voltage (DEVIATION OUT) changes proportional to relative position between GS-2744B and magnetic guide tape. GS-2744B has branch selection function (SELECTION IN/straight, right or left) at junction. By input branch selection signal the step voltage changes according to the instruction signal. Gate signal (GATE OUT) indicates that GS-2744B is within controllable area of magnetic guide tape.

AGV Guide Sensor : Fine Step Analog 2V to 8V - DC10.8V to 30V

GS-2744B is step analog voltage output type magnetic navigation sensor for AGV. GS-2744B is composed of 15 bit MACOME original magnetic sensor elements “saturable coil”, encoder and D/A converter. The step analog voltage (DEVIATION OUT) changes proportional to relative position between GS-2744B and magnetic guide tape. GS-2744B has branch selection function (SELECTION IN/straight, right or left) at junction. By input branch selection signal the step voltage changes according to the instruction signal. Gate signal (GATE OUT) indicates that GS-2744B is within controllable area of magnetic guide tape.

Supplier's Site Datasheet

Technical Specifications

  B&Plus USA, Inc.
Product Category Magnetic Field Instruments
Product Number GS-2744B
Product Name Magnetic Navigation Sensor for AGV’s
Device Type Magnetic Field Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Gaussmeters - 6212057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Gaussmeter (Tesla Meter)
Output Digital Serial; RS232
View Details
Electromagnetic Radioactivity Meter - PCE-EM 29 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Magnetic Field Sensor; Radioactivity Meter
Form Factor Handheld
Output Other Digital
View Details
Superconducting Magnet Systems - SuperOptiMag - Lake Shore Cryotronics, Inc.
Specs
Device Type Magnetic Field Sensor
Technology Superconducting
Form Factor Desktop / Module
View Details
Torque Magnetometer - ET11 - MicroSense, LLC
Specs
Device Type Magnetometer
Technology Torque
Form Factor Desktop / Module
View Details