Autotronics, Inc. Pancake "MBB" Clutch-Brake

Description
DE-ENERGIZED (both coils) Input Gear Flange Free Output Shaft Free ENERGIZED Coil X: de-energized Coil Y; Input Gear Flange Clutched to Output Shaft Coil Y: de-energized Coil X; Input Gear Flange Free, Output Shaft Braked to Housing PART NUMBER CODE Example: MBB-26-1 MBB - model 26 - size 1 - dash number: 1:output shaft on both ends 2:output shaft on "K" end 3:output shaft on "D" end
Datasheet
Description
DE-ENERGIZED (both coils) Input Gear Flange Free Output Shaft Free ENERGIZED Coil X: de-energized Coil Y; Input Gear Flange Clutched to Output Shaft Coil Y: de-energized Coil X; Input Gear Flange Free, Output Shaft Braked to Housing PART NUMBER CODE Example: MBB-26-1 MBB - model 26 - size 1 - dash number: 1:output shaft on both ends 2:output shaft on "K" end 3:output shaft on "D" end
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pancake
Joplin, MO, USA
Pancake "MBB" Clutch-Brake
Pancake "MBB" Clutch-Brake
DE-ENERGIZED (both coils) Input Gear Flange Free Output Shaft Free ENERGIZED Coil X: de-energized Coil Y; Input Gear Flange Clutched to Output Shaft Coil Y: de-energized Coil X; Input Gear Flange Free, Output Shaft Braked to Housing PART NUMBER CODE Example: MBB-26-1 MBB - model 26 - size 1 - dash number: 1:output shaft on both ends 2:output shaft on "K" end 3:output shaft on "D" end

DE-ENERGIZED
(both coils) Input Gear Flange Free Output Shaft Free
ENERGIZED
Coil X: de-energized Coil Y;
Input Gear Flange Clutched
to Output Shaft
Coil Y: de-energized Coil X;
Input Gear Flange Free,
Output Shaft Braked to
Housing
PART NUMBER CODE
Example: MBB-26-1
MBB - model

26 - size

1 - dash number:

1:output shaft on both ends 2:output shaft on "K" end 3:output shaft on "D" end

Supplier's Site Datasheet

Technical Specifications

  Autotronics, Inc.
Product Category Electric Brake and Clutch Assemblies
Product Name Pancake "MBB" Clutch-Brake
Unlock Full Specs
to access all available technical data

Similar Products

AMU-C Electromagnetic Clutch/Brake -  - jbj Techniques Limited
Specs
Torque 0.2 to 5.8 Ft-lbs (0.2260 to 7.91 N-m)
Speed 3600 rpm
Voltage Range 24 volts
View Details
Nema23, 24V, Power-off Brake - MPC-023 - Myostat Motion Control, Inc.
Myostat Motion Control, Inc.
Specs
Torque 0.6 Ft-lbs (0.8000 N-m)
Voltage Range 24 volts
View Details
Brushless Clutch - EFAS 2 - Andantex USA, Inc.
Andantex USA, Inc.
Specs
Torque 0.1 Ft-lbs (0.2000 N-m)
Power 0.0161 HP
Speed 40 to 3000 rpm
View Details