Autotronics, Inc. "CCC" Triplex Clutch

Description
DE-ENERGIZED (both coils) Input Gear Flanges (A) & (B) Free, Output Shaft Free ENERGIZED (either coil) Respective Input Gear Flanges Clutched to Output Shaft (both coils) Input Gear Flanges (A) & (B) Clutched to Output Shaft PART NUMBER CODE Example: CCC-4-1 CCC - model 4 - size 1 - dash number: 1:output shaft on both ends 2:output shaft on one end only
Datasheet
Description
DE-ENERGIZED (both coils) Input Gear Flanges (A) & (B) Free, Output Shaft Free ENERGIZED (either coil) Respective Input Gear Flanges Clutched to Output Shaft (both coils) Input Gear Flanges (A) & (B) Clutched to Output Shaft PART NUMBER CODE Example: CCC-4-1 CCC - model 4 - size 1 - dash number: 1:output shaft on both ends 2:output shaft on one end only
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Joplin, MO, USA
"CCC" Triplex Clutch
"CCC" Triplex Clutch
DE-ENERGIZED (both coils) Input Gear Flanges (A) & (B) Free, Output Shaft Free ENERGIZED (either coil) Respective Input Gear Flanges Clutched to Output Shaft (both coils) Input Gear Flanges (A) & (B) Clutched to Output Shaft PART NUMBER CODE Example: CCC-4-1 CCC - model 4 - size 1 - dash number: 1:output shaft on both ends 2:output shaft on one end only

DE-ENERGIZED
(both coils) Input Gear Flanges (A) & (B) Free, Output Shaft Free
ENERGIZED
(either coil) Respective Input Gear Flanges Clutched to Output Shaft
(both coils) Input Gear Flanges (A) & (B) Clutched to Output Shaft
PART NUMBER CODE
Example: CCC-4-1
CCC - model

4 - size

1 - dash number:

1:output shaft on both ends 2:output shaft on one end only

Supplier's Site Datasheet

Technical Specifications

  Autotronics, Inc.
Product Category Electric Clutches
Product Name "CCC" Triplex Clutch
Unlock Full Specs
to access all available technical data

Similar Products

HC Electromagnetic Hysteresis Clutch -  - jbj Techniques Limited
Specs
Application Industrial
Torque 0.4 to 8.9 Ft-lbs (0.5424 to 12.07 N-m)
Speed 3000 rpm
View Details
Electromagnetic Clutches And Brakes - REC_B_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
A-Series Roller Clutch - A75 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Application Industrial; Conveyor
Torque 2.5 Ft-lbs (3.39 N-m)
Speed 6000 rpm
View Details
 - SFDC 475 - Sepac, Inc.
Sepac, Inc.
Specs
Application Industrial
Torque 47.0 Ft-lbs (63.73 N-m)
Speed 3500 rpm
View Details