Placid Industries C15 Magnetic Particle Clutch C15

Description
Placid magnetic particle clutches, also called magnetic powder clutches, provide a wide operating Torque Range. The torque is smooth and repeatable, thereby allowing for accurate control independent of the speed. The torque vs. current curve is nearly linear, making these clutches uniquely suited for tension control unwind/rewind applications, load simulation, torque limiting, and adjustable soft starts. Available in small and large sizes with torque ranging from 0.3 to 300 lb.-feet. With no electrical excitation, the input shaft & output shaft freely rotate. With electrical excitation, the output shaft becomes coupled to the input shaft. While the load torque is less than the output torque, the clutch drives without slip. When the load torque is increased, the clutch will slip smoothly at the torque level set by the coil input current.
Request a Quote
Description
Placid magnetic particle clutches, also called magnetic powder clutches, provide a wide operating Torque Range. The torque is smooth and repeatable, thereby allowing for accurate control independent of the speed. The torque vs. current curve is nearly linear, making these clutches uniquely suited for tension control unwind/rewind applications, load simulation, torque limiting, and adjustable soft starts. Available in small and large sizes with torque ranging from 0.3 to 300 lb.-feet. With no electrical excitation, the input shaft & output shaft freely rotate. With electrical excitation, the output shaft becomes coupled to the input shaft. While the load torque is less than the output torque, the clutch drives without slip. When the load torque is increased, the clutch will slip smoothly at the torque level set by the coil input current.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C15 magnetic particle clutch is a torque-controlling device that couples input and output shafts when electrically excited, with torque proportional to coil current and independent of slip speed. It operates from 0.4 to 15 lb.-in. of torque, handles up to 1400 RPM, and dissipates a maximum of 20 watts continuously while keeping case temperature below 160°F. The clutch weighs 5 lbs. and has an output shaft inertia of 44 × 10⁻¶ lb.-in.-sec². Response times are 25 ms unforced and 14 ms forced. Rated coil voltages are 6, 12, 24, and 90 VDC, with corresponding resistances of 7.3, 28, 105, and 1370 Ω. Maximum overhung load is 35 lbs. The unit requires a flexible coupling, precise shaft alignment, and electrical grounding. Installation prohibits hammering, exposure to metal filings, or liquid ingress.

Datasheet Summary
Powered by GS/AI

The C15 magnetic particle clutch is a torque-controlling device that couples input and output shafts when electrically excited, with torque proportional to coil current and independent of slip speed. It operates from 0.4 to 15 lb.-in. of torque, handles up to 1400 RPM, and dissipates a maximum of 20 watts continuously while keeping case temperature below 160°F. The clutch weighs 5 lbs. and has an output shaft inertia of 44 × 10⁻¶ lb.-in.-sec². Response times are 25 ms unforced and 14 ms forced. Rated coil voltages are 6, 12, 24, and 90 VDC, with corresponding resistances of 7.3, 28, 105, and 1370 Ω. Maximum overhung load is 35 lbs. The unit requires a flexible coupling, precise shaft alignment, and electrical grounding. Installation prohibits hammering, exposure to metal filings, or liquid ingress.

Suppliers

Company
Product
Description
Supplier Links
C15 Magnetic Particle Clutch - C15 - Placid Industries
Elmira, NY, United States
C15 Magnetic Particle Clutch
C15
C15 Magnetic Particle Clutch C15
Placid magnetic particle clutches, also called magnetic powder clutches, provide a wide operating Torque Range. The torque is smooth and repeatable, thereby allowing for accurate control independent of the speed. The torque vs. current curve is nearly linear, making these clutches uniquely suited for tension control unwind/rewind applications, load simulation, torque limiting, and adjustable soft starts. Available in small and large sizes with torque ranging from 0.3 to 300 lb.-feet. With no electrical excitation, the input shaft & output shaft freely rotate. With electrical excitation, the output shaft becomes coupled to the input shaft. While the load torque is less than the output torque, the clutch drives without slip. When the load torque is increased, the clutch will slip smoothly at the torque level set by the coil input current.

Placid magnetic particle clutches, also called magnetic powder clutches, provide a wide operating Torque Range. The torque is smooth and repeatable, thereby allowing for accurate control independent of the speed. The torque vs. current curve is nearly linear, making these clutches uniquely suited for tension control unwind/rewind applications, load simulation, torque limiting, and adjustable soft starts. Available in small and large sizes with torque ranging from 0.3 to 300 lb.-feet.

  • With no electrical excitation, the input shaft & output shaft freely rotate.
  • With electrical excitation, the output shaft becomes coupled to the input shaft.
  • While the load torque is less than the output torque, the clutch drives without slip.
  • When the load torque is increased, the clutch will slip smoothly at the torque level set by the coil input current.
Supplier's Site Datasheet

Technical Specifications

  Placid Industries
Product Category Electric Clutches
Product Number C15
Product Name C15 Magnetic Particle Clutch
Application Industrial; Other; Adjustable tension for rewinding webs; Load simulation; Torque limiting; Soft starts
Speed 1400 rpm
Voltage 6 to 90 volts
Unlock Full Specs
to access all available technical data

Similar Products

POC-400F Magnetic Particle Clutch with Removable Feet - POC-400F - Placid Industries
Specs
Application Industrial; Other; Adjustable tension for rewinding webs; Load simulation; Torque limiting; Soft starts
Speed 1800 rpm
Voltage 24 volts
View Details
C-Daytona Replacement Magnetic Particle Clutch - C-Daytona - Placid Industries
Specs
Application Industrial
Voltage 24 volts
Engagement Magnetic Particle
View Details
KC-5 Magnetic Particle Clutch - KC-5 - Placid Industries
Specs
Application Industrial; Other; Adjustable tension for rewinding webs; Load simulation; Torque limiting; Soft starts
Speed 1800 rpm
Voltage 24 volts
View Details
C130-90-CTC Replacement Magnetic Particle Clutch - C130-90-CTC - Placid Industries
Specs
Application Industrial
Voltage 90 volts
Engagement Magnetic Particle
View Details