Autotronics, Inc. Pancake"MBC" Duplex Clutch

Description
DE-ENERGIZED Input Gear Flange (B) Clutched to Output Shaft, Input Gear Flange (A) Free ENERGIZED Input Gear Flange (B) Free, Input Gear Flange (A) Clutched to Output Shaft PART NUMBER CODE Example: MBC-26-1 MBC - model 26 - size 1 - dash number: 1:output shaft on both ends 2:output shaft on "K" end 3:output shaft on "D" end
Datasheet
Description
DE-ENERGIZED Input Gear Flange (B) Clutched to Output Shaft, Input Gear Flange (A) Free ENERGIZED Input Gear Flange (B) Free, Input Gear Flange (A) Clutched to Output Shaft PART NUMBER CODE Example: MBC-26-1 MBC - model 26 - size 1 - dash number: 1:output shaft on both ends 2:output shaft on "K" end 3:output shaft on "D" end
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pancake
Joplin, MO, USA
Pancake"MBC" Duplex Clutch
Pancake"MBC" Duplex Clutch
DE-ENERGIZED Input Gear Flange (B) Clutched to Output Shaft, Input Gear Flange (A) Free ENERGIZED Input Gear Flange (B) Free, Input Gear Flange (A) Clutched to Output Shaft PART NUMBER CODE Example: MBC-26-1 MBC - model 26 - size 1 - dash number: 1:output shaft on both ends 2:output shaft on "K" end 3:output shaft on "D" end

DE-ENERGIZED
Input Gear Flange (B) Clutched to Output Shaft, Input Gear Flange (A) Free
ENERGIZED
Input Gear Flange (B) Free, Input Gear Flange (A) Clutched to Output Shaft
PART NUMBER CODE
Example: MBC-26-1
MBC - model

26 - size

1 - dash number:

1:output shaft on both ends 2:output shaft on "K" end 3:output shaft on "D" end

Supplier's Site Datasheet

Technical Specifications

  Autotronics, Inc.
Product Category Electric Clutches
Product Name Pancake"MBC" Duplex Clutch
Unlock Full Specs
to access all available technical data

Similar Products

MZS Electromagnetic Single-Position Tooth Clutch -  - jbj Techniques Limited
Specs
Application Other; High Torque Small Space Environments
Torque 18.0 to 184.0 Ft-lbs (24.41 to 250 N-m)
Speed 3200 to 5000 rpm
View Details
Electromagnetic Clutches And Brakes - REC_T_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
M-Series Magnetic Clutch - M75F - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Application Industrial
Torque 4.2 Ft-lbs (5.65 N-m)
Speed 1200 rpm
View Details
 - STCC 1065 - Sepac, Inc.
Sepac, Inc.
Specs
Application Industrial
Torque 5200.0 Ft-lbs (7051 N-m)
Speed 1400 rpm
View Details