Autotronics, Inc. "CBC" Clutch-Brake

Description
DE-ENERGIZED (both coils) Output Shaft Free, Input Gear Flange Free ENERGIZED Both Coils: Output Shaft & Input Gear Flange Braked to Housing Coil X: Output Shaft Clutched to Input Gear Flange Coil Y: Output Shaft Braked to Housing, Input Gear Flange Free PART NUMBER CODE Example: CBC-4-1 CBC - model 4 - size 1 - dash number: 1:output shaft on both ends 2:output shaft on "K" end 3:output shaft on "D" end
Datasheet
Description
DE-ENERGIZED (both coils) Output Shaft Free, Input Gear Flange Free ENERGIZED Both Coils: Output Shaft & Input Gear Flange Braked to Housing Coil X: Output Shaft Clutched to Input Gear Flange Coil Y: Output Shaft Braked to Housing, Input Gear Flange Free PART NUMBER CODE Example: CBC-4-1 CBC - model 4 - size 1 - dash number: 1:output shaft on both ends 2:output shaft on "K" end 3:output shaft on "D" end
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Joplin, MO, USA
"CBC" Clutch-Brake
"CBC" Clutch-Brake
DE-ENERGIZED (both coils) Output Shaft Free, Input Gear Flange Free ENERGIZED Both Coils: Output Shaft & Input Gear Flange Braked to Housing Coil X: Output Shaft Clutched to Input Gear Flange Coil Y: Output Shaft Braked to Housing, Input Gear Flange Free PART NUMBER CODE Example: CBC-4-1 CBC - model 4 - size 1 - dash number: 1:output shaft on both ends 2:output shaft on "K" end 3:output shaft on "D" end

DE-ENERGIZED
(both coils) Output Shaft Free, Input Gear Flange Free

ENERGIZED

Both Coils: Output Shaft &
Input Gear Flange Braked
to Housing
Coil X: Output Shaft
Clutched to Input Gear
Flange
Coil Y: Output Shaft Braked
to Housing, Input Gear
Flange Free

PART NUMBER CODE

Example: CBC-4-1
CBC - model

4 - size

1 - dash number:

1:output shaft on both ends 2:output shaft on "K" end 3:output shaft on "D" end

Supplier's Site Datasheet

Technical Specifications

  Autotronics, Inc.
Product Category Electric Brake and Clutch Assemblies
Product Name "CBC" Clutch-Brake
Unlock Full Specs
to access all available technical data

Similar Products

MSU - Single Disc Electromagnetic Clutch/Brake -  - jbj Techniques Limited
Specs
Torque 9.0 to 738.0 Ft-lbs (12.2 to 1001 N-m)
Speed 1800 to 5500 rpm
Voltage Range 24 volts
View Details
Nema23, 24V, Power-off Brake - MPC-023 - Myostat Motion Control, Inc.
Myostat Motion Control, Inc.
Specs
Torque 0.6 Ft-lbs (0.8000 N-m)
Voltage Range 24 volts
View Details
Brushless Clutch - EFAS 17 - Andantex USA, Inc.
Andantex USA, Inc.
Specs
Torque 1.3 Ft-lbs (1.7 N-m)
Power 0.0402 HP
Speed 40 to 3000 rpm
View Details