Automated Water & Effluent, Ltd. Double Junction Redox Electrode 9086-10B

Description
The 9086-10B is a sealed Redox electrode with a glass body, platinum band, an internal double junction, and a non fouling peripheric annular reference junction. The Redox electrode uses a polymerised salt bridge designed for use in temperatures up to 100ºC. A double junction Redox electrode like the 9086-10B offers the advantage of being resistant to Redox electrode poisoning in organic compounds. Occasionally some compounds can absorbed into the Redox electrode and react with the silver silver chloride reference. The double junction 9086-10B Redox electrode has an internal junction, secondary non fouling reference and utilises two compatible but separate polymerised references which makes the Redox electrode resistant to electrode poisoning. While being resistant to electrode poisoning the 9086-10B offers accurate mV readings across the 0 ± 2000mV range using the platinum reference band, which also ensures a rapid response time. The 9086-10B is designed to be compatible with our range of RES inline redox electrode holders as well as our full range of Redox controllers. Normally our 9086-10B is used in laboratory processes for aggressive oxidising or reducing reactions or if an existing Redox electrode in a process is having to be changed on a frequent basis.
Description
The 9086-10B is a sealed Redox electrode with a glass body, platinum band, an internal double junction, and a non fouling peripheric annular reference junction. The Redox electrode uses a polymerised salt bridge designed for use in temperatures up to 100ºC. A double junction Redox electrode like the 9086-10B offers the advantage of being resistant to Redox electrode poisoning in organic compounds. Occasionally some compounds can absorbed into the Redox electrode and react with the silver silver chloride reference. The double junction 9086-10B Redox electrode has an internal junction, secondary non fouling reference and utilises two compatible but separate polymerised references which makes the Redox electrode resistant to electrode poisoning. While being resistant to electrode poisoning the 9086-10B offers accurate mV readings across the 0 ± 2000mV range using the platinum reference band, which also ensures a rapid response time. The 9086-10B is designed to be compatible with our range of RES inline redox electrode holders as well as our full range of Redox controllers. Normally our 9086-10B is used in laboratory processes for aggressive oxidising or reducing reactions or if an existing Redox electrode in a process is having to be changed on a frequent basis.

Suppliers

Company
Product
Description
Supplier Links
Double Junction Redox Electrode - 9086-10B - Automated Water & Effluent, Ltd.
Beaconside, Staffordshire, United Kingdom
Double Junction Redox Electrode
9086-10B
Double Junction Redox Electrode 9086-10B
The 9086-10B is a sealed Redox electrode with a glass body, platinum band, an internal double junction, and a non fouling peripheric annular reference junction. The Redox electrode uses a polymerised salt bridge designed for use in temperatures up to 100ºC. A double junction Redox electrode like the 9086-10B offers the advantage of being resistant to Redox electrode poisoning in organic compounds. Occasionally some compounds can absorbed into the Redox electrode and react with the silver silver chloride reference. The double junction 9086-10B Redox electrode has an internal junction, secondary non fouling reference and utilises two compatible but separate polymerised references which makes the Redox electrode resistant to electrode poisoning. While being resistant to electrode poisoning the 9086-10B offers accurate mV readings across the 0 ± 2000mV range using the platinum reference band, which also ensures a rapid response time. The 9086-10B is designed to be compatible with our range of RES inline redox electrode holders as well as our full range of Redox controllers. Normally our 9086-10B is used in laboratory processes for aggressive oxidising or reducing reactions or if an existing Redox electrode in a process is having to be changed on a frequent basis.

The 9086-10B is a sealed Redox electrode with a glass body, platinum band, an internal double junction, and a non fouling peripheric annular reference junction. The Redox electrode uses a polymerised salt bridge designed for use in temperatures up to 100ºC.

A double junction Redox electrode like the 9086-10B offers the advantage of being resistant to Redox electrode poisoning in organic compounds. Occasionally some compounds can absorbed into the Redox electrode and react with the silver silver chloride reference. The double junction 9086-10B Redox electrode has an internal junction, secondary non fouling reference and utilises two compatible but separate polymerised references which makes the Redox electrode resistant to electrode poisoning.

While being resistant to electrode poisoning the 9086-10B offers accurate mV readings across the 0 ± 2000mV range using the platinum reference band, which also ensures a rapid response time.

The 9086-10B is designed to be compatible with our range of RES inline redox electrode holders as well as our full range of Redox controllers.

Normally our 9086-10B is used in laboratory processes for aggressive oxidising or reducing reactions or if an existing Redox electrode in a process is having to be changed on a frequent basis.

Supplier's Site

Technical Specifications

  Automated Water & Effluent, Ltd.
Product Category Oxidation Reduction Potential (ORP) Electrodes
Product Number 9086-10B
Product Name Double Junction Redox Electrode
Junction Type Double Junction
Mounting Options In-Line (Insertion)
Body Material Glass
Diameter/ Width 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ph Tester - PCE-PH 228LIQ - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Features Measures pH
ORP Range -2000 to 2000 millivolts
View Details
ORP Sensor CHEMOTRODE ORP 120 - 238740 - Hamilton Company
Specs
Electrode Configuration Combination
Reference Solution Options Refillable
Mounting Options Hand Held or Portable
View Details
Glass Bodied Redox Electrode - 9065-10B - Automated Water & Effluent, Ltd.
Automated Water & Effluent, Ltd.
Specs
Junction Type Single Junction
Mounting Options In-Line (Insertion)
Body Material Glass
View Details
Endress + Hauser® Direct Replacement Probes -  - Van London-pHoenix Company
Specs
Reference Solution Options Sealed
Junction Type Double Junction
Features Measures pH
View Details