Automated Water & Effluent, Ltd. Epoxy Bodied Redox Electrode 9016-10B

Description
The 9016-10B Redox Electrode is manufactured with an epoxy body to offer a precision Redox electrode for a reduced cost. With a platinum reference band, silver, silver chloride reference electrode and our polymerised salt bridge solution the 9016-10B offers precision Redox measurements. This electrode offers a fast response time and stable reading and by avoiding particularly harsh environments the operational life of the Redox electrode can be extended. This electrode has been designed for light laboratory usage, and for using in wet leisure applications (spa and swimming pools), hydroponics, water treatment and educational / laboratory usage. The 9016-10B general purpose Redox electrode is often used with portable Redox meters in light laboratory applications or for corroborating readings with permanently installed Redox electrodes. The 9016-10B is a sealed combination budget Redox electrode and has a low impedance glass bulb, single junction reference and a silver chloride element. The mounting cap on the budget pH Electrode model 9016-10B is Ryton with a small flange for mounting the Redox electrode into our RES style inline redox electrode holders. As the 9016-10B is manufactured as an epoxy body Redox electrode it is suitable for a temperature range of 0-50ºC only.
Description
The 9016-10B Redox Electrode is manufactured with an epoxy body to offer a precision Redox electrode for a reduced cost. With a platinum reference band, silver, silver chloride reference electrode and our polymerised salt bridge solution the 9016-10B offers precision Redox measurements. This electrode offers a fast response time and stable reading and by avoiding particularly harsh environments the operational life of the Redox electrode can be extended. This electrode has been designed for light laboratory usage, and for using in wet leisure applications (spa and swimming pools), hydroponics, water treatment and educational / laboratory usage. The 9016-10B general purpose Redox electrode is often used with portable Redox meters in light laboratory applications or for corroborating readings with permanently installed Redox electrodes. The 9016-10B is a sealed combination budget Redox electrode and has a low impedance glass bulb, single junction reference and a silver chloride element. The mounting cap on the budget pH Electrode model 9016-10B is Ryton with a small flange for mounting the Redox electrode into our RES style inline redox electrode holders. As the 9016-10B is manufactured as an epoxy body Redox electrode it is suitable for a temperature range of 0-50ºC only.

Suppliers

Company
Product
Description
Supplier Links
Epoxy Bodied Redox Electrode - 9016-10B - Automated Water & Effluent, Ltd.
Beaconside, Staffordshire, United Kingdom
Epoxy Bodied Redox Electrode
9016-10B
Epoxy Bodied Redox Electrode 9016-10B
The 9016-10B Redox Electrode is manufactured with an epoxy body to offer a precision Redox electrode for a reduced cost. With a platinum reference band, silver, silver chloride reference electrode and our polymerised salt bridge solution the 9016-10B offers precision Redox measurements. This electrode offers a fast response time and stable reading and by avoiding particularly harsh environments the operational life of the Redox electrode can be extended. This electrode has been designed for light laboratory usage, and for using in wet leisure applications (spa and swimming pools), hydroponics, water treatment and educational / laboratory usage. The 9016-10B general purpose Redox electrode is often used with portable Redox meters in light laboratory applications or for corroborating readings with permanently installed Redox electrodes. The 9016-10B is a sealed combination budget Redox electrode and has a low impedance glass bulb, single junction reference and a silver chloride element. The mounting cap on the budget pH Electrode model 9016-10B is Ryton with a small flange for mounting the Redox electrode into our RES style inline redox electrode holders. As the 9016-10B is manufactured as an epoxy body Redox electrode it is suitable for a temperature range of 0-50ºC only.

The 9016-10B Redox Electrode is manufactured with an epoxy body to offer a precision Redox electrode for a reduced cost.

With a platinum reference band, silver, silver chloride reference electrode and our polymerised salt bridge solution the 9016-10B offers precision Redox measurements.

This electrode offers a fast response time and stable reading and by avoiding particularly harsh environments the operational life of the Redox electrode can be extended.

This electrode has been designed for light laboratory usage, and for using in wet leisure applications (spa and swimming pools), hydroponics, water treatment and educational / laboratory usage.

The 9016-10B general purpose Redox electrode is often used with portable Redox meters in light laboratory applications or for corroborating readings with permanently installed Redox electrodes. The 9016-10B is a sealed combination budget Redox electrode and has a low impedance glass bulb, single junction reference and a silver chloride element.

The mounting cap on the budget pH Electrode model 9016-10B is Ryton with a small flange for mounting the Redox electrode into our RES style inline redox electrode holders.

As the 9016-10B is manufactured as an epoxy body Redox electrode it is suitable for a temperature range of 0-50ºC only.

Supplier's Site

Technical Specifications

  Automated Water & Effluent, Ltd.
Product Category Oxidation Reduction Potential (ORP) Electrodes
Product Number 9016-10B
Product Name Epoxy Bodied Redox Electrode
Junction Type Single Junction
Mounting Options In-Line (Insertion)
Body Material Epoxy or Polymer
Diameter/ Width 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

pH Meter Kit - PCE-228-Kit - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Sensor; Measures pH
View Details
EasyFerm Plus ORP ARC 425 - 243053 - Hamilton Company
Specs
Mounting Options Hand Held or Portable
Body Material Glass
Length 16.73 inch (425 mm)
View Details
Double Junction Redox Electrode - 9086-10B - Automated Water & Effluent, Ltd.
Automated Water & Effluent, Ltd.
Specs
Junction Type Double Junction
Mounting Options In-Line (Insertion)
Body Material Glass
View Details
Sensorex® & Signet® Replacement Electrodes -  - Van London-pHoenix Company
Specs
Junction Type Double Junction
Mounting Options In-Line (Insertion)
Body Material Epoxy or Polymer
View Details