PCE Instruments / PCE Americas Inc. pH Meter Kit PCE-228-Kit

Description
pH Meter Kit PCE-228-Kit Multifunctional pH meter measures pH, Redox and temperature / SD memory card (1 ... 16 GB), measured values are stored in an Excel file / large display / RS-232 interface and optional software for the PC The PCE-228-Kit includes a multifunctional pH meter complete with a PE-03 electrode, temperature sensor, SD memory card, batteries, user manual, calibration solution and protective carrying case. The included PCE-288 pH meter is an easy-to-use handheld device for measuring pH, mV and °C. With the PCE-228 pH meter, both temperature and pH values can be directly stored onto an SD card in Excel format, or transferred to a PC through the RS-232 interface. An optional software and data cable for the PCE-228 pH meter are available as optional accessories to transfer data to a computer. Temperature compensation in the PCE-228 pH meter can be done manually or automatically by way of the temperature sensor which is included. The pH meter has two calibration points. The calibration can be done with the trimmer on the side of the device which is protected under a cover. With this combined device, the user can determine pH value, temperature or Redox potency (ORP). For the latter measurement parameter, a Redox electrode must be ordered separately from the PCE-228 pH meter. We recommend the ORP-14 electrode. The pH meter is powered by a 9V battery which is included. Here at this link you can find an overview of any type of pH meter that you may need.
Request a Quote Datasheet
Description
pH Meter Kit PCE-228-Kit Multifunctional pH meter measures pH, Redox and temperature / SD memory card (1 ... 16 GB), measured values are stored in an Excel file / large display / RS-232 interface and optional software for the PC The PCE-228-Kit includes a multifunctional pH meter complete with a PE-03 electrode, temperature sensor, SD memory card, batteries, user manual, calibration solution and protective carrying case. The included PCE-288 pH meter is an easy-to-use handheld device for measuring pH, mV and °C. With the PCE-228 pH meter, both temperature and pH values can be directly stored onto an SD card in Excel format, or transferred to a PC through the RS-232 interface. An optional software and data cable for the PCE-228 pH meter are available as optional accessories to transfer data to a computer. Temperature compensation in the PCE-228 pH meter can be done manually or automatically by way of the temperature sensor which is included. The pH meter has two calibration points. The calibration can be done with the trimmer on the side of the device which is protected under a cover. With this combined device, the user can determine pH value, temperature or Redox potency (ORP). For the latter measurement parameter, a Redox electrode must be ordered separately from the PCE-228 pH meter. We recommend the ORP-14 electrode. The pH meter is powered by a 9V battery which is included. Here at this link you can find an overview of any type of pH meter that you may need.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
pH Meter Kit - PCE-228-Kit - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
pH Meter Kit
PCE-228-Kit
pH Meter Kit PCE-228-Kit
pH Meter Kit PCE-228-Kit Multifunctional pH meter measures pH, Redox and temperature / SD memory card (1 ... 16 GB), measured values are stored in an Excel file / large display / RS-232 interface and optional software for the PC The PCE-228-Kit includes a multifunctional pH meter complete with a PE-03 electrode, temperature sensor, SD memory card, batteries, user manual, calibration solution and protective carrying case. The included PCE-288 pH meter is an easy-to-use handheld device for measuring pH, mV and °C. With the PCE-228 pH meter, both temperature and pH values can be directly stored onto an SD card in Excel format, or transferred to a PC through the RS-232 interface. An optional software and data cable for the PCE-228 pH meter are available as optional accessories to transfer data to a computer. Temperature compensation in the PCE-228 pH meter can be done manually or automatically by way of the temperature sensor which is included. The pH meter has two calibration points. The calibration can be done with the trimmer on the side of the device which is protected under a cover. With this combined device, the user can determine pH value, temperature or Redox potency (ORP). For the latter measurement parameter, a Redox electrode must be ordered separately from the PCE-228 pH meter. We recommend the ORP-14 electrode. The pH meter is powered by a 9V battery which is included. Here at this link you can find an overview of any type of pH meter that you may need.

pH Meter Kit PCE-228-Kit Multifunctional pH meter measures pH, Redox and temperature / SD memory card (1 ... 16 GB), measured values are stored in an Excel file / large display / RS-232 interface and optional software for the PC

The PCE-228-Kit includes a multifunctional pH meter complete with a PE-03 electrode, temperature sensor, SD memory card, batteries, user manual, calibration solution and protective carrying case. The included PCE-288 pH meter is an easy-to-use handheld device for measuring pH, mV and °C. With the PCE-228 pH meter, both temperature and pH values can be directly stored onto an SD card in Excel format, or transferred to a PC through the RS-232 interface. An optional software and data cable for the PCE-228 pH meter are available as optional accessories to transfer data to a computer.

Temperature compensation in the PCE-228 pH meter can be done manually or automatically by way of the temperature sensor which is included. The pH meter has two calibration points. The calibration can be done with the trimmer on the side of the device which is protected under a cover. With this combined device, the user can determine pH value, temperature or Redox potency (ORP). For the latter measurement parameter, a Redox electrode must be ordered separately from the PCE-228 pH meter. We recommend the ORP-14 electrode. The pH meter is powered by a 9V battery which is included. Here at this link you can find an overview of any type of pH meter that you may need.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category pH Electrodes
Product Number PCE-228-Kit
Product Name pH Meter Kit
Specific Electrode Type Measures ORP (optional feature)
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Portable pH Meter - PCE-PH 30 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Sensor
View Details
Portable PH Meter - PCE-CP 04 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
pH Range 6.5 to 8.4 ph
pH Accuracy 0.1100 (+/- % FS)
View Details
Ph Tester - PCE-PH 228LIQ - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Specific Electrode Type Measures ORP
Mounting Options Hand Held or Portable
pH Range 0.0 to 14 ph
View Details
pH Meter - PCE-PH 28L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Compensated
View Details