The L6WCD050S100PS is a constant current LED driver from Autec Power Inc., designed for a power output of 52W with a fixed output current of 1000mA. It operates within an input voltage range of 120-277Vac and is suitable for both indoor and outdoor applications in dry and damp locations. The driver features an efficiency rating of up to 86% and supports 0-10V dimming. It includes essential protections such as short circuit protection, overcurrent protection, and overload protection. The device is rated IP65, making it resistant to dust and water ingress, and complies with UL Class P and Class 2 safety standards. The operating temperature range is from -40°C to 40°C, with a storage temperature range of -40°C to 85°C. The driver has a mean time between failures (MTBF) of 50,000 hours at 25°C ambient temperature and comes with a 5-year warranty.
“The Hero” (L6WCD Series) is a Constant Current LED Power Supply. With an Input Voltage of 120-277Vac and an Output Range of 250mA-1500mA, “The Hero” is available in Power Ratings of 16W, 30W, 40W, 50W, and 60W. This UL Class P, Class 2 driver is rated IP65 and comes with a plastic casing and features 1-10V dimming. The Hero is suitable for indoor and outdoor use in dry, damp, and wet locations.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | L6WCD050S100PS |
| Product Name | L6WCD Series "The Hero" LED Driver |
| Type | Lighting Inverter |
| Applications | Indoor & Outdoor Dry, Damp, & Wet Locations |
| Regulatory Compliance | UL Class P, Class 2 |