The Guardian (ELEW Series) is an Emergency LED Driver that features a Constant Current design and a metal casing. It has an Input Voltage of 120Vac - 277Vac±10% and an Output Range of 250mA-750mA and is available in power ratings of 12W, 18W, and 25W. This UL Recognized unit is suitable for indoor use, has an Emergency Power Duration of >90min, and has a Ni-Cad battery with a 7-10 year lie expectancy.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ELEWC018-S170ST |
| Product Name | ELEW Series "The Guardian" LED Driver |
| Type | Lighting Inverter |