Autec Power Inc. DTXXXLE Series "The Lunar" Industrial Desktop Adapter DT050LE-D242

Description
The Lunar (DTXXXLE Series) is an industrial-grade power adapter featuring 100–240Vac of input voltage and an efficiency rating Level VI. The model is only available in a power rating of 50W. This series has a variety of features such as AC inlet options (C14 and C6). The Lunar is UL, cUL, and CE certified ensuring dependability and longevity. Furthermore, the Lunar is suitable for consumer electronics, office equipment, industrial equipment, and is a part of Autec's line of tariff relief power solutions.
Datasheet
Description
The Lunar (DTXXXLE Series) is an industrial-grade power adapter featuring 100–240Vac of input voltage and an efficiency rating Level VI. The model is only available in a power rating of 50W. This series has a variety of features such as AC inlet options (C14 and C6). The Lunar is UL, cUL, and CE certified ensuring dependability and longevity. Furthermore, the Lunar is suitable for consumer electronics, office equipment, industrial equipment, and is a part of Autec's line of tariff relief power solutions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DTXXXLE Series
Frisco, TX, United States
DTXXXLE Series "The Lunar" Industrial Desktop Adapter
DT050LE-D242
DTXXXLE Series "The Lunar" Industrial Desktop Adapter DT050LE-D242
The Lunar (DTXXXLE Series) is an industrial-grade power adapter featuring 100–240Vac of input voltage and an efficiency rating Level VI. The model is only available in a power rating of 50W. This series has a variety of features such as AC inlet options (C14 and C6). The Lunar is UL, cUL, and CE certified ensuring dependability and longevity. Furthermore, the Lunar is suitable for consumer electronics, office equipment, industrial equipment, and is a part of Autec's line of tariff relief power solutions.

The Lunar (DTXXXLE Series) is an industrial-grade power adapter featuring 100–240Vac of input voltage and an efficiency rating Level VI. The model is only available in a power rating of 50W. This series has a variety of features such as AC inlet options (C14 and C6). The Lunar is UL, cUL, and CE certified ensuring dependability and longevity. Furthermore, the Lunar is suitable for consumer electronics, office equipment, industrial equipment, and is a part of Autec's line of tariff relief power solutions.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number DT050LE-D242
Product Name DTXXXLE Series "The Lunar" Industrial Desktop Adapter
Type AC / DC Adapter
Applications Consumer Electronics & Office Equipment Industrial Equipment
Regulatory Compliance UL, cUL, CE
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Switching Amplifier - 88346468 - Radwell International
Specs
AC Output Voltage 240.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Type 78.25 - Switch mode power supply - 782512302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details