The DT036A-160 is a model from the DTXXXA Series "The Asteroid" Industrial Desktop Adapter by Autec Power Inc. It provides a single output voltage of 16V with a maximum output current of 2.25A, delivering a total power of 36W. The adapter features a universal input voltage range of 100-240Vac and operates at a frequency of 50-60Hz. It is designed with multiple protection mechanisms including short circuit protection (SCP), over current protection (OCP), over temperature protection (OTP), and over voltage protection (OVP). The device has an efficiency rating of Level VI and boasts a mean time between failures (MTBF) of 300,000 hours, indicating reliability for industrial applications. It complies with safety standards such as IEC62368-1 and has certifications from UL, cUL, and CE. The dimensions of the adapter are 100x50x33mm, and it weighs 160g. The operating temperature range is from 0 to +40AöC, with a storage temperature range of -20 to +80AöC. The DT036A-160 is suitable for use in consumer electronics, office equipment, and industrial equipment.
‘The Asteroid’ belongs to the Desktop Industrial Power Supplies family (DTXXXA series). Featuring a Universal Input Voltage of 100–240Vac and an efficiency rating of Level VI, ‘The Asteroid’ stands up to the challenge. Available in power ratings of 18W, 24W, 35W (dual output), 36W, 50W, 65W, 90W, 120W, 160W, 200W, 250, and 300W. Featuring IEC62368–1 safety as well as inlet options of C6, C8, and C14, ‘The Asteroid’ is a qualified candidate to meet the needs of an Industrial Power Supplies unit.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | DT036A-160 |
| Product Name | DTXXXA Series "The Asteroid" Industrial Desktop Adapter |
| Type | AC / DC Adapter |