Audio Precision Audio Analyzer 2700 Series

Description
The 2700 Series is designed for audio engineers who need the highest performance, lowest distortion and greatest flexibility possible in their audio analyzer. With the Programmable Serial Interface Adapter (PSIA), it is the best solution for high end converter and other chip designers. The 2722’s true dual domain architecture enables uncompromised measurement of both analog and digital signals: the analog generator and analyzer performance surpasses that of any digital converter-based design, while digital analysis techniques offer a wide array of precise, high-speed measurement techniques for either domain. Cross-domain work can be accomplished using the best of both worlds. The typical THD+N of the 2700 Series is ≤115 dB at 2.0 Vrms. However, even with AP’s conservatively specified THD+N of -112 dB, the 2700 Series is the industry’s undisputed performance leader. Dedicated analog circuitry for vanishingly low residual noise and THD+N 192 kHz digital input and output capabilities Generates and analyzes a broad palette of stimulus signals such as MLS, white and pink noise and other special purpose waveforms Extensive API automation with AP Basic scripting and “learn mode”, LabVIEW driver and an IEEE.488 GPIB interface User-defined sweeps, switcher support up to 192 channels
Description
The 2700 Series is designed for audio engineers who need the highest performance, lowest distortion and greatest flexibility possible in their audio analyzer. With the Programmable Serial Interface Adapter (PSIA), it is the best solution for high end converter and other chip designers. The 2722’s true dual domain architecture enables uncompromised measurement of both analog and digital signals: the analog generator and analyzer performance surpasses that of any digital converter-based design, while digital analysis techniques offer a wide array of precise, high-speed measurement techniques for either domain. Cross-domain work can be accomplished using the best of both worlds. The typical THD+N of the 2700 Series is ≤115 dB at 2.0 Vrms. However, even with AP’s conservatively specified THD+N of -112 dB, the 2700 Series is the industry’s undisputed performance leader. Dedicated analog circuitry for vanishingly low residual noise and THD+N 192 kHz digital input and output capabilities Generates and analyzes a broad palette of stimulus signals such as MLS, white and pink noise and other special purpose waveforms Extensive API automation with AP Basic scripting and “learn mode”, LabVIEW driver and an IEEE.488 GPIB interface User-defined sweeps, switcher support up to 192 channels

Suppliers

Company
Product
Description
Supplier Links
Audio Analyzer - 2700 Series - Audio Precision
Beaverton, OR, USA
Audio Analyzer
2700 Series
Audio Analyzer 2700 Series
The 2700 Series is designed for audio engineers who need the highest performance, lowest distortion and greatest flexibility possible in their audio analyzer. With the Programmable Serial Interface Adapter (PSIA), it is the best solution for high end converter and other chip designers. The 2722’s true dual domain architecture enables uncompromised measurement of both analog and digital signals: the analog generator and analyzer performance surpasses that of any digital converter-based design, while digital analysis techniques offer a wide array of precise, high-speed measurement techniques for either domain. Cross-domain work can be accomplished using the best of both worlds. The typical THD+N of the 2700 Series is ≤115 dB at 2.0 Vrms. However, even with AP’s conservatively specified THD+N of -112 dB, the 2700 Series is the industry’s undisputed performance leader. Dedicated analog circuitry for vanishingly low residual noise and THD+N 192 kHz digital input and output capabilities Generates and analyzes a broad palette of stimulus signals such as MLS, white and pink noise and other special purpose waveforms Extensive API automation with AP Basic scripting and “learn mode”, LabVIEW driver and an IEEE.488 GPIB interface User-defined sweeps, switcher support up to 192 channels

The 2700 Series is designed for audio engineers who need the highest performance, lowest distortion and greatest flexibility possible in their audio analyzer. With the Programmable Serial Interface Adapter (PSIA), it is the best solution for high end converter and other chip designers.

The 2722’s true dual domain architecture enables uncompromised measurement of both analog and digital signals: the analog generator and analyzer performance surpasses that of any digital converter-based design, while digital analysis techniques offer a wide array of precise, high-speed measurement techniques for either domain. Cross-domain work can be accomplished using the best of both worlds.

The typical THD+N of the 2700 Series is ≤115 dB at 2.0 Vrms. However, even with AP’s conservatively specified THD+N of -112 dB, the 2700 Series is the industry’s undisputed performance leader.

  • Dedicated analog circuitry for vanishingly low residual noise and THD+N
  • 192 kHz digital input and output capabilities
  • Generates and analyzes a broad palette of stimulus signals such as MLS, white and pink noise and other special purpose waveforms
  • Extensive API automation with AP Basic scripting and “learn mode”, LabVIEW driver and an IEEE.488 GPIB interface
  • User-defined sweeps, switcher support up to 192 channels
Supplier's Site

Technical Specifications

  Audio Precision
Product Category Audio Analyzers
Product Number 2700 Series
Product Name Audio Analyzer
Unlock Full Specs
to access all available technical data

Similar Products