ADRL-0245 -- ADRL MICRO DRILL BIT, LONG FLUTE
Atom Precision of America, Inc.
ADRL Micro Drill Bit, Long Flute
ADRL-0245
Description
for drillng precision small deep holes.(smallest diameter ø0.03)
Wide application available covering from steel to non-ferrous and resin.
-
Atom Precision of America, Inc.
Description
for drillng precision small deep holes.(smallest diameter ø0.03)
Wide application available covering from steel to non-ferrous and resin.
Suppliers
for drillng precision small deep holes.(smallest diameter ø0.03)
Wide application available covering from steel to non-ferrous and resin.
- for drillng precision small deep holes.(smallest diameter Ø0.03)
- Wide application available covering from steel to non-ferrous and resin.
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
ADRL-0245 |
|
Product Name
|
ADRL Micro Drill Bit, Long Flute |
|
Product
|
Drill
|
|
Units
|
Metric
|
|
Drill Type
|
Microdrill
|
|
Diameter
|
0.096 inch (2.5 mm)
|
|
Shank
|
0.118 inch (3.0 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Core Drill
Diameter
0.875 inch (22.2 mm)
Material
Bi-Metal
View Details
Units
Metric
Designation
14mm
Diameter
0.118 to 0.551 inch (3.0 to 14.0 mm)
View Details
Product
Drill Set
Units
Fractional
Drill Type
Jobber
View Details