Milwaukee Electric Tool Corporation Electric Saws M18ONEFSZ-552X

Description
M18 Fuel ONEKEY Sawzall 2x5.5Ah battery
Request a Quote
Description
M18 Fuel ONEKEY Sawzall 2x5.5Ah battery
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 2117160 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
2117160
Electric Saws 2117160
M18 Fuel ONEKEY Sawzall 2x5.5Ah battery

M18 Fuel ONEKEY Sawzall 2x5.5Ah battery

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 2117160
Product Name Electric Saws
Saw Power Source DC Electricity / Battery
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 2749729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weight 375 lbs (170 kg)
View Details
KuriCrimp™ 40.4 in. Length Hose Saw|Master File - KCS-TF3/PI-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 530 lbs (240 kg)
View Details
10" (254mm) Double-Bevel Sliding Compound Miter Saw - DW717 - DEWALT Industrial Tool Co.
Specs
Saw Type Miter Saw
Blade Size 10 inch (254 mm)
Weight 51 lbs (23.13 kg)
View Details
Electric Jig Saw - 6268-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details