Milwaukee Electric Tool Corporation Electric Reciprocating Saw 6538-21

Description
VARIABLE SPEED TYPE 18-3/4 INCH 1-1/4 INCH STROKE LENGTH 120 VOLT AC INPUT SUPPLY RATING 15 AMP CURRENT RATING 9.8 POUND WEIGHT 0 TO 2800 STROKES PER MINUTE KEYLESS, QUIK-LOK BLADE CLAMP TYPE SAWZALL[R] BRAND INCLUDES KEYLESS ADJUSTABLE SHOE, CLUTCH, (1) CARRYING CASE
Datasheet
Description
VARIABLE SPEED TYPE 18-3/4 INCH 1-1/4 INCH STROKE LENGTH 120 VOLT AC INPUT SUPPLY RATING 15 AMP CURRENT RATING 9.8 POUND WEIGHT 0 TO 2800 STROKES PER MINUTE KEYLESS, QUIK-LOK BLADE CLAMP TYPE SAWZALL[R] BRAND INCLUDES KEYLESS ADJUSTABLE SHOE, CLUTCH, (1) CARRYING CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Reciprocating Saw - 6538-21 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Reciprocating Saw
6538-21
Electric Reciprocating Saw 6538-21
VARIABLE SPEED TYPE 18-3/4 INCH 1-1/4 INCH STROKE LENGTH 120 VOLT AC INPUT SUPPLY RATING 15 AMP CURRENT RATING 9.8 POUND WEIGHT 0 TO 2800 STROKES PER MINUTE KEYLESS, QUIK-LOK BLADE CLAMP TYPE SAWZALL[R] BRAND INCLUDES KEYLESS ADJUSTABLE SHOE, CLUTCH, (1) CARRYING CASE
  • VARIABLE SPEED TYPE
  • 18-3/4 INCH
  • 1-1/4 INCH STROKE LENGTH
  • 120 VOLT AC INPUT SUPPLY RATING
  • 15 AMP CURRENT RATING
  • 9.8 POUND WEIGHT
  • 0 TO 2800 STROKES PER MINUTE
  • KEYLESS, QUIK-LOK BLADE CLAMP TYPE
  • SAWZALL[R] BRAND
  • INCLUDES KEYLESS ADJUSTABLE SHOE, CLUTCH, (1) CARRYING CASE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Power Saws
Product Number 6538-21
Product Name Electric Reciprocating Saw
Saw Type Reciprocating Saw
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 459835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Blade Size 7.28 inch (185 mm)
View Details
KuriCrimp™ 78.7 in. Length Hose Saw - KCS-TFIH10-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 595 lbs (270 kg)
View Details
Jig Saw -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Saw Type Chainsaw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details
10
Specs
Saw Type Table Saw
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
View Details