Milwaukee Electric Tool Corporation Electric Saws M18FHZ-502X

Description
M18 FUEL™ HACKZALL™ Kit
Request a Quote
Description
M18 FUEL™ HACKZALL™ Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 277699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
277699
Electric Saws 277699
M18 FUEL™ HACKZALL™ Kit

M18 FUEL™ HACKZALL™ Kit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 277699
Product Name Electric Saws
Saw Power Source DC Electricity / Battery
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 1938710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weight 375 lbs (170 kg)
View Details
KuriCrimp™ 49.2 in. Length Hose Saw - KCS-TF6-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 1027 lbs (466 kg)
View Details
Electric Saws - 2743059 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Saw Power Source DC Electricity / Battery
Blade Size 6.5 inch (165 mm)
View Details
Electric Band Saw - 2629-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Saw Power Source DC Electricity / Battery
Use Type Hand Held
Cutting Capacity 3.25 inch (82.55 mm)
View Details