Milwaukee Electric Tool Corporation Electric Saws M18BJS-0

Description
M18™ Jigsaw (Bare Unit)
Request a Quote
Description
M18™ Jigsaw (Bare Unit)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 264215 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
264215
Electric Saws 264215
M18™ Jigsaw (Bare Unit)

M18™ Jigsaw (Bare Unit)

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 264215
Product Name Electric Saws
Saw Power Source DC Electricity / Battery
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 30.0 in. Length Hose Saw|Master File - KCS-TF3/E-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 130 lbs (58.96 kg)
View Details
Electric Saws - 2629224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Blade Size 13.98 inch (355 mm)
Weight 36.03 lbs (16.34 kg)
View Details
Electric Reciprocating Saw - 6536-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Saw Type Reciprocating Saw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details
7-1/4" Worm Drive Circular Saw - DWS535 - DEWALT Industrial Tool Co.
Specs
Saw Type Circular Saw
Blade Size 7.25 inch (184 mm)
Weight 13.8 lbs (6.26 kg)
View Details