Milwaukee Electric Tool Corporation Electric Circular Saw 6394-21

Description
ADJUSTABLE HANDLE, ELECTRIC BRAKE TYPE 120 VAC INPUT SUPPLY RATING 15 AMPERE CURRENT RATING 3 HP POWER RATING 5800 RPM SPEED RATING 5/8 INCH ARBOR SIZE 7-1/4 INCH BLADE DIAMETER 50 DEG BEVELING ANGLE 2-7/16 INCH DEPTH OF CUT AT 90 DEG 1-13/16 INCH DEPTH OF CUT AT 45 DEG TILT-LOK[TM] BRAND INCLUDES (1) WRENCH, SOFT GRIP HANDLE, SPINDLE LOCK BLADE LENGTH 13-3/4 INCH CORD SIZE 10 FT DEPTH OF CUT AT 50 DEG 1-11/16 INCH BLADE POSITION LEFT CONSTRUCTION TYPE DOUBLE INSULATED
Datasheet
Description
ADJUSTABLE HANDLE, ELECTRIC BRAKE TYPE 120 VAC INPUT SUPPLY RATING 15 AMPERE CURRENT RATING 3 HP POWER RATING 5800 RPM SPEED RATING 5/8 INCH ARBOR SIZE 7-1/4 INCH BLADE DIAMETER 50 DEG BEVELING ANGLE 2-7/16 INCH DEPTH OF CUT AT 90 DEG 1-13/16 INCH DEPTH OF CUT AT 45 DEG TILT-LOK[TM] BRAND INCLUDES (1) WRENCH, SOFT GRIP HANDLE, SPINDLE LOCK BLADE LENGTH 13-3/4 INCH CORD SIZE 10 FT DEPTH OF CUT AT 50 DEG 1-11/16 INCH BLADE POSITION LEFT CONSTRUCTION TYPE DOUBLE INSULATED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Circular Saw - 6394-21 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Circular Saw
6394-21
Electric Circular Saw 6394-21
ADJUSTABLE HANDLE, ELECTRIC BRAKE TYPE 120 VAC INPUT SUPPLY RATING 15 AMPERE CURRENT RATING 3 HP POWER RATING 5800 RPM SPEED RATING 5/8 INCH ARBOR SIZE 7-1/4 INCH BLADE DIAMETER 50 DEG BEVELING ANGLE 2-7/16 INCH DEPTH OF CUT AT 90 DEG 1-13/16 INCH DEPTH OF CUT AT 45 DEG TILT-LOK[TM] BRAND INCLUDES (1) WRENCH, SOFT GRIP HANDLE, SPINDLE LOCK BLADE LENGTH 13-3/4 INCH CORD SIZE 10 FT DEPTH OF CUT AT 50 DEG 1-11/16 INCH BLADE POSITION LEFT CONSTRUCTION TYPE DOUBLE INSULATED
  • ADJUSTABLE HANDLE, ELECTRIC BRAKE TYPE
  • 120 VAC INPUT SUPPLY RATING
  • 15 AMPERE CURRENT RATING
  • 3 HP POWER RATING
  • 5800 RPM SPEED RATING
  • 5/8 INCH ARBOR SIZE
  • 7-1/4 INCH BLADE DIAMETER
  • 50 DEG BEVELING ANGLE
  • 2-7/16 INCH DEPTH OF CUT AT 90 DEG
  • 1-13/16 INCH DEPTH OF CUT AT 45 DEG
  • TILT-LOK[TM] BRAND
  • INCLUDES (1) WRENCH, SOFT GRIP HANDLE, SPINDLE LOCK
  • BLADE LENGTH 13-3/4 INCH
  • CORD SIZE 10 FT
  • DEPTH OF CUT AT 50 DEG 1-11/16 INCH
  • BLADE POSITION LEFT
  • CONSTRUCTION TYPE DOUBLE INSULATED
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Power Saws
Product Number 6394-21
Product Name Electric Circular Saw
Saw Type Circular Saw
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 20.7 in. Length Hose Saw|Master File - KCS-TF1/E-110/1 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 66.1 lbs (29.98 kg)
View Details
Electric Saws - 459835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Blade Size 7.28 inch (185 mm)
View Details
GREENLEE Overhead Circular Saw - 43180 - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Saw Type Circular Saw
Use Type Hand Held
Blade Size 9 inch (229 mm)
View Details
Electric Saws - 2042198 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Saw Type Reciprocating Saw
Saw Power Source DC Electricity / Battery
Weight 12.13 lbs (5.5 kg)
View Details